Products/Services for Dyna Door Closers
-
Door Closers - (83 companies)Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security, and accessibility. Selection...
-
Doors - (1347 companies)...large bays. A garage door may be manually operated or automatically operated with an electronic garage door opening system. Garage doors are constructed of individual linked sections or slats with rollers that move along a track to open and close... -
Door Operators - (173 companies)Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types... -
Closing Machines - (112 companies)Closing Machines are machines that close packages or containers. Some examples include securing flexible bags by means of a tying wire, narrow metal strap or tape around the neck of the bag; by placing a lid on a can or drum. Closing machines... -
Interior Doors - (281 companies)...available for commercial and residential applications do not vary. Types include: Passage doors, most common in homes, swing open and close shut via leaf hinges. Available as a slab door, which is a single unfitted panel, or otherwise prepared... -
Door Stays and Lid Stays - (25 companies)...a specified amount, usually 90 degrees. Typically this is known as: lid support. lid stay. door stay. Similar to hinges in laptops, these heavy-duty hinges allow virtually any size lid to open smoothly, hold its position, and then easily close...
-
Access Doors - (139 companies)Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments. Note, however, that access doors do not include roof hatches and floor hatches - a separate...
-
Overhead Doors - (177 companies)Garage doors are designed to enclose and protect the entrances to garages and other large structures. Overhead doors, also known as garage doors, are designed to enclose and protect the entrances to garages and other large structures...
-
Exterior Doors - (477 companies)...the buildings. Exterior doors are made of materials that can withstand wind, rain, snow, sunlight, high humidity, and extreme temperatures. Typically, these doors have weather seals, thresholds, and locking features. Weather seals help close air gaps...
-
Door Stops and Holders - (73 companies)...of the door. Door stops may prevent a door from opening too far, when or keep a door ajar when it otherwise would close on its own. Door holders only refer to tools that prevent doors from closing. Door Stops. There are two factors to consider when...
Product News
-
Southco
R3 Push-to-Close Latch Southco R3 Push-to-Close Latch is designed to deliver a combination of style, security, and ease of use for entry and baggage doors in RV, trailer, and commercial transportation applications. Its push-to-close functionality allows for quick, intuitive operation, improving user convenience in everyday use. The latch features a low-profile design that enhances the overall appearance of the vehicle while maintaining a clean and integrated look. Ergonomic operation ensures comfortable handling... (read more)Browse Latches Datasheets for Southco -
parvalux by maxon
Where and when is door automation preferred? of these come in a range of colours and finishes meaning that whatever you choose will be on brand. Convenient - Without the need to open the door manually can make it easier for people carrying things or pushing prams or trolleys. Automated door system can also include the option of opening and closing the door manually as well. Energy Saving - Having doors that automatically close after a user has passed through can save energy and therefore can save annual heating and cooling costs... (read more) -
Southco
Push to Close Latches Southco Push-to-Close Latches offer simple slam to close convenience while holding panels securely together. Offering easy installation, push latch solutions are available in visible and concealed mounting options for heavy duty indoor and outdoor applications in a variety of size, design and actuation options. Key Benefits. Push to close convenience. Ease of installation. Visible or hidden access alternatives. Indoor and outdoor options. Mechanical and magnetic solutions. Non-locking... (read more)Browse Latches Datasheets for Southco -
Prosys
Squeeze Tube Closing Options ProSys offers a variety of squeeze tube closing options for sealing Plastic, Laminate and Metal tubes. Plastic and Laminate squeeze tube seals include Curved Seals, Rounded Corners, Slot/Hole Punch for hanging tubes and Custom Seals for unique tube presentations. Seal patterns for Plastic and Laminate tubes are also offered in Smooth, Standard or Custom textures. Metal tube closures are offered with Single Fold, Double Fold, Saddle Fold or Triple Fold with smooth or wave crimp options. Plastic... (read more)Browse Form, Fill, and Seal Machines Datasheets for Prosys -
WATTCO
A Closer Look at Circulation Heaters Circulation heaters, frequently referred to as in-line heaters, are best suited for industrial thermal fluid systems. WATTCO's circulation heaters are designed for maximum efficiency. Their structure consists of a flange or a screw-plug immersion heater fitted securely into a heating tank or chamber. it also consists of inlets and outlets for the passage of the liquid which is heated in the process through an in-line operation. Download the brochure/watch a demonstration here. (read more)Browse Circulation Heaters Datasheets for WATTCO -
Renishaw
A closer look at the RenAM 500Q Traditional barriers to additive manufacturing (AM) were limited production speed and variation in build quality between machines. However, new multi-laser systems are changing the status quo. Here Rebecca Underwood, Product Marketing Specialist at global engineering technologies company Renishaw, gives you a closer look into Renishaw's RenAM 500Q system, to provide insight into the latest technologies driving metal AM. If we are to broaden the applications of metal AM so the technology can... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
McElroy Manufacturing, Inc.
A Closer Look at HDPE The world 's infrastructure is changing. In piping systems both above- and underground, system design, installation, and maintenance have become top priorities, alongside considerations for sustainability, cost effectiveness, and quality assurance. Because of the ever-increasing need for oversight and improved safety, welded high-density polyethylene (HDPE) pipe has emerged as one of the fastest-growing pipe materials available worldwide. Thermoplastic pipe welding - also known as butt fusion... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
DFT Inc.
DFT Solution for Failing Double-Door Check Valves The DFT (R) model ALC (R) easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures. -- No more leakage due to misalignment of the doors and seat. -- No more internal parts going downstream. -- No more reverse flow. The DFT ALC (R) is an in-line, spring-assisted, center-guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. Watch our Video. The lightweight compact design fits between mating flanges and meets API 594... (read more)Browse Check Valves Datasheets for DFT Inc. -
Schmersal Inc.
Door Handle System The new DHS door handle system unites the functions of a robust door handle with display of individual machine statuses using illumination in the handle itself. The benefit: The DHS door handle system eliminates the need to install additional door handles and indicator lamps. The door handle has been designed for. integration into 40 mm profile systems. The handle signals different machine conditions over its area using RGB LEDs, which can display seven different colors. The user can control... (read more)Browse Handles and Pulls (industrial) Datasheets for Schmersal Inc. -
MarsMetal
Designing, Fabricating, and Installing Accelerator Room Doors for Cancer Care Centre by the customer to custom design a set of doors. Adjustments were made on our approval drawings and the doors were designed to the customer 's exact specifications to ensure installation on-site would be smooth. Accelerator Door Specifications. The total weight of each door was 12,588 lbs with an opening/closing time cycle of 36.3 seconds. The door was equipped with a Brookfield operating system, fully compliant with UL 325 and ANSI 156.10 for swing doors weighing up to 20,000 lbs. Brookfield... (read more)
-
Incremental topological reinforcement learning agent in non-structured environments
In the second stage ( closed door in trials 100-:!00): except for ITRLA and Dyna -Q, all RL algorithms showed a strong tendency to maintain the trajectories learned in firststage-which do not reach the goal anymore.
-
BMW Simulates the Durability Impact of Door Slam Sequences
The transient FE simulations for a single door slam for three different closing velocities and two different designs have been performed using explicit ANSYS LS- DYNA FE analyses.
-
An experiment and FE simulation for the development of a SPFC1180 AHSS one-body door impact beam about a car side collision
To obtain the proper closed cross section shape of the door impact beam, several designs with the same inside area were considered by conducting a finite element (FE) bending analysis using the ANSYS Mechanical software. .... FE door modeling was validated with the impact simulation package of the LS- DYNA software, and the…
-
An Ultra-Light Thin Sliding Door Design - A Multi-Product Multi-Material Solution
There was concern about the performance of the door under the slam-open and slam- closed loading. .... These load cases were analyzed using the LS- DYNA 3D code as a dynamic impact event.
-
Comparative Analysis of the Numerical Simulation Results Using ConWep Algorithm with the Experimental Results
…should be verified and adjusted according to the experiment results of the blast loading on blast door . .... The results show that the load and impulse computed by ConWep module in LS- DYNA will be close to the experimental results when the TNT equivalent in keyword LOAD_BLAST is multiplied by a factor of 1.35.
-
Concurrent Q‐learning: Reinforcement learning for dynamic goals and environments
…bonus given during the action selection phase of these algorithms, the CQL and DG-learning algorithms find these prob- lems difficult to solve, as do goal-dependent algorithms such as Dyna -Q.3 Figure 8b … all algorithms before the door states changed. .... When the door is closed , CQL-qϩ quickly updates all values close to zero.
-
Side Crash Pressure Sensor Prediction: An Improved Corpuscular Particle Method
In the baseline door test, the window weather strip and speaker were kept and all holes in door inner were closed to represent a production door . .... The CPM method originally developed in LS- DYNA to simulate the deployments of side air bags and…
-
Invisible PAB Door Development Using Two-shot Molding
The model was analyzed using LS- DYNA . .... We made the material boundary formed in the intended manner that the PAB door is filled with .... Moldflow analysis was performed to optimize the location, the number and the open- close time of each…
-
Pressure Sensor Simulation Capability for Side Impact Sensing Calibration
…in this study for its ability to accurately predict pressure variation within a closed volume and for .... EXAMPLE FOR COMPARATIVE STUDY ALE METHOD There are many variables in LS- DYNA that can affect the .... Since our study objective is to analyze door cavity pressure change from side impacts, simple component simulations…
-
Citizen participation in transportation planning: hero and villain; the Boston inner belt and the Red Line extension.
Shoe Manufacturing Company, the Allied Appliance Company, Cosmo Book Distributors, Dyna - tech Corporation, Myerson Tooth Corporation and .... May " Close or Move". .... follows the Brookline-Elm streets east route that "these companies will close their doors , or move out…
Indicates content that may require registration and/or purchase.