-
Supplier: Beckhoff Automation LLC
Description: multi-axis systems the overall braking capacity of all braking resistors is available. The AX5021 brake module enables external braking resistors with a continuous output up to 6 kW to be connected, making extreme applications possible. The AX5021 brake module consists of
-
Supplier: Littelfuse, Inc.
Description: Ideal for use as a lift or tarp motor relay, the 14 V Max 50 A Motor Reversing Relay Module with 12 V DC Coil (24452) can also be used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers, and other reversing applications.The motor reversing relay module
-
Supplier: Richardson RFPD
Description: Servo Braking Modules. The M3500DB and M3500DB4 Dynamic Safety Brake modules are compatible with any Servo system and are designed for use in conjunction with regenerative braking for E-Stop applications. These modules enhance system performance and safety by
-
-
Supplier: Beckhoff Automation LLC
Description: The MS8491-0000-1112 system module is used to dissipate drive technology overvoltages and to stabilize the 24 V DC voltage. In addition to the internally installed capacitors, an external braking resistor can be connected via the M12 connector.
-
Supplier: Beckhoff Automation LLC
Description: The MS8491-0000-1122 system module is used to dissipate drive technology overvoltages and to stabilize the 48 V DC voltage. In addition to the internally installed capacitors, an external braking resistor can be connected via the M12 connector.
-
Supplier: Richardson RFPD
Description: Standard Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Dynamic Braking Transistor and Dynamic Braking Resistor Modules are used with AC drives to dissipate regenerated energy and eliminate overvoltage faults. These modules permit controlled
- Features: Dynamic Braking Resistor
-
Supplier: Beckhoff Automation LLC
Description: 6 kW to be connected, making extreme applications possible. The AX5021 brake module consists of an internal braking resistor with a continuous power of 250 W, forced cooling and a brake chopper. An AX2090-BW5x external braking resistor with a continuous power of up to 6 kW can
-
Supplier: Ohmite Manufacturing Co.
Description: rated and is suitable for indoor and outdoor applications. Standard enclosures are manufactured from galvanized steel, stainless steel 304 available upon request. The SGM series of resistor grids can be used in different applications such as dynamic braking, brake choppers or crowbars.
- Resistance Range: 31 to 424 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 1,100 ±ppm/°C
- Power Rating: 3,000 to 15,999.999999999985 watts
-
Supplier: Richardson RFPD
Description: Standard Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Dynamic Braking Transistor and Dynamic Braking Resistor Modules are used with AC drives to dissipate regenerated energy and eliminate overvoltage faults. These modules permit controlled
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 35A, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT, V SERIES. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
-
Supplier: Radwell International
Description: IGBT MODULE, S SERIES, 1200V / 15A, PC BOARD MOUNT, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: This study presents the utilization of the hardware-in-the-loop (HIL) approach for regenerative braking (regen) control enhancement efforts for the power split hybrid vehicle architecture. The HIL stand used in this study includes a production brake control module along with the
-
Supplier: Richardson RFPD
Description: The Bonitron M3345CBM is designed to offer system integrators a low cost solution for providing either line regeneration or dynamic braking for multiple drives.
- Features: Switching Regulator
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DYNAMIC BRAKING RESISTOR, TRAVERSE MOTION, INTERNAL BRAKING MODULE, 2 HP, 3.6 AMPS, 460 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: IGBT MODULE, 1200V, 35A, PIM, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
-
Supplier: Littelfuse, Inc.
Description: switch. Dynamic braking stops the motor when the switch returns to Off. Low-profile module saves space. Studs are securely anchored in epoxy. Dynamic braking. Carries a heavy load current. Intermittent or continuous operation. High performance silver tin oxide contacts assure
-
Supplier: SAE International
Description: to parameterize, calibrate and validate the SIM tool, which was then used to estimate US-level safety benefits. The SIM tool itself includes modules for automated reconstruction of conflict and crash scenarios; definition and sampling of technology-relevant crash types; dynamic
-
Supplier: SAE International
Description: safety benefits. The SIM tool itself includes modules for automated reconstruction of conflict and crash scenarios; definition and sampling of technology-relevant crash types; dynamic simulation involving a human-vehicle-device-environmental model; and an overall safety effects
-
Supplier: SAE International
Description: It is well recognized that Heavy Vehicle Event Data Recorder (HVEDR) technology has been incorporated in the Electronic Control Modules (ECMs) on many on-highway commercial motor vehicles. The dynamic time-series data recorded by these HVEDRs typically include vehicle speed, engine
-
Supplier: Gefran
Description: internal fans according to the temperature of the drive heat sink. • Emergency return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) • Commissioning
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: Aerospace, Air Cooled, Audio / Video, Automotive, Axial Leads, Current Sensing Resistor, Digital Potentiometer, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Gull Wing Leads, Harmonic Filter Resistor, Heat Sink, High-Current
-
Supplier: Gefran
Description: return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) • Commissioning Wizard functionality Wizard menu for immediate system start-up
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: IntelLiDrives, Inc.
Description: for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving carriage and to provide dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the carriage against magnet track Integral
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: Dart Controls, Inc.
Description: Dart's top of the line DC speed control is reliable, versatile, and economical. Rated to 3 horsepower, it provides many standard features typically offered as options. The Dart 500 Series control combines advanced engineering design, quality component selection and rigorous quality control to
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 93.26824260255063 watts
- Continuous Output Current: 1.8 amps
-
Supplier: Gefran
Description: between CU and axis modules (max 4x2 axes) Programmed via PC using the GF_eXpress configurator MDPLC advanced development environment (according to IEC 61131-3) Options: CU module: version with encoder module (integrated) CU module: Version with Real Time Ethernet
- Rated Power: 2,699.9999999999973 to 119,999.99999999971 watts
- Supply Voltage (AC): 400 volts
- Operating Temperature: 0 to 40 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Nidec Control Techniques
Description: ideal choice for rapid retrofits with regenerative and non-regenerative modules available to suit your application.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 530 volts
- Rated Power: 95,499.99999999977 watts
- Supply Voltage (AC): 208 to 480 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction. Large clear aperture Brushless DC motors with brakes Rapid implementation of customer requests The high-load Hexapod has
- Number of Axes: 6 #
- Load Capacity: 120 to 1,000 kg
- X-axis Travel: -170 to 170 mm
- Y-axis Travel: -170 to 170 mm
-
Supplier: Delta Electronics (Americas)
Description: To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 17 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 100 to 3,000 watts
-
Supplier: ElectroCraft
Description: direction positioning for Brushless, PMDC Brush and Closed-Loop Steppers. Sine-wave commutation for brushless motors using either hall sensors or encoder feedback. Advanced Field Oriented Control (FOC) of Brushless and Closed-Loop Stepper motors provides high dynamic response resulting in a
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 48 volts
- Rated Power: 288 watts
- Continuous Output Current: 6 amps
-
Supplier: Galil
Description: The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for
- Number of Axes / Motors: 2
- Resolution (if Applicable): 32 bits
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 1 to 7 amps
-
Supplier: Instrumented Sensor Technology
Description: option) humidity, pressure, or resistance-bridge devices. The programmable unit tags all acceleration events with a time and date to provide a time history of the dynamic environment experienced during a recording session. The EDR-3C series instruments offer a time-tested reputation for
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: the dynamic environment experienced during a recording session. The EDR-6DOF portable acceleration data logger / recorder offers you a time-tested reputation for proven performance and reliability. The EDR-6DOF portable acceleration data logger / recorder is built upon the EDR-3C portable
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
In robotic systems, joint modules must balance torque, precision, and compact integration. Traditional multi-component designs often introduce transmission errors, increase system complexity, and reduce dynamic (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
horsepower. 5 digital inputs, 2 relay outputs, 2 analog inputs, and 1 analog output are standard, along with dynamic braking circuitry. These drives support advanced features normally only found on more expensive drives, such as PID control, 2-motor control, fire mode, momentary power loss restart, and can (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
parameters displayed Many maintenance friendly features for troubleshooting and field serviceability Provides a higher HP range Advanced communications capabilities and customizable logic Dynamic braking options are also of interest where a vertical load is (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
logic control (PLC) to automate the lifting and lowering functions based on preset parameters. Another significant advantage of a flux vector hoist drive is dynamic braking, which provides softer stops and can significantly extend the life of the motor brake. Choosing a Control (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
infrastructure, and power electronics work together to ensure reliable forklift operation and fleet uptime. Shifting from mechanical safety to energy system safety Traditional forklift safety has been primarily mechanical: braking systems, load handling, and operator (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
of a flux vector hoist drive is dynamic braking, which provides softer stops and can significantly extend the life of the motor brake. Choosing a Control Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation