Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PTR 200N Dynamometer for tensile force measurement and pressure force measurement up to 200 N (45 lbs) USB interface and evaluation software for data transmission / Many measuring adapters The PCE-PTR 200N dynamometer is a hand-held device up to 200 N / 45 lbs. The force measuring
- Type: Force / Weight
-
Supplier: Froude, Inc.
Description: Froude AC Test Technology Froude is continually developing new solutions. There's an AC dynamometer solution whether you are testing small electric motors, large diesel engines, or aerospace engines. Contact us below with your testing needs and allow us to solve your test challenges.
- Technology: AC
- Application: Aircraft / Aerospace, Automotive, Gas / Diesel Engines, Industrial, Turbines
-
Supplier: Power Test, Inc.
Description: For years, customers have relied on the Maxwell dynamometer. In 2005, Power Test purchased the assets of Maxwell Dynamometers. We are able to provide current owners of Maxwell heavy duty chassis and engine dynamometers with the latest in data acquisition and control systems. For
-
-
Supplier: Dillon Force Measurement
Description: It has proven its value in such diverse jobs as mounting cables for bridges, adjusting tension on guy wires, field testing chain, rope, wire anything requiring precision force or tension measurement. Features & Benefits The Dillon AP Mechanical Dynamometer exhibits limitless versatility as a
-
Supplier: Power Test, Inc.
Description: Power Test is proud to offer our Fully Contained Transportable (FCT) engine dynamometer system. Just add fuel and water and begin testing. The FCT dynamometer system comes ready to use in its own shipping container that doubles as the testing facilities. This allows the customer to
-
Supplier: Froude, Inc.
Description: dynamometers are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. High speed machines have oil mist lubricated bearings. The dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel rotor and stators.
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: Power Test, Inc.
Description: Based on Power Test's popular FCT engine dynamometer system, the Fully Contained Transportable Trans Dyno (FCT-TD) transmission test system comes ready to use in its own shipping container that doubles as the testing facilities. This allows the customer to benefit from the testing
-
Supplier: HORIBA Instruments, Inc.
Description: latest generation of VULCAN dynamometers. While creating this new range of chassis dynamometers, the HORIBA team re-examined fundamental design elements that are crucial to the performance demanded by our users. The digital force and speed measurement designs are characterized by their
- Maximum Power Absorption: 603.099173206269 HP
- Maximum Linear Speed (Chassis Style): 124.24600072003066 to 161.5198009360401 miles/hr
- Application: Automotive, Industrial
- Mounting: Chassis
-
Supplier: Meridian Scale
Description: Summary: 1-Inch LCD Display. 200% Safe Overload and 500% Ultimate Safety Factor. Powered by (2) C-Batteries. 320 Hour Battery Run Time. Zero and Peak Hold Functions. Carrying Case is Optional.
-
Supplier: Power Test, Inc.
Description: Our patented CF21M chassis dynamometer can perform a variety of tests on a single machine, saving thousands of dollars over the cost of multiple units previously required to perform the very same tests! Perform more tests using less floor space and in less time than ever before. Featuring
-
Supplier: Froude, Inc.
Description: Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and electric prime
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: Taylor Dynamometer, Inc.
Description: The M2 waterbake engine dynamometer is designed to handle the most difficult of operating conditions and is capable of unlimited continuous use. This heavy duty yet small engine dynamometer has a capacity of 50 HP (37 kw) and a maximum of 6000 RPM.
-
Supplier: The Kahn Companies
Description: Developed for performance testing of automotive diesel and gasoline engines, the Kahn Series 301 hydraulic dynamometer product line includes four models with capacities up to 1350 hp (1000 kW) and rotational speeds up to 7500 rpm. DESIGN BENEFITS Designed and built to meet the most demanding
- Maximum Power Absorption: 450 HP
- Torque Capacity: 7,200 In-lbs
- Maximum Rotary Speed: 7,500 rpm
- Mounting: Adjustable / Trunnion Mount, Portable
-
Supplier: The Kahn Companies
Description: For testing gas and steam turbines, spring loaded high speed ball bearings
- Maximum Power Absorption: 6,400 HP
- Torque Capacity: 72,000 In-lbs
- Maximum Rotary Speed: 15,000 rpm
- Mounting: Adjustable / Trunnion Mount
-
Supplier: HORIBA Instruments, Inc.
Description: torque of these is slightly lower than that of the dynamometers with one direction of rotation. In the type designation, the number of directions of rotation is represented by the figure behind the size of the dynamometer. That means that DT700-1 is a dynamometer for one
- Maximum Power Absorption: 6,030.99173206269 HP
- Torque Capacity: 23,008.8495575221 to 442,477.876106195 In-lbs
- Maximum Rotary Speed: 2,700 to 7,500 rpm
- Application: Aircraft / Aerospace, Automotive, Industrial
-
Supplier: Russells Technical Products
Description: Russells dynamometer chambers have been proven to be one of the most effectively and economically designed environmental chambers in the testing industry. These chambers are equipped for simulation testing for a wide variety of environmental conditions including: temperature and/or humidity
- Temperature Control: Cooling, Heating
- Type: Environmental Stability
- Parameters: Humidity, Temperature
- Configuration: Laboratory / Room
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to simultaneously measure both torsion and thrust loads and are typically used in test systems to characterize elastomeric materials and components. These sensors are also installed in dynamometers and road load simulators. They are used to characterize quality and
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: Froude, Inc.
Description: The Air Gap (AG) range of Froude Eddy Current Dynamometers has been designed to be compact, robust and to allow easy maintenance. The narrow yet durable design, small footprint, and the exclusive material and construction technique ensures many years of service. These units are
- Maximum Power Absorption: 40.2066115470846 to 1,005.16528867711 HP
- Torque Capacity: 840.70796460177 to 39,823.0088495575 In-lbs
- Maximum Rotary Speed: 5,500 to 12,000 rpm
- Application: Automotive, Gas / Diesel Engines, Gearboxes, Industrial
-
Supplier: Sensor Developments, Inc.
Description: Model 90085 is designed to measure machine tool output. This model acquires the necessary torque and speed data needed to calculate the horsepower of the machine tool under test conditions. It is a portable, self-contained data acquisition and monitoring system consisting of three major components:
- Torque Capacity: 500 to 10,000 In-lbs
- Features: Other
-
Supplier: Sensor Developments, Inc.
Description: The Model 90407 Conveyor Test Stand by Sensor Developments Inc. is a device used for testing operational parameters of a conveyor motor/roller. The system operates the conveyor motor/roller and performs loading operations, while recording all of the important motor/roller parameters for later
- Torque Capacity: 138 In-lbs
- Maximum Rotary Speed: 4,000 rpm
-
Supplier: Accuris
Description: Chassis Dynamometer Testing
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Built-in multi-stage amplification chip, independent power supply for sensor. Multiple sensitivity input, and switchable. High speed, high transmission speed, and high dynamic response frequency. Good long-term stability, good anti-interference performance. Multipoint calibration function. Auto/
- Interface: Computer
- Technology: Hysteresis
- Features: Other
-
Supplier: HORIBA Instruments, Inc.
Description: stands. Their high speeds for automobile engine testing and their optimized cooling chamber, are convincing arguments that speak for themselves. All WT type dynamometers are suitable for operation in both directions of rotation. Multi-Purpose and Flexible in Design Standard WT series
- Maximum Power Absorption: 629.903580904325 HP
- Torque Capacity: 26,548.6725663717 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Industrial
-
Supplier: Taylor Dynamometer, Inc.
Description: Perform Your Engine Tests Indoors or Outdoors with the TD-3102 Portable Dynamometer Use Taylor Dynamometer's TD-3102 portable dynamometer to quickly measure engine power. You can perform tests indoors or out. Simply mount the dynamometer directly on the engine. You don't
-
Supplier: Sensor Developments, Inc.
Description: designed for applications such as dynamometers and test stands where a high performance, high noise immunity, non-contact torque measurement is required. The rotating electronics of sensor are powered inductively. The rectified, regulated voltage is then sent to a strain gage bridge which
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Kistler Group
Description: Very robust dynamometer with the largest force range of all the dynamometers and high stiffness, 360 x 300 mm. Particularly suitable for heavy machining. Easy mounting with lateral flanges.
- Operating Temperature: -20 to 70 C
- Form Factor: Stand Alone / Bench
- Online Test Parameters: Torque
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The Chatillon® DMG Series Dynamometer lets you objectively measure manual muscle strength and functional task requirements for almost any application. Offers full portability and ease of use for a fraction of the cost of expensive computer controlled systems. Available in 200 lbf and 500 lbf
-
Supplier: Accuris
Description: Dynamometer durability
-
Supplier: HydraCheck Inc.
Description: The all digital PFM8 Series combines a compact, lightweight hydraulic tester and a dynamometer in one unit. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine pump combinations. These testers make all flow, temperature, pressure and
-
Supplier: Weiss Technik North America, Inc.
Description: through blowers with solid steel jack shafts Water-cooled cascade refrigeration system Nichrome wire heating elements with failsafe fusible link Solid state heat switching Compatible with four post simulators or dynamometer Solar simulation packages optional Complete customized operator
- Temperature Control: Cooling, Heating
- Configuration: Walk-In
-
Supplier: Kistler Group
Description: Universal dynamometer with high natural frequency, 150 x 107 mm. Setup of dynamometer enables accurate measurement of highly dynamic forces and guarantees minimal influences of thermal effects.
- Operating Temperature: 0 to 70 C
- Form Factor: Stand Alone / Bench
- Online Test Parameters: Torque
-
Supplier: HORIBA Instruments, Inc.
Description: SPARC Brake is a digital controller optimized for Inertia Brake Dynamometers. As a member of the SPARC family of universal controllers, SPARC Brake is using a modular design to enable more flexible configurations to fulfill any specific test environment. SPARC Brake uses sophisticated control
- Form Factor: Stand-Alone
-
Supplier: Accuris
Description: Dynamometer Brake Squeal Evaluation
-
Supplier: Accuris
Description: Dynamometer Road Noise Evaluation Procedure
-
Supplier: SAE International
Description: This SAE Recommended Practice defines an Inertia Dynamometer Test procedure that assesses the effectiveness behavior of a friction material with regard to pressure, temperature and speed for motor vehicles fitted with hydraulic brake actuation.
Find Suppliers by Category Top
Featured Products Top
-
The Tension Dynamometer with an external pressure load cell is designed for measuring compressive forces at measuring locations that are difficult to access. The Tension Dynamometer or rather the pressure load cell has several threaded holes at the bottom that allow it to be mounted securely (read more)
Browse Dynamometers Datasheets for PCE Instruments / PCE Americas Inc. -
measure wheel torque and speed during driving, braking and coastdown. Standard models are available for front wheel, rear wheel, and all wheel drive vehicles. Applications include characterization of road load driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. Designed to control traditional and emerging motor technologies through 600 HP, the GA800 handles applications ranging from simple fans and pumps to high-performance test dynamometers (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Testing Equipment: Dynamometers and test stands requiring accurate torque measurement Selection Considerations: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
, and fault conditions without the need for dynamometer tests or physical trials in vehicles. This capability speeds up the testing process and provides valuable insights into performance within simulated real-world scenarios. In addition to faster testing, cost savings is another major (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
reeling systems. In test and measurement applications, such as on dynamometers or environmental test chambers with rotating samples, the slip ring allows for the transmission of power to the device under test and the retrieval of sensor data without interrupting the test. The guaranteed signal integrity (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Vehicle Emissions Dynamometer Calibration Properly Monitored
CAS DataLoggers is here to show you how the Influx Rebel LT Data Logger properly monitors a vehicles emissions dynamometer calibration procedure of a manufacturer's equipment plant.
-
Stretching a Standard Dynamometer to Reach a 45% Increase in Power Absorption
Froude's F84 hydraulic dyno is the largest standard offering with a power rating of 12MW. Froude was challenged to develop a solution to stretch the standard dynamometer to reach 17.5 MW.
-
How to Choose a Dyno
Dynamometers are available in many types and sizes to fit a very wide variety of uses. To know which dynamometer is best, certain criteria must first be determined. Your Go Power Systems Sales Engineers will help you determine which dynamometer will best fit your specific testing requirements.
-
Torque Sensor Application - Low Capacity
The typical application of these products include measurements dynamometers, tool dulling indicator, motor quality control or conversion of rotary to reaction torque.
-
What are Force Gauges?
Jonard Force Gauges (also referred to as Dynamometer or Tension Gauges) are all ergonomically designed industry standards for measuring force.
-
Measuring Torsional Crank Shaft Jitter
Using Prosig's P8000 series data acquisition system with DATS signal analysis software, torsional analysis (crank jitter) was performed on an automotive engine attached to an engine dynamometer. The significance of this is that only one tachometer channel was required to identify crank jitter.
-
Can Lifeboat Engines Be Tested Without Launching?
A leading developer of lifeboats needed a reliable and repeatable dynamometer solution for testing lifeboat engines in situ. Traditional methods of launching a boat and testing in the water were logistically impractical and expensive. The system had to be non-invasive, portable, and adaptable
-
Trim and Draw with Variable Speed Drives
Typically, most variable speed applications simply require that the speed of the motor driving the load be controlled to some degree against a known reference. Examples are abundant when applied to pumps, conveyors, dynamometers, mixers, and many more. In some applications however, controlling
-
Outer PI Loop Considerations
Typically, most variable speed applications are just that, and require that the speed of the motor driving the load be controlled to some degree against a known reference. Examples are abundant when applied to pumps, conveyors, dynamometers, mixers, and many more. However, in some applications
-
Small Motor Efficiency Measurements Using the Teledyne LeCroy Motor Drive Analyzer
LeCroy Motor Drive Analyzer measures drive and motor efficiency at a bench without an expensive and/or scarce dynamometer.
-
The Mechanical Hybrid Vehicle, an investigation of a vehicular regenerative energy capture system
on the system presented in [1] and [2], although the vehicle itself is replaced by a dynamometer that mimics the behaviour of a vehicle. In this way, the scale physical model becomes a fixed installation suitable for placing in a laboratory.
-
How to Select Your Positorq Brake
The Positorq brake can be used for three major types of applications: To supply constant tension for unwind applications in industries such as paper, foil, steel, coating, plating, etc. As an energy absorber (Dynamometer) to create a known controlled load on a system, usually for testing purposes
-
Torque Sensor Application - Precision & Maintenance
The typical application of these products include measurements dynamometers, tool dulling indicator, motor quality control or conversion of rotary to reaction torque. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load
-
Diesel Engine Manufacturing
distributor. This testing is normally done on engine dynamometers or test stands that measure a number of operating parameters to determine overall engine performance including "net fuel consumption".
More Information Top
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 86] Control of Emissions from New and in...
Dynamometer .
-
Federal Register > Monday, April 28, 2014 > [79 FR 23414] Control of Air Pollution From Motor Vehicles: Tier 3 Motor Vehicle Emission and Fuel Standards
… the emission rates of nitrous oxide from light-duty vehicles using different chassis dynamometer test cycles, Atmospheric …
Indicates content that may require registration and/or purchase.