-
Supplier: ESAB Welding and Cutting Products
Description: Features Atom Arc 7018-1 is an all-position, low hydrogen electrode that provides exceptional impact toughness at low service temperatures. Atom Arc 7018-1 provides smooth metal transfer, minimal spatter, and easy slag removal. Atom Arc 7018-1 is used to join a wide
- Tensile Strength (UTS): 81,945.81423681631 psi
- Yield Strength: 68,892.49869466858 psi
- Elongation: 33 %
- Approvals / Conformance: ABS, ASME, CWB
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Improved coating integrity Extreme bendability 60% less moisture pickup vs. competition Reduction of arc starting porosity Clear puddle and a smooth arc Meets Chemical Composition Recommendations of API 751 Available to meet Buy America. Choose a Buy America MTS product from the list
- Diameter / Thickness: 0.09375 to 0.25 inch
- Tensile Strength (UTS): 76,869.5248593144 to 87,747.2878111042 psi
- Yield Strength: 58,739.9199396648 to 74,693.9722689565 psi
- Elongation: 22 to 36 %
-
Supplier: Princess Auto Limited
Description: Lincoln® 7018AC E7018 Welding Electrodes
- Diameter / Thickness: 0.09375 inch
- Approvals / Conformance: AWS, CWB
-
-
Supplier: Princess Auto Limited
Description: Jetweld® Lh-70 E7018 Welding Electrodes
- Diameter / Thickness: 0.15625 inch
- Approvals / Conformance: AWS, CWB
-
Supplier: Princess Auto Limited
Description: Jetweld® LH-70 E7018 Welding Electrodes
- Diameter / Thickness: 0.125 inch
- Approvals / Conformance: AWS, CWB
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.5 Class E7018-A1 (Weld deposit also meets the requirements of AWS A5.5 Class E7015-A1 and E7016-A1) Description USA 7018-A1 is an iron powder, low hydrogen electrode designed for welding low alloy, high tensile steel of 65,000 psi minimum yield strength and
-
Supplier: Accuris
Description: ELECTRODE, CALCIUM
-
Supplier: Accuris
Description: ELECTRODES, GRAPHITE, SPECTROMETRIC GRADE
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR DESIGNATION OF SHAPES AND SIZES OF GRAPHITE ELECTRODES (E1-1982)
-
Supplier: Accuris
Description: ELECTRODE, PH, COMBINATION SEALED
-
Supplier: Princess Auto Limited
Description: Fleetweld® 47 E7014 Welding Electrodes
- Diameter / Thickness: 0.09375 inch
- Approvals / Conformance: AWS, CWB
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy 317L-16 electrodes are recommended for welding type 317 and 317L with a maximum 0.04% carbon in the weld deposit. The higher molybdenum content of these electrodes as compared to Arcaloy type 316L further reduces the susceptibility of pitting corrosion. Industries
- Tensile Strength (UTS): 85,571.73522074622 psi
- Yield Strength: 65,266.57771073865 psi
- Elongation: 39 %
- Approvals / Conformance: ASME, AWS, MIL-SPEC
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Low Hydrogen Electrodes Description High Impact values at low temperature, low moisture absorption, and very low diffusible hydrogen levels are characteristic with this electrode. Applications Single and multiple pass, DCEP, AC, All Position Industries Alloy and
- Diameter / Thickness: 0.125 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Low Hydrogen Alloy
-
Description: ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode,
- Operating Temperature: 176 F
- Junction Type: Double Junction, Single Junction
- Body Material: Glass
- Specific Electrode Type: Measures ORP
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Meter 21E electrode w/3.25" insulated pins Additional contact pins Instructions Carrying case The easy to use moisture meter designed with the technician in mind. We know that building inspections are often in dark, difficult to reach spaces. TechCheck offers
-
Supplier: Hobart Brothers, an ITW Company
Description: AWS E7018 H4R/E7018-1 H4R
- Diameter / Thickness: 0.125 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: ROHM Semiconductor USA, LLC
Description: By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ROHM Semiconductor GmbH
Description: [Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. By employing the bottom electrode structure, ROHM's chip tantalum capacitors
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: InspectorTools
Description: *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins Carrying case Extra contact pins for meter Instructions EIFS Package Upgrade Additionally Includes: 21E electrode with 3.25" insulated
-
Supplier: ASTM International
Description: 1.1 This practice was developed for electric-arc furnace graphite electrodes, and covers a procedure and equipment for obtaining core samples from electrodes in a manner that does not destroy the electrode nor prevent its subsequent use as originally intended.
-
Supplier: InspectorTools
Description: Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service 21E Electrode Specifications: Two pins (insulated) 3 1/4" penetration Use on EIFS, insulation and roofs
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM conductive polymer capacitors (TCSO Series) feature a new bottom electrode configuration for greater compactness, lower profile, and larger capacitance. Conductive polymer introduced at the cathode results in lower ESR, contributing to improved safety.
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
-
Supplier: METZ CONNECT USA Inc.
Description: Features: One-pole submersible electrode made of stainless steel in plastic housing. To monitor filling levels of conductive liquids. To be connected to the level sensor ENW-E12 P/N 110308xx. Contents of the packaging: 1 submersible electrode, 1 sleeve, 1 strain
-
Supplier: ROHM Semiconductor GmbH
Description: electrode configuration results in the largest capacitance. The compact and low profile, high capacitance structure contributes to smaller and thinner sets with greater functionality. Conductive polymer has a self-healing function that prevents failure, resulting in safe, high reliability
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
-
Supplier: SAE International
Description: This specification covers a low-alloy steel in the form of covered welding electrodes.
-
Supplier: Metrohm USA, Inc.
Description: Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Polymer (K) Diaphragm - Ceramic pin Reference electrolyte type -
- pH Range: 2.5 to 11 ph
- Operating Temperature: 32 to 104 F
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of covered welding electrodes.
-
Supplier: InspectorTools
Description: Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins 26-ES hammer electrode Extra pins for the hammer Carrying case Extra contact pins for meter Instructions Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials
-
Supplier: Mettler-Toledo Technologies GmbH
Description: system accuracy easily meets pharmaceutical water requirements Short description Digital sensor measures from ultrapure to brackish water. Accuracy 0.01 cm-1 sensor: ± 1%0.1 cm-1 sensors: ± 1% for 0.02-5,000 µS/cm; ±3% for 5,000 - 50,000 µS/cm Temperature sensor Pt
- Conductivity Range: 0.02 to 50,000 MicroSiemens/cm
- Electrode Accuracy: 1 to 3 (+/- % FS)
- Cell Constant (k): 0.01, 0.1
- Features: Built-in Temperature Sensor
-
Supplier: Metrohm USA, Inc.
Description: (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Polymer (NO3) Diaphragm - Ceramic pin Reference electrolyte type - c(KCl) = 3 mol/L Reference system - Ag/AgCl/3M KCl Membrane material -
- pH Range: 2.5 to 11 ph
- Operating Temperature: 32 to 104 F
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the modulus of rupture in bending of specimens cut from graphite electrodes using a simple square cross section beam in four-point loading at room temperature. 1.2 The values stated in SI units are to be regarded as standard.
-
Supplier: Delmhorst Instrument Co.
Description: No Description Provided
- Moisture Content Range: 6 to 40 %
- Features: Battery Powered
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: CITEL SURGE PROTECTION
Description: 2-Electrode Miniature Gas Discharge Tube Surge Arrester - 4.4mm - BA4 5 mm - BA Square Electrodes Available (Suffix SQ & SQ4) 90 V to 600 V Compliances UL497B - QVGQ2.E184939 VDE Reg. Nbr 4008209 UIT-K12 RoHS 2002/95/EC Directive
- Capacitance Range: 0.3 pF
- DC Spark-over Voltage: 720 volts
- Holdover Voltage: 80 volts
- Impulse Spark Over Voltage: 1,200 volts
-
Supplier: Delmhorst Instrument Co.
Description: No Description Provided
- Moisture Content Range: 6 to 60 %
- Features: Battery Powered, Datalogger, Other
- Display: Digital Readouts
- Form Factor: Meter / Indicator
Find Suppliers by Category Top
Featured Products Top
-
High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
, electrical, and electronic design expertise to develop bespoke solutions for each unique application, all while striving to keep costs minimal. Our dedication to innovation and environmental responsibility is exemplified in our High Voltage Immersed Electrode Boilers, which (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
resistance1) Excellent long-term stability Integrated RTD for temperature compensation Four-electrode measurement2) Customer-specific sensor available upon request The IST AG LFS1107 conductivity sensor is available with (read more)
Browse Conductivity Electrodes Datasheets for Innovative Sensor Technology IST USA Division -
) acceptance for use as a medical device for testing dialysate. Call today to see why the D-6 is a reliable, cost effective, high performance solution for your clinic's testing requirements: 1-760-438-2021 To explore specifications, please visit our website. (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of one phase, through neutral, to an electrode of another phase using the water (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
-20,000 μS/ppm • 0-14 pH • Long Life Internal Electrodes • Full 4 Digit Display • Auto Temperature Compensation to 25°C/77°F • User Friendly Please note: TechPro™ AR1 and ARH1 models have been redesigned and (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
cylindrical electrode design reduces processing costs • Patented size ratio (r/r0=1.12-1.13) to maintain field accuracy • High-precision centerless (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
sealant material selected. Frequently lower the overall cost of ownership by reducing installation time, downtime, and the cost of replacement parts, compared with other sealing techniques. Can carry multiple elements (e.g., probes, wires, electrodes) in a single fitting assembly (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
KOA Speer’s RK73B-RT, RK73H-RT and RK73Z-RT general purpose anti-sulfur resistors provide excellent high heat and weather/environmental resistance due to their high sulfuration-proof inner top electrode material and metal glaze thick film. RK73-RT series resistors offer tolerances from ±0.5% to ±5%, resistances 1? to 100M?, power ratings .03W to 2W, and sizes 01005 to 2512. (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc.
More Information Top
-
Reducing Diffusible Hydrogen Contents of Shielded Metal Arc Welds Through Addition of Flux-Oxidizing Ingredients
The welding parameters were maintained at 185 A (15 A less than the maximum recommended by the manufacturer for the reference E7018 - 1 electrode ) and 23 V.
-
Pressure refief valve piping failures and fire: Ammonia synthesis loop
These areas were repaired using an approved welding procedure (SMAW E7018 - 1 electrodes ).
-
The Influence of Current Supply Type and Arc Length on C-Mn, C-Mn-Ni, and C-Mn-Ti-B Shielded Metal Arc Deposit Nitrogen and Oxygen Contents
FIG. 6--The influence of arc voltage and of current type and polarity on deposit oxygen and nitrogen contents for two-pass deposits (C-Mn- Ti-B A WS E7018 - 1 electrode coded U): (a) DC reverse polarity, (b) AC, and (c …
-
CR4 - Thread: Considerations for Temper Bead Welding
Is there anything wrong in using E7018 - 1 Electrodes instead of E7018-1 H4R.
-
http://waset.org/publications/4472/experimental-estimation-of-mixed-mode-fracture-properties-of-steel-weld
For SFA5.1 E7018 - 1 electrode , E=206 GPa, v=0.3, σy= 536 MPa and σy=585 MPa.
-
Thyssen TG 50 B PROPRIETARY
Thyssen TG50 B is a basic flux cored wire and according to covered electrode E7018 - 1 the weld metal provides good properties in means of cracking, elongation and toughness.
-
W07118 UNS
Mild steel arc welding electrode ( E7018 - 1 .
-
http://repository.up.ac.za/bitstream/handle/2263/24672/00dissertation.pdf?sequence=1
The flux formulations evaluated during the course of this investigation were designed on the basis of the hydrogen reduction models described in the previous chapter, using the standard flux formulation of a basic-type E7018 - 1 SMAW electrode as reference.
-
POCKET WELDING GUIDE
AWS E7018 H4R, E7018 - 1 H4R Boilermaker electrodes were specifically designed to be used in the repair of water wall tubes in power generation facilities.
Indicates content that may require registration and/or purchase.