Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A liquid applied moisture cure vapor retarder coating especially formulated for use with FOAMGLAS® insulation. PITTCOTE® 300E coating can be used as a protective/vapor retarder coating over FOAMGLAS® insulation under metal jacket or other UV resistant finish or as vapor retarder
- Coverage: 100 to 1,375 ft²
- Wet / Applied Thickness: 1.7 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: -40 to 200 F
-
Supplier: Uni-Trend US
Description: UT343E Coating Thickness Gauge - Professional Grade
- Attribute Measurement Capability: Thickness Gage
-
Description: General Polymers 3525E STATIC CONTROL EPOXY COATING is a high solids, two component epoxy coating used for static dissipative and conductive flooring systems. 3525E STATIC CONTROL EPOXY COATING is designed as a static dissipative coating over an insulative surface and as
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Other, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat
- Substrate: Concrete / Masonry
- Industry: Electronics
-
-
Supplier: Qioptiq
Description: Front surface mirror gold coating for the IR spectral range up to 25 µm with improved environmental characteristics Constant high reflection within a broad spectral and angle-of-incidence range without absorption bands Average reflection > 98 % in the range of 0° ≤ AOI ≤ 60°, unpolarized
- Features: Coating, Other
- Substrate: Glass
- Chemistry: Metal / Metal Filled
-
Description: General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating, slurry or troweled system. 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL is formulated to meet the
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive
- Type: Clear Coat / Top Coat, Enamel Paint
- Substrate: Concrete / Masonry
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG 6041 E&C, Thermoset Resin, Rapid Drying, Flexible, Conductive coating LOCTITE® EDAG 6041 E&C is designed to dry rapidly to form a flexible, conductive coating. Conductive Cure hot air drying and heat cure Dry rapidly to form a flexible conductive
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Qioptiq
Description: Standard aluminium reflective coating for mirrors for the UV spectral range High reflection within a broad spectral and angle-of-incidence range Guaranteed reflection > 85 % in the range of 230 nm ≤ λ ≤ 400 nm, > 88 % at λ0 = 300 nm for AOI = 45°, unpolarized Damage threshold H∞ > 200 mJ/cm2
- Substrate: Aluminum, Glass
- Features: Coating, Other
- Chemistry: Metal / Metal Filled
-
Supplier: AMPP Resources
Description: library. The book begins with a review of coating fundamentals, including the evolution of coating technology and the principles for coating formulation. Guidelines for coating design, selection, and application are presented. The structure of a coating system and
-
Supplier: Accuris
Description: Metallic Coatings
-
Supplier: Dymax
Description: high-density printed circuit boards are a concern. The coating flows underneath components into shadow areas and cures over time with ambient moisture. The product fluoresces vivid blue when exposed to UV light (365 nm) for easy inspection of coating coverage. 9481-E also
- Viscosity: 115 cP
- Features: Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG 437 E&C, Thermoplastic, EMC shielding, Conductive coating LOCTITE® EDAG 437 E&C EMC shielding coating is designed to provide electromagnetic compatibility (EMC) in electronic equipment housing. It is an extremely conductive copper coating that provides
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Dymax
Description: coating coverage. 9481-E also features a low viscosity for easy dispensing. This product is optimized for coating thicknesses between 25 mic [0.001 in] and 127 mic [0.005 in] and excels in coating applications where chemical and abrasion resistance is critical. Dymax
- Coeff. of Thermal Expansion (CTE): 35,555,555.55555555 to 82,777,777.77777778 µin/in-F
- Elongation: 4 %
- Tensile Strength (Break): 6,700 psi
- Viscosity: 115 cP
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A highly flexible, acrylic latex coating used with FOAMGLAS® insulation where a superior weather barrier coating is required. It is available in colors and may be applied by glove, trowel, brush or spray. U.S. Stock Item. Available in standard 5 gallon pails. E.U. Stock Item.
- Operating / Use Temperature: -30 to 220 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Other
-
Supplier: Accuris
Description: Coating of Fasteners Aluminum Filled, Ceramic Bonded Coating
-
Supplier: RS Components, Ltd.
Description: 419E Premium acrylic conformal coating
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Features: Other, Specialty / Other
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you
- Coating Capabilities: Abrasives / Superabrasives, Adhesive / PSA, Black Oxide, Ceramic Coating, Coil / Roll Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Rubber Coating, Thin Film Coating, Web Coating
- Functions & Features: Adhesive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Mold Release / Nonstick, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Maintenance / MRO, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Process Equipment, Security
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: CHEMEON Surface Technology, LLC
Description: The new CHEMEON eTCP™is the first trivalent conversion coating and anodic seal with distinct visual color that indicates aluminum and other light metal parts are coated and protected. One Look and You know your parts are protected. The patent pending CHEMEON eTCP chemistry provides one-step
- Substrate: Aluminum, Metal
- Type: Base Coat
- Features: Coating, Other
- Chemistry: Conversion Coating
-
Supplier: SAE International
Description: This specification covers the requirements for application to fasteners of a corrosion and heat resistant aluminum coating material having a thermosetting inorganic binder and the properties of the finished coating.
-
Supplier: Accuris
Description: Conversion Coating for Aluminum Alloys, Low Electrical Resistance Coating
-
Supplier: Dontech Incorporated
Description: the human eye; hence, coatings are tuned for the spectral region of 425 nm to 675 nm (i.e., the dominate portion of the visible daylight spectrum). Exact performance specifications are both wavelength and angle based. Typically these coatings are comprised of three or more thin
-
Supplier: Artifex Engineering
Description: example). Many low-light systems incorporate AR coated optics to allow for an efficient use of the light. We can provide many kinds of antireflective, high reflective and partially reflective coatings. - Single Layer MgF2 Antireflective Coatings - Multi Layer Antireflective
- Substrate: Glass
-
Supplier: Accuris
Description: EPOXY COATING KIT
-
Supplier: NACE International Training
Description: Today, the coatings industry is a highly technical field that requires skilled personnel to perform quality surface preparation and protective coatings application. The Industrial Coating Application eCourse is a comprehensive training program based on the NACE No. 13/SSPC-ACS-1
- Technology / Subject Expertise: Coatings / Surface Engineering, Corrosion, Fall Protection, Safety / Personal Protective Equipment (PPE), Standards
- Type: Course, Professional Development Hours (PDH)
- Delivery: Internet / Online, Self-Paced, eLearning (Video / CBT)
- Industry: Materials / Chemicals
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: SAE International
Description: This specification covers the requirements for black oxide coatings on parts.
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Vinyl
-
Supplier: AMPP Resources
Description: THIS IS A DOWNLOADABLE E-BOOK : Open this e-book with an e-book reader. This CorrCompilation provides various approaches to be used in protective coating failure analysis. Both general and industry-specific topics are discussed. The papers are written in clear technical
-
Supplier: Shanghai Optics
Description: wide variety of coatings from a single layer of anti-reflective coating to complex multilayer dielectric stacks. Types of dielectric coatings are BBAR, V-coatings, dual wavelength coatings, and sharp cut-on and cut-off filters. Examples of Optical Coatings
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Mirror
- Features: Canada Only, East Asia / Pacific Only, North America, Northeast US Only, Southwest US Only, United States Only
- Materials: Crystal, Glass, Metal
- Wavelength Range: IR, UV, Visible
-
Supplier: SAE International
Description: This specification covers the requirements for a low-electrical-resistance chemical conversion coating on aluminum and aluminum alloy parts.
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Features: Coating
- Location / Orientation: Floor
- Type: Sealer / Surface Sealant
-
Supplier: Andover Corporation
Description: Andover has a variety of optical coating thin film deposition technologies at its disposal, providing customers with solutions tailored to their specific applications. Technologies include: Magnetron Sputtering Ion-Assisted E-Beam deposition Resistance Evaporation Proprietary Solutions
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Protective
- Materials: Fiber, Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Northeast US Only, United States Only
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the
-
Supplier: AMPP Resources
Description: THIS IS A DOWNLOADABLE E-BOOK : Open this e-book with an e-book reader. This compilation is intended to be a guide for coating specifiers, paint applicators, ship yard and mobile platform owners, coating inspectors, maintenance engineers, and naval and commercial
-
Supplier: Everlube Products
Description: Everlube 6150 is a thermally cured, aluminum pigmented coating with a high molecular weight phenolic binder system. This coating is recommended for aerospace fasteners in interference fit applications reducing installation force while eliminating the electrochemical and stress
- Coverage: 507.00000000000006 ft²
- Wet / Applied Thickness: 0.0003 to 0.001 inch
- Cure / Dry Temperature: 300 to 375 F
- Operating / Use Temperature: -100 to 325 F
Find Suppliers by Category Top
Featured Products Top
-
Wire Enamels Wire enamels are special coatings applied to copper and aluminum wires to ensure electrical insulation of the magnet wires. ELANTAS develops and manufactures wire enamels based on different chemistries according to individual requirements. With our (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for ELANTAS North America LLC -
FORREST offers a variety of coatings for your equipment and facility needs. We also offer interior and exterior latex paint options and a wide selection of painting supplies and sundries. A representative is available to consult with you about other products to support your maintenance (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs. Forrest’s coatings provide (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Dow DOWSIL™ CC-8000 Series offers incredibly fast curing with UV and dual moisture cure conformal coatings. These silicone coatings span the range of low-to-high viscosities, providing robust protection for sensitive electronic components. This BTX solventless series enables an eco (read more)
Browse Conformal Coatings Datasheets for Ellsworth Adhesives -
equipment is working smoothly and reliable. The core of those units are printed circuit boards which need to be insulated and protected against environmental effect (e.g. humidity). Conformal Coatings are applied to the circuit boards to protect them and ensure reliable performance. Under (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Dymax 9483 is a dual-cure conformal coating that cures rapidly with UV/Visible light and continues curing through ambient moisture in shadow areas. With excellent corrosion, chemical, and heat resistance and no added solvents, it provides long-lasting protection for printed circuit boards used (read more)
Browse Conformal Coatings Datasheets for Dymax -
EP30HV Master Bond EP30HV is a lower viscosity, two component epoxy system for high performance bonding, sealing, coating and potting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. The optimum (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
between 1×10 -5 cc/sec He to 1×10 -8 cc/sec He. E-Beam / Crystal Sensor Feedthroughs We offer single pin high amperage designs so you can place a large amount of energy into your source material for your Thermal Evaporation process, or you can choose from a variety of multipins for (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
Multi-Convolution Seals. JE series E-Seals are intended for sealing hot combustion gas and aggressive acid or base liquids. The JH series require higher loads to compress than JE series seals. They generate higher sealing contact stresses allowing platings or coatings to fill surface imperfections, thereby creating a more effective seal. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
Conduct Research Top
-
Coatings for Custom Heat Exchangers and Cold Plates
Custom heat exchangers and cold plates are often coated for corrosion protection or for cosmetic purposes. Chemical conversion coating, anodization, e-coating, and painting are four coating options that will help to minimize corrosion and/or result in a more attractive component. One of the most
-
e-Vap 100 System
e-Vap 100 is a precision monolayer deposition source employed for evaporative coatings in UHV applications. Its unique design uses an electron beam power source for thermionic emission and pinpoint electrostatic focusing of an electron beam onto a 1-millimeter diameter wire. The wire being
-
e-Vap 3000 System
MDC's 3kW Electron Beam Source is a versatile and economical deposition tool used for thin film coating processes in high and ultrahigh vacuum environments. The e-Vap® 3000 system evaporates virtually all rare earth refractory and dielectric materials. It provides researchers a simple, relatively
-
Cart Chassis
Off road cart chassis requiring durable and flexibl. e coatings. Contact our technical department for more informati. on. 01296 483 266. sales@omnikote.co.uk. A
-
Masking Materials Selection Guide
However, mastering this process can be a challenge, particularly in ensuring that your masking solution behaves as required during wet painting, powder coating, e-coating, anodizing, plating, blasting and drying.
-
Modular Evaporation Individual Source
MDC modular e-Vap® sources are state-of-the-art electron-beam evaporation sources designed for the demanding and exacting world of vacuum coatings. This unprecedented selection of electron-beam evaporation sources provides vacuum coating solutions for most applications including medical
-
Antimicrobial Surfaces and Medical-Grade Materials
Antimicrobial coatings and medical grade plastics can help reduce healthcare-associated infections including COVID-19, MRSA, Staphylococcus, E. Coli, and more.
-
A Trip to Mars
In 2020, NASA is preparing to test a Supersonic Inflatable Aerodynamic Decelerator (SIAD) that may be capable of landing larger aircraft on Mars. The SIAD-E is inflated by a combination of gas generators and ram air inlets, allowing it to fully deploy in less than 2 seconds in conditions up to Mach
More Information Top
-
PROCEEDINGS OF THE GAS-COOLED REACTOR INFORMATION MEETING AT THE OAK RIDGE NATIONAL LABORATORY, APRIL 27--30, 1970, OAK RIDGE, TENNESSEE.
… which w i l l probably l e a d t o a p a r t i a l destruction of t h e f u e l p a r t i c l e coatings , i s t o …
-
Proceedings of the 1987 coatings for advanced heat engines workshop
EMD furnished coated engine components; AAR t e s t e d t h e coated components i n t h e t w e l v e - cylinder EMD engine; SwRI and Lawrence Berkeley Laboratory provided (under contract t o AAR …
-
PUBLIC SERVICE COMPANY OF COLORADO 330-MW(E) HIGH-TEMPERATURE GAS-COOLED REACTOR RESEARCH AND DEVELOPMENT PROGRAM. Quarterly Progress Report for the Period E...
… a b l i s h t h e e f f e c t of f a s t f l u x on f u e l p a r t i c l e coating s t r u …
-
Gas-Cooled Reactor Programs. High-Temperature Gas-Cooled Reactor Base-Technology Program. Annual progress report for period ending December 31, 1977
P a r t i c l e Coating i n Support of I r r a d i a t i o n . . . . . . . . . . . . . . . . . . . . .
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
ORGANIC TRMs FOR SOLVENT B O R N E COATINGS .
-
ZCP2013ITSCL
After grinding the crosssectional surfaces of the e coatings with #1500 waterproof abrasive papers, the surfac ces were polished by diamond paste and colloidal silica.
-
Gas-cooled reactor programs. High-temperature gas-cooled reactor base-technology program progress report for July 1, 1975--December 31, 1976
The amount of gas d i f f u s i n g through t h e coating i n t o t h e b u f f e r .
-
data.noun (finlayson-gwc2014.zip)
… clothes are hung to dry 03036210 91 n 03 clothespin 6 clothes_pin 4 clothes_peg d 001 @ 03304499 n 0000 | wood or plastic fastener; for holding clothes on a clothesline 03036357 63 n 03 clothes_tree e coat _tree 5 coat_stand b …
Indicates content that may require registration and/or purchase.