Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Banner Engineering Corp.
Description: The M-GAGE sensor uses a passive sensing technology to detect large ferrous objects. The sensor measures the change in the Earth's natural magnetic field (ambient magnetic field) caused by the introduction of a ferromagnetic object. The M-GAGE
- Bandwidth: 900,000 to 2,400,000 kHz
- Operating Temperature: -40 to 85 C
- Features: Desktop / Module, Magnetic Field Sensor
-
Description: proportional to the rate of turn at its magnetic path centre axis. It is analogue sensor. The sensor can guide vehicles with the help of small magnetic field installed along the magnetic guide path, in the floor. the AGV magnetic guide path is
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1. Description The Magnetic guiding sensor MGS-H08 developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magneic path is installed in the floor), and to keep the AGV heading direction continuously under
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
-
Supplier: Richardson RFPD
Description: KMT32B Magnetic Angle Sensor The KMT32B is a magnetic field sensor based on theanisotropic magneto resistance effect, i.e. it is sensing themagnetic field direction independently on the magnetic fieldstrength for applied field strengths H>25
- Sensor Technology: Hall Effect Position Sensor
-
Description: 1. Description The Magnetic guiding sensor MGS-H16C developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the floor), and to keep the AGV heading direction continuously
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1. Description The Magnetic guiding sensor MGS-H16R developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the floor), and to keep the AGV heading direction continuously
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Lake Shore Cryotronics, Inc.
Description: FP Series Hall probe features Wide field range—suited for everything from earth-field to the world’s strongest electromagnets 2Dex™ sensors with tiny active area of just 0.1 mm2 for more precise measurements Temperature and linearity (field) compensation are
- Number of Axes: 1
- Operating Temperature: 18.000000000000004 to 28.000000000000004 C
- Output: Analog Voltage
- Technology: Hall Effect
-
Supplier: MultiDimension Technology Co., Ltd.
Description: experimenting with MDT TMR sensors, sensor applications, and developing microcode and algorithms. Features:(1) High accuracy TMR magnetic field sensor or high field Hall sensor; (2) Low power operating directly from a USB port; (3) Resolution, speed,
- Number of Axes: 1
- Flux Density Measurement: -50,000,000 to 50,000,000 microgauss
- Device Type: Magnetometer
-
Supplier: Banner Engineering Corp.
Description: Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-based technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects Designed to minimize the effects of temperature change and
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic field meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable
- Magnetic Field Range: 0 to 30,000,000,000 microgauss
- Operating Temperature: 0 to 50 C
- Options & Features: Battery Powered
- Display Type: Digital
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to
- Maximum Magnetic Field: 350 to 2,620 Gauss
- Geometry: Block / Bar
- Features: Other
- Industrial Magnets: Rare-Earth Magnet
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to
- Maximum Magnetic Field: 350 to 2,620 Gauss
- Geometry: Block / Bar
- Features: Other
- Industrial Magnets: Rare-Earth Magnet
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to
- Maximum Magnetic Field: 25 to 1,110 Gauss
- Geometry: Block / Bar
- Features: Other
- Industrial Magnets: Rare-Earth Magnet
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to
- Maximum Magnetic Field: 70 to 2,500 Gauss
- Geometry: Block / Bar
- Features: Other
- Industrial Magnets: Rare-Earth Magnet
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic radiation meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable magnetic
- Number of Axes: 1
- Sensing Accuracy: 5 ±% Full Scale
- Resolution: 0.01 to 0.1 µG
- Output: Digital
-
Supplier: AlphaLab, Inc.
Description: An improvement on the flux gate magnetometer, the DC Milligauss Meter measures magnetic fields (technically "flux density") up to several times the strength of the Earth field. It has a resolution of 0.01 milligauss (1nanotesla) and a range of +/-2000 milligauss (200
- Number of Axes: 3
- Flux Density Measurement: -1,999,900,000.0000002 to 1,999,900,000.0000002 microgauss
- Resolution: 10 µG
- Device Type: Gaussmeter (Tesla Meter)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic radiation detector or gauss meter that detects both static (DC) permanent magnet (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: LORD MicroStrain Sensing Systems
Description: processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. The 3DM-GX3® -25 offers a range of fully calibrated inertial measurements including acceleration, angular rate, magnetic field, deltaTheta and
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: mechanisms can be overcome. Practical magnetic materials have an internal self-demagnetizing field, which creates unfavorable orientations in magnetic domains near geometric extremities. Shorter magnets have a greater self-demagnetizing field (hence more unfavorably
- Industrial Magnets: Magnetic Assembly
-
Supplier: LORD MicroStrain Sensing Systems
Description: Fully-calibrated inertial measurements include acceleration, angular rate, magnetic field, deltaTheta and deltaVelocity vectors, Euler angles (pitch, roll, and heading), rotation matrix and quaternion. Unprocessed GPS data quantities include LLH position, NED velocity, ECEF position
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: quadrant demagnetization curve. For critical applications, Alnico magnets may be calibrated to an established reference flux density value. A by-product of low coercivity is sensitivity to demagnetizing effects due to external magnetic fields, shock, and application temperatures. For
- Maximum Energy Product, BHmax: 1.3 to 10 MGOe
- Residual Induction, Br: 6.7 to 13.5 kilogauss
- Coercive Force, Hc: 560 to 2,000 Oersted
- Intrinsic Coercive Force, Hci: 500 to 2,170 Oersted
-
Supplier: ValueTronics International, Inc.
Description: The 714B/EN is a temperature calibrator from Fluke. Temperature calibrators simulate process sensors for testing temperature instrumentation. Specifically designed for the field, these lightweight compact tools are EMI tolerant, dust and splash resistant and offer an easy to use single
- Environmental Properties: Temperature, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: waveforms, IQ modulation signals, low-frequency vibration simulation, automotive sensors, AM/FM broadcast signals, PWM motor or fan control signals, pulse synchronized signals, pulse noise, audio circuit or devices such as speaker tests. The series is ideal for various fields,
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
equipped with a sensor that measures axially, meaning the magnetic field is recorded perpendicular to the sensor direction. The other is equipped with a transverse Hall sensor that records direct and alternating fields from 0 to 3500 mT. With an impressive resolution of 0.001 mT, both sensors provide extremely precise analysis. (read more)
Browse Dimensional Gages and Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
manual range selection, the device is particularly user-friendly. It measures with an accuracy of up to ±0.5% of the measured value (DC) and ±1% (AC at 50 Hz). The Magnetometer / Magnetic Field Detector is equipped with a sensor that measures transversely, i.e. the magnetic field is (read more)
Browse Magnetic Field Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
temperature, external fields or radiation. Losses over time by magnetic viscosity are also discussed. Finally, permanent losses caused by corrosion, hydrogen, high temperatures and radiation are considered. (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
rotating shaft, the new UBIREV sensors are designed to be installed beside the shaft. The moving magnetic field that activates the Wiegand sensor is created by a ring-shaped multipole magnet mounted on the shaft. This reduces development time by giving designers more flexibility when determining the (read more)
Browse Sensor Chips Datasheets for UBITO -
inductive technology sensors are magnetic field resistant, wear-free and robust. • Resolution up to 1 μm • Reproducibility up to 2 μm • 10 kHz update rate Special features (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
Fargo Controls offers magnetic proximity sensors that are actuated by the presence of a permanent magnet. Magnetic sensors are actuated by the presence of a permanent (read more)
Browse Magnetic Proximity Sensors Datasheets for Fargo Controls, Inc. -
closed, and the matched magnetic field aligns with the reed switch unit, the switches will close. When the guard is open, or the required magnetic-field array is not properly aligned with the reed switch assembly, the sensor output will remain "off." Typical Applications (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
magnetic fields/noise Sealed to IP 40 Connector or cable versions Follow us on: YouTube (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
sensors cover a temperature range from -270 to +200 °C and impress with excellent temperature stability. Thanks to their non-magnetic titanium housing, they are particularly suitable for applications near strong magnetic fields, for example in research, cryogenics, or aerospace. The integrated cable (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
field changes as small as 50 picoteslas a million times weaker than the Earth's magnetic field. 'Super 3G' technology proposed for next-gen cell phones Some 26 companies from Asia, Europe and the United States have agreed to work on a unified
More Information Top
-
I–V behavior of transition metal oxides′ nanoparticles confined in ion tracks
In this article, the potential of TEMPOS structure as an earth magnetic field sensor (1–5G) has been explored.
-
A CMOS 2D Micro-Fluxgate Earth Magnetic Field Detecting System with RS232 Digital Output
…2045–2049, 2006 [2] A. Baschirotto, E. Dallago, V. Ferragina, M. Ferri, M. Grassi, P. Malcovati, M. Marchesi, E. Melissano, M. Morelli, A. Rossini, S. Ruzza, P. Siciliano, G. Venchi, “A CMOS 2D Micro-Fluxgate Earth Magnetic Field Sensor with Digital Output”, IEEE…
-
Nanodevices and Nanomaterials for Ecological Security
The poten- tial of TEMPOS structure as an earth magnetic field sensor (1G–5G) has been explored by filling etched ion tracks with TMO nanoparticles and the change in the I–V behavior in the presence of magnetic field has been studied.
-
Polarization maintaining fiber magnetic sensor based on the digital phase generated carrier technology
Zhang Xueliang, Zhou Xiaojun, Hu Yongming etc., “All Polarizatoin maintaining fiber Earth magnetic field sensor ,” Chinese J. of Lasers, 32, 1505-1508, (2005).
-
Scientific.Net: Materials Science
Home > Earth Magnetic Field Sensor .
-
Advances in Mechanics Engineering
A Vehicle heading and Attitude Measurement System Based on Earth Magnetic Field Sensor .
-
MEMS micro fluxgate sensors with mutual vertical excitation coils and detection coils
Abstract As a classic Earth magnetic field sensor , flux- gate magnetic sensors have great potential applications in many fields.
-
Safe multi-factor-Authentifizierung on smartphones with a help of the tip behavior
By present smartphones, the absolute inclination through the earth's magnetic field sensor and the acceleration sensor (Accelerometer) is calculated [Ope13c, Ope13b].
-
Advances in Service-Oriented and Cloud Computing
EMF service: provides information from the earth magnetic field sensor , e.g., for a further contextualization of Ms. Millers’ current position, along with the information provided by the GPS service .
-
Analog Circuit Design
90282 rotation in the earth magnetic field Sensor No. 26, Gain 2500 .
Indicates content that may require registration and/or purchase.