-
Supplier: IKO International, Inc.
Description: Eccentric cam followers feature an eccentric collar fixed to the stud, enabling easy positioning in the radial direction against the opposing track surface. Eccentricity ranges from 0.4 to 1.5 mm. Easy lubrication with oil supplied from the stud head with a hexagon socket
- Outside Diameter: 0.6299216 to 3.543309 inch
- Outer Ring Width: 0.4330711 to 1.3779535 inch
- Stud Diameter (stud type): 0.3543309 to 1.6141741 inch
- Bearing Surface: Crowned Outer Ring, Straight Outer Ring
-
Supplier: IKO International, Inc.
Description: Solid eccentric stud cam followers feature a stud designed with eccentricity, so that alignment is achieved when it is rotated. Easily adjustable for uniform load distribution on the outer ring. Easy adjustability for uniform load distribution on the outer ring. Easy lubrication
- Outside Diameter: 0.6299216 to 1.574804 inch
- Outer Ring Width: 0.4330711 to 0.787402 inch
- Stud Diameter (stud type): 0.2362206 to 0.7086618 inch
- Bearing Surface: Crowned Outer Ring, Straight Outer Ring
-
Supplier: Emerson Bearing Co.
Description: Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design.
- Outside Diameter: 1 inch
- Outer Ring Width: 0.625 inch
- Stud Diameter (stud type): 0.625 inch
- Features: Eccentric Stud Type, Sealed, Tightened via Hex Socket
-
-
Supplier: Radwell International
Description: CAM FOLLOWERS, METRIC - ECCENTRIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Emerson Bearing Co.
Description: in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Eccentric studs allow for
- Outside Diameter: 1 inch
- Outer Ring Width: 0.625 inch
- Stud Diameter (stud type): 0.625 inch
- Bearing Surface: Crowned Outer Ring
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Mouette offers more interchange tables, such as mcgill cam follower bearings, iko cam follower, skf cam follower, ina cam follower,
- Outside Diameter: 3 inch
- Outer Ring Width: 1.75 inch
- Bearing Surface: Crowned Outer Ring
- Design Units: Inch
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Mouette offers more interchange tables, such as mcgill cam follower bearings, iko cam follower, skf cam follower, ina cam follower,
- Outside Diameter: 1 inch
- Outer Ring Width: 0.625 inch
- Bearing Surface: Crowned Outer Ring
- Design Units: Inch
-
Supplier: Newark, An Avnet Company
Description: FOLLOWER ECCENTRIC CAM
-
Supplier: Accurate Bushing Company, Inc.
Description: A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications.
- Outside Diameter: 2 inch
- Outer Ring Width: 1.25 inch
- Bearing Surface: Crowned Outer Ring
- Features: Eccentric Stud Type, Tightened via Hex Socket
-
Supplier: THK America, Inc.
Description: Since the mounting shaft of the stud and the stud head have the eccentricity of between 0.4 mm to 1.0 mm, the position of this Eccentric Cam Follower can easily be fine adjusted by turning the stud, achieving a compact, highly accurate integrated structure. A hexagon socket is
- Outside Diameter: 3.149608 inch
- Outer Ring Width: 1.3779535 inch
- Stud Diameter (stud type): 1.181103 inch
- Design Units: Metric
-
Supplier: TPA Motion
Description: opposite raceway. The 5 roller version has the two lateral and central roller aligned against the same raceway. These three rollers are “fixed”. The lateral are concentric rollers, while the central is an eccentric roller. The two adjustable rollers, next to the lateral roller, are
- Bearing Width: 1.0236226 to 1.55511895 inch
- Bearing Length: 3.6220492 to 7.6771695 inch
- Dynamic Load Capacity: 287.744 to 825.016 lbs
- Bearing Type: Cam Follower
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools FOLLOWER ECCENTRIC C LLOWER ECCENTRIC CAM
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, GUIDE ROLLER WITH NEEDLE ROLLER BEARINGS, ECCENTRIC, OD:40MM, 26 NM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mile-X Equipment, Inc.
Description: follower bearings mounted on eccentric shafts on both sides of the blade Coolant system 1" Bi-metal blade Adjustable material stop
- Cutting Capacity: 12 to 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
Featured Products Top
-
MOUETTE's industrial cam followers are designed to convert rotary motion into linear motion with exceptional (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
followers provide exceptional flexibility for custom needs, with easy installation and maintenance options. With a variety of models, including mini, standard, eccentric, and hex hole designs, MOUETTE cam followers cater to specific requirements, ensuring that motion is transferred smoothly and (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
intended for self-lubricated applications. They're available in Sealed, Crowned and Eccentric Stud type. The load capacity is based on speed used, consult our Engineering Department for the load calculations. View data information of our Oil (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Cam Followers with a Press Fit Eccentric Sleeve provide correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. They eliminate problems of clearances, preloading and wear compensation and assure load sharing in (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
OSCILLATING MENISCUS AND SLUGS IN A SQUARE CAPILLARY: A HYDRODYNAMIC STUDY
An eccentric cam follower system has been fabricated to provide sinusoidal oscillations of the fluid in a square glass capillary having hydraulic diameter of 2.0 mm.
-
Scientific.Net: Materials Science
Abstract:In this paper, the mathematical model of eccentric follower cam contour and pressure angle was obtained from theoretical calculation,...
-
Scientific.Net: Materials Science
Abstract:In this paper, the mathematical model of eccentric follower cam contour and pressure angle was obtained from theoretical calculation,...
-
Design of a grating mechanism for a near-infrared spectrograph
It is enclosed in a housing that pivots on a pair of trunnions, preloaded by a pair of springs and actuated by an eccentric cam and follower .
-
Design and kinematics analysis of underwater guillotine saw for oil&gas pipe
Mechanism of lifting the saw was composed of closed- eccentric cam , follower and the rack.
-
Mechanical loading affects the energy metabolism of intervertebral disc cells
21 An eccentric cam - follower system was utilized to apply a sinusoidal displacement to samples at various frequencies (Fig. 1).
-
The detection of gas bubbles in guinea‐pigs after decompression from air saturation dives using ultrasonic imaging.
An eccentric cam and follower , driven by a variable speed electric motor, provides a simple sector scan, with the probe reciprocating in an arc behind the leg.
-
Modern Engine Technology from A to Z
… • 1989: Mechanical stroke switch-over using oil pres- sure (VTEC) on a 1.6-liter, four-cylinder engine (Honda) • 1991: Intake camshaft adjuster “VarioCam” via hy- draulically actuated chain tensioner (Porsche) • 1991: Eccentric cam - follower arm bearing adjuster on …
-
A Ratio Disc CVT Transmission
Fig. 8 shows the sub-assembly of the disc, its control eccentric and cam followers whoallow the disc to move between the planetaries guided by top and bottom cam followers.
-
Vibration modeling and testing of bilayer beams for determination of film elastic modulus
For this material system, the experimental set-up for measuring the resonant frequency consisted of a robust mechanical vibration apparatus (TM 155 Gunt Hamburg) composed of an eccentric cam and follower to provide an oscillatory excitation at the base of the beam …
Indicates content that may require registration and/or purchase.