Products/Services for EDM Injector Nozzles
-
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used to dispense media such as: Abrasives Adhesives Chemicals Coatings Coolants Inks Fuels Lubricants Plastics... -
Abrasive Jet and Waterjet Cutting Heads - (56 companies)...machining (EDM), laser cutting, milling, and plasma cutting. Unlike other cutting processes, however, abrasive and water jet tools do not create hazardous materials and vapors. Some products are used in automotive and aerospace applications. Others... -
EDM Tooling - (88 companies)EDM tooling, electrodes, fixtures, materials, guides and other supplies are used in electrical discharge machining (EDM), a highly-accurate manufacturing process for creating shapes within components and assemblies. EDM tooling, electrodes, fixtures... -
Fuel Injectors - (25 companies)Fuel injectors dispense a fuel mist into an engine and can be controlled to deliver precise amounts of fuel at specified time intervals. Fuel injectors are electromechanical valves that dispense a fuel mist into an engine and can be controlled...
-
Machine Shop Services - (3889 companies)...the surface finish of orifices in nozzles, fuel injectors, spray tips or other parts with very small or micro-sized holes. Abrasive Jet. In abrasive jet machining, the cutting action is done by a high velocity stream of abrasive filled water or gas... -
Fueling Nozzles and Receptacles - (64 companies)Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment. Fueling nozzles and receptacles...
-
EDM Machining Services - (923 companies)EDM machining services remove metal by burning instead of cutting or grinding. There are three basic types of electro discharge machining (EDM) operations: electrode EDM, wire EDM, and small-hole EDM. Electrical discharge machining (EDM) services...
-
Electrical Discharge Machines (EDM) - (155 companies)Electrical discharge machines (EDM) remove metal from a workpiece by using a series of electric sparks to erode material. An EDM is considered to be the most precision oriented manufacturing process and is widely used for creating simple and complex...
-
Power over Ethernet (PoE) Injectors - (67 companies)Power over Ethernet (PoE) injectors supply or inject DC power through network cables to power network devices. They are sometimes called midspans or midspan hubs. How to Select Power over Ethernet (PoE) Injectors. Image Credit: Baumer, Ltd., GlobTek...
-
EDM Electrode Materials - (66 companies)How to Select EDM Electrode Materials. EDM electrodes consist of highly conductive and/or arc erosion-resistant materials such as graphite or copper. EDM is an acronym for electric discharge machining, a process that uses a controlled electrical...
Product News
-
BARTEC
EDMS Motorstarter Our EDSM motor starter is for use in locations made hazardous due to the presence of flammable gases or vapors, combustible dust, or easily ignitable fibers and areas which are subject to corrosion and weather. The advantages of our EDSM solution are: Multi listing certifications (international - ATEX & IECEx and NEC). Class I Division 1 & 2 Application - Gas Groups B, C, and D. Wide range of available powers selection and supply voltage (20off powers range, 5off supply voltages : 100 sizes... (read more)Browse Industrial Enclosures Datasheets for BARTEC -
Volktek Corporation
PoE injector IPI-432P-60-I (60W) is a single port PoE industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable for the revolutionary PoE-based lighting system that creates a new breed of smart buildings where everything is connected to a vast Internet of Things (IoT). The IPI-432P-60-I is fan-less and could be deployed in the ceiling or outdoor... (read more)Browse Power over Ethernet (PoE) Injectors Datasheets for Volktek Corporation -
Eagle Stainless Tube & Fabrication, Inc.
What are the Advantages of Wire EDM EDM Overview Laser Drilled Hole Notched Tube Slotted. Advantages of Wire EDM. Creates simple or complex shapes or patterns that would be challenging to produce with conventional cutting tools. CNC controlled cutting patterns can be completed quickly on a wide range of stainless steel alloys while maintaining a low Ra surface roughness. High dimensional accuracy for close fitting parts. The tool and the workpiece do not make actual contact which allows for machining of delicate sections and weak... (read more) -
WAGO
PoE Injectors and Media Converters WAGO 's media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO 's SFP fiber optic modules for support of both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires... (read more)Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
ECON Technologies Co.,Ltd
50kN Reliable Vibration System EDM As products become larger, smarter, and more integrated, manufacturers face increasing pressure to verify reliability before products reach the market. Whether testing battery systems, automotive components, electronics, transportation equipment, or industrial machinery, engineers need a vibration test system that delivers accurate results, high uptime, and the flexibility to accommodate evolving test requirements. The EDM Series Electro-Dynamic Shaker Vibration Test System is designed to meet... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Portescap
Choosing the Right Motor for Auto-Injectors Choosing the Right Micro Motor for Auto-Injector Devices. The delivery of drug therapy for long-term but intermittent dose regimens demands injection devices that are small, discreet, and dependable; this enables patients to incorporate these devices into their daily routines seamlessly. When administering these high-viscosity drugs or large-volume injections, motorized auto-injectors are often preferred over manual syringes due to the significant force required over these long injection... (read more)Browse DC Motors Datasheets for Portescap -
AGC Chemicals Americas, Inc.
Fluorosolvents Improve Injectable Drug Delivery 5 Key Advantages of Fluorosolvents as Silicone Oil Carrier Solvents. Pharmaceutical drugs must be injected smoothly to ensure patient comfort and accurate dosing. Silicone oil is often used as a lubricant to reduce friction during injection. It is applied with carrier solvents, which coat the needle or syringe with a thin layer of silicone oil. Carrier solvents play a vital role in drug delivery, ensuring the safety and efficacy of medical needles and syringes. This is where fluorosolvents... (read more) -
Lee Co. (The)
Atomizing Nozzles The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE NOZZLES The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude. Atomizing Nozzles - Lee Spin Jets (R). Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70 hollow cone spray pattern, at differential pressures in the 50 - 200 psi range. The droplet size is typically less than 150 um for liquids having... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
ECON Technologies Co.,Ltd
Long-Stroke 2500Hz EDM-LS Shaker System Modern transportation and aerospace products are increasingly exposed to low-frequency, high-displacement vibration environments, especially during logistics, handling, and shipment. Traditional vibration solutions --particularly hydraulic shakers --often face limitations in frequency range, control accuracy, and test repeatability when addressing these challenges. The EDM-LS Series Electrodynamic Vibration Test System is specifically engineered to meet long-stroke vibration testing... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
-
Modern applications of EDM and ECM
M S Ahmed and A J Wallace, "Drilling of Diesel Injector Nozzles by EDM ", The Institute of Mechanical Engineers Seminar on Diesel Fuel Injection Systems April 1992. pp 137 - 145 Micro Hole Drilling Machine, Publication.of Amchem Company Limited, Coleshill, Birmingham …
-
Experimental investigation of abrasive flow machining effects on injector nozzle geometries, engine performance, and emissions in a di diesel engine
Typical EDM for the injector nozzle hole leaves burrs and a rough surface finish inside the hole.
-
Femtosecond laser processing of fuel injectors - a materials processing evaluation
Figure 3.3 shows an actualfuel- injector nozzle with fine EDM -drilled holes (illuminated by backlighting), while Figs. 3.4a and 3.4b showthe arrays of holes drilled with the different laser conditions in both test foils.
-
Microstructure, Morphology, and Nanomechanical Properties Near Fine Holes Produced by Electro-Discharge Machining
nanostructure, and micromechanical properties of electro- discharge-machined ( EDM ) holes in alloy steel fuel injector nozzle sacks.
-
Investigation on power discharge in micro-EDM stainless steel drilling using different electrodes
Mechanism design and process control of micro EDM for drilling spray holes of diesel injector nozzles , Precision Engineering, 37 (2013) 213- 221.
-
A study of the machining characteristics of micro EDM milling and its improvement by electrode coating
Tong H, Li Y, Zhang L, Li B (2013) Mechanism design and process control of micro EDM for drilling spray holes of diesel injector nozzles .
-
Technology verification phase. Dynamic isotope power system. Final report
Late in Phase I a 90 nozzle injector was installed in the GDS using EDM type .010 inch nozzles.
-
FY02 LDRD Annual Report
Over the last seven years, a research program on micro-EDM carried out at Purdue University resulted in impor- tant advances in the state of micro- EDM technology for the drilling of fuel- injector nozzle holes for diesel-fuel systems.
-
Laser Fabrication and Machining of Materials
Drilling of fuel injector nozzles is traditionally done by electrical discharge machining ( EDM ) and the hole diameters in the range 150–200µm are achieved.
-
Advanced Opposed-piston Two-stroke Diesel Demonstrator
Blank 7mm nozzles were modified for use in the injectors and four EDM holes as needed for the desired spray pattern.
Indicates content that may require registration and/or purchase.