Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Metal Cutting Corporation
Description: Our manufacture of tungsten wire and rod products and distribution of tungsten wire is unique in size and service. Because of our enormous volume, every diameter and quantity of tungsten and molybdenum wire can be supplied at the efficient pricing that the
- Capabilities: Automotive Wire, Conductor / Electronics Wire, EDM Wire, Machining Wire, Medical Wire, Weaving Wire, Welding Wire
- Secondary Services: Cutting, Straightening, Wire Forms
- Processes: Drawing, Finishing, Rolling, Spooling
- Shape: Flat, Round, Specialty / Custom
-
Description: microcavities or small structures, and it is satisfied with the machining requirements of micro holes and fine molds. Micro EDM processing drum is made of fine tungsten wire or alloy wire. During processing, a micro energy pulse power supply and a dedicated EDM
-
Supplier: Metal Cutting Corporation
Description: fiberoptic, electrical and general industries using abrasive cutting, grinding, lapping, polishing and related machining and metrology processes. Metal Cutting Corporation is the exclusive North American distributor for Nippon Tungsten Co., Ltd. tungsten products,
- CNC Machining: 4-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: Centerless Grinding, Double-disc Grinding, Electrochemical / Photochemical Machining, ID / Internal Grinding, North America, Northeast US Only, OD / External Grinding, Surface Grinding, United States Only
-
-
Supplier: Plansee SE
Description: Clearance angle: 10 degrees Cutting speed: 80 m/min (with cutting emulsion) Feed: 0.01 - 0.05 mm Lathing. Hard metal ISO HW-K15 Cutting angle: 25 degree Clearance angle: 7 degrees Cutting speed: 100 - 150 m/min (with cutting emulsion) Feed: 0.05 - 0.20 mm
- Shape / Form: Application Specific / Custom
- Type: EDM Electrode
- Features: Specialty / Other
- Material: Tungsten
-
Supplier: Deeco Metals
Description: No Description Provided
- Materials: Aluminum, Brass, Bronze, Copper, Hastelloy®, Inconel®, Monel®, Nickel Alloy, Precious Metals, Stainless Steel, Steel, Low Carbon, Steel, High Carbon, Titanium, Tungsten, Zinc
- Secondary Services: Anodizing, Cutting, Straightening, Weaving, Welded Wire Assembly, Wire Forms
- Processes: Coiling, Drawing, Heat Treating, Spooling
- Capabilities: EDM Wire, Machining Wire, Magnet Wire, Music Wire, Spring Wire, Weaving Wire, Welding Wire
-
Supplier: Luma-Metall AB
Description: rock. We use tungsten for manufacturing of fine tungsten wire which is a precision wire. Tungsten is remarkable for its robustness, especially the fact that it has the highest melting point of all metals and the highest tensile strength. That makes fine
- Overall Width / OD: 0.0001574804 to 0.01968505 inch
- Elongation: 1 to 3 %
- Tensile Modulus (E): 59,465.1041364508 ksi
- Applications: Automotive / Vehicular, Electronics / RF-Microwave
-
Supplier: Elmet Technologies LLC
Description: Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the
- Applications: Aerospace / Aircraft (AQ), Resistance Alloy / Heating
- Features: Coiled Stock, Corrosion Resistant, Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
- Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock, Wire / Shaped Wire
-
Supplier: Luma-Metall AB
Description: As for tungsten, also tungsten-rhenium is available as a gold coated wire to provide oxidation resistance and improved wettability for soldering. This is the type of wire we would like to recommend if you require a gold coated high tensile wire, which is even
- Overall Width / OD: 0.0001968505 to 0.00787402 inch
- Elongation: 1 to 3 %
- Tensile Modulus (E): 62,365.8409235947 ksi
- Features: Coated / Painted, Non-ferrous - Any Type, Other, Polished, Refractory / Reactive (UNS R), Rhenium / Rhenium Alloy, Tungsten / Tungsten Alloy
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired.
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Metal / Alloy Type: Alloy
-
Supplier: Luma-Metall AB
Description: The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable
- Overall Width / OD: 0.0001574804 to 0.01968505 inch
- Elongation: 1 to 3 %
- Tensile Modulus (E): 62,365.8409235947 ksi
- Applications: Electronics / RF-Microwave
-
Supplier: Luma-Metall AB
Description: For applications that require tungsten to be gold plated, Luma metal offers gold plated tungsten wire in highest quality. Plating is providing oxidation resistance and improved wettability for soldering. Standard gold plated thickness for wires < 50 microns (0.0097″) is
- Overall Width / OD: 0.0001968505 to 0.00787402 inch
- Elongation: 1 to 3 %
- Tensile Modulus (E): 59,465.1041364508 ksi
- Features: Coated / Painted, Non-ferrous - Any Type, Other, Polished, Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
-
Supplier: Plansee SE
Description: stability and possesses excellent corrosion resistance against many molten metals. Wires as fine as 0.015 mm. We supply fine wires made of molybdenum and tungsten. These can be as fine as 0.015 millimeters. Fine tungsten wire is used, for example, in halogen lamps,
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: Plansee SE
Description: stability and possesses excellent corrosion resistance against many molten metals. Wires as fine as 0.015 mm. We supply fine wires made of molybdenum and tungsten. These can be as fine as 0.015 millimeters. Fine tungsten wire is used, for example, in halogen lamps,
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: Plansee SE
Description: solution is known as tungsten NS (for "non sag"). Our tungsten wire deserves its name due to its high creep resistance. We manufacture filaments for halogen lamps from dimensionally stable fine wire. Our tungsten NS (W NS) wire is doped with aluminum and
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Tungsten has the highest melting point of all metals and, at temperatures greater than 1650°C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten’s good thermal and electrical conductivity make it an excellent choice
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Metal / Alloy Type: Alloy
-
Supplier: Thermo Shield
Description: Tungsten wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo
- Overall Width / OD: 0.0006 to 0.1 inch
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
- Shape / Form: Semi-finished Shape / Mill Stock, Wire / Shaped Wire
-
Description: WHAT IS TUNGSTEN? Tungsten is a very high density refractory metal that is very resistant to corrosion. Tungsten has the highest melting point and highest tensile strength of any element, with extremely low vapor pressure even at high temperatures. Tungsten wire is
- Tensile Strength (UTS, Break): 25,000 to 142,000 psi
- Yield Strength (YS): 109,000 psi
- Specifications: ASTM / ASME
- Applications: Biocompatible / Biomaterial, Electrical / HV Parts, Electronics / RF-Microwave
Find Suppliers by Category Top
Featured Products Top
-
Notched Tube Slotted Advantages of Wire EDM Creates simple or complex shapes or patterns that would be challenging to produce with conventional cutting (read more)
Browse EDM Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
standard tolerances of ±.005 World Class Burr-Free Cutting Burr-Free Production No Work Hardening No Recast Faster than EDM Top 10 Guidelines for (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Struggling with slow or material-limited cutting processes? Traditional methods like EDM, laser, or water jet cutting often face material restrictions, low efficiency, or (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
bar stock sizes) Cut-to-length - World Class Burr free cutting. Eagle can cut and deburr stainless steel wire to customer specificaitons. It can be customized in terms of diameter, strength, surface finish, and tolerances, allowing it to meet the unique requirements (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
When Photo Chemical Machining is Superior to Stamping, Laser Cutting, and Wire EDM Photo Chemical Machining (PCM), also known as photo etching, is a highly precise, versatile metal fabrication process that offers significant advantages over traditional (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
. Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of hypodermic, fractional, metric and pipe sizes Customer Fabricated components - working to customer specifications and specializing in bending, CNC machining and EDM (read more)
Browse Cutting Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
ornaments and scale models or railroads, villages, and ships. In this guide, you will learn: The ten simple steps of photo chemical machining Why etching is a better alternative than stamping, laser cutting, punching or wire EDM How long it takes to (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Modern solid modeling systems offer very direct paths for outputting data files for laser cutting (and its cousins: water jet and plasma), Wire EDM and even die design for both progressive and single strike die-stamping. But for sheet metal fabricating’s “best-kept (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Why etching is a better alternative than stamping, laser cutting, punching or wire EDM How long it takes to complete an entire photo chemical machining cycle and more! Download Now (read more)
Browse Datasheets for Conard Corporation (The) -
directed energy to shape parts. And, wire EDM uses a wire electrode to burn away metal. In these cases the evolution of CNC (computer numerical control) in the 1970s allowed part geometries to be programmed directly into cutting machines. Learn More (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The)
Conduct Research Top
-
How to Utilize Tungsten in a Difficult Aerospace Application
with very fine features - sometimes as thin as fine wire itself. With the capability to produce parts in a myriad of shapes using the die sinker EDM process, Metal Cutting was approached by a customer with a difficult application for aerospace, requiring both a high volume and fine features.
More Information Top
-
Influence of the electrical conductivity of dielectric on WEDM of sintered carbide
McCleary, Gail P. 1984, " Cutting Tungsten Carbide with Wire EDM -frorn the Carbide Manufac-turer's Point of View," The carbide and Tool Journal, Nov. -Dec. , pp. 3-8.
-
Effects of grids in drift tubes
was machined from single 1mm thickness tungsten plate by a CNC wire cutting EDM .
-
Comparison of High-Energy He+ and D+ Irradiation Impact on Tungsten Surface in the IR-IECF Device
Samples used in this study were square-shape 2 9 2 cm tungsten samples which were cut from an 0.2 mm thick high-pure tungsten plate using a wire - cut EDM (electric discharge machining) technique.
-
An experimental study on micro wire-EDM of polycrystalline diamond using a novel pulse generator
Jia et al. [9] presented a parametric study of near-dry wire - EDM on PCD-coated tungsten carbide cutting tool materials.
-
Digraph and matrix method to evaluate the machinability of tungsten carbide composite with wire EDM
…feed forward back-propagation neural network to correlate the input process parameters, such as pulse on time, pulse-off time, peak current and capacitance with the performance measure namely cutting speed and surface roughness while wire EDM of tungsten carbide–cobalt composite material.
-
Fabrication of multiple electrodes and their application for micro-holes array in ECM
The workpiece was mounted in the EDM tank perpendicular to the EDM wire and the initial cut was performed through one tungsten plane.
-
Practical Residual Stress Measurement Methods
Disk A was cut in half using wire EDM with a 50 μm diameter tungsten wire.
-
High aspect ratio hard x-ray (> 100 keV) imager to measure hot electron preheat for indirectly driven capsule implosions on the National Ignition Facility
We used wire electrical discharge machining ( wire EDM ) to cut 200 m wide slits into 2.5 mm thick tungsten plates.
-
Mechanical and Aerospace Engineering, ICMAE2011 Complete Document
Abstract— This paper presents an experimental investigation on the influence of cutting parameters of wire cut Electrical Discharge Machining ( Wire - EDM ) during the machining of tungsten carbide and optimization of machining parameters on kerf width.
-
Study on Kerf Width in Wire-EDM Based on Taguchi Method
â This paper presents an experimental investigation on the influence of cutting parameters of wire cut Electrical Discharge Machining ( Wire - EDM ) during the machining of tungsten carbide and optimization of machining parameters on kerf width.
Indicates content that may require registration and/or purchase.