-
Supplier: Performance Polymers Group
Description: This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as a superior combination of tensile strength and elongation. An easy molding,
- Tensile Strength (Break): 50 to 1,400 psi
- Elongation: 250 to 1,950 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ 3498 Mold Making Base Beige is a two component, silicone rubber that is used for reproduction of art objects and figurines. It has high flowability, high strength, long working times, and tear resistant. 20 kg Pail.
- Tensile Strength (Break): 711 psi
- Elongation: 537 %
- Viscosity: 27,200 cP
- Features: Elastomer / Rubber
-
Supplier: Fujipoly® America Corp.
Description: SARCON® Rubber type developed by our original studies are the epoch-making silicone rubber products with high insulative and thermally conductive properties as well as a high flame resistant or non flammable property. SARCON RUBBER TYPE's versatility in thermal management applications is
- Use Temperature: -40 to 150 F
- Tensile Strength (Break): 1,377,849.97389337 psi
- Elongation: 3 %
- Features: Elastomer / Rubber, Other
-
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be used in automotive radiator hose applications. Special features Good processing properties Good
- Tensile Strength (Break): 970 psi
- Elongation: 380 %
- Industry: Automotive
- Features: Elastomer / Rubber
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved
- Tensile Strength (Break): 1,049 psi
- Tensile Modulus: 0.373 ksi
- Elongation: 255 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved
- Tensile Strength (Break): 945 psi
- Tensile Modulus: 0.42 ksi
- Elongation: 190 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved
- Tensile Strength (Break): 1,122 psi
- Tensile Modulus: 0.443 ksi
- Elongation: 305 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved
- Tensile Strength (Break): 1,015 psi
- Tensile Modulus: 0.475 ksi
- Elongation: 207 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Bluestar Silicones USA Corp.
Description: 20 durometer, designed for use in special effects applications, skin contact grade Properties Viscosity 50000 Hardness Sha 25 Description Bluesil V-1022 is a medium hardness, self-bonding, room temperature curing silicone rubber compound. It is designed as a potting and encapsulating material
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.184611712 W/m-K
- Tensile Strength (Break): 150 psi
- Elongation: 150 %
-
Supplier: Bluestar Silicones USA Corp.
Description: Elastomer - RTV 1 - Acetic curing - Black, White, Translucent Non flowing - Adhesive - Quick curing and high Mechanical performances High thermal and Chemical resistance Properties Hardness Sha 25 Description Automotive : sealing engines, bonding sunroofs Domestic appliances : bonding oven
- Use Temperature: -85 to 482 F
- Thermal Conductivity: 0.16 to 0.2 W/m-K
- Tensile Strength (Break): 362.592098392993 psi
- Elongation: 500 %
-
Supplier: Wacker Chemical Corp.
Description: Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Very good flow Fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat Low hardness (Shore A approx. 28) High tear strength
- Tensile Strength (Break): 942.739455821781 psi
- Elongation: 700 %
- Resins and Compounds: Casting Resin
- Features: Elastomer / Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: "Elastomer - RTV 2 - polyaddition heat curing - High optical clarity Solventless, Very low viscosity, Quick curing, Long potlife, Good thermal resistance, Excellent dielectric performances " Properties Viscosity 4000 Hardness Sha 52 Description Potting of electronic, opto-electronic
- Thermal Conductivity: 0.16 W/m-K
- Tensile Strength (Break): 899.228404014621 psi
- Elongation: 115 %
- Viscosity: 750 to 4,000 cP
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound C1583 ORG is a 50 durometer compound commonly used in exhaust hanger applications when heat resistance and dampening properties are required. Special features Good heat resistance Excellent molding qualities Good shelf life stability
- Tensile Strength (Break): 1,125 psi
- Elongation: 640 %
- Features: Elastomer / Rubber
- Industry: Industrial
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound C1670 BLK is 70 durometer, oil resistant materials. C1770 has different versions to meet customer color needs. These materials can be used in a variety of applications including ones where properties similar to those specified in EMS D15 5010 Type III. Special
- Tensile Strength (Break): 1,055 psi
- Elongation: 330 %
- Features: Elastomer / Rubber
- Industry: Industrial
-
Supplier: Bluestar Silicones USA Corp.
Description: Elastomer - RTV 1 - Acetic curing - off-white Flowable, adhesive and good mechanical properties Quick curing and Dielectric properties Properties Viscosity 250000 Hardness Sha 37 Description Bonding in the aeronautics industry, Electrical insulation, Coating of fabrics for thermal protection,
- Use Temperature: -76 to 437 F
- Thermal Conductivity: 0.3 W/m-K
- Tensile Strength (Break): 551.139989557349 psi
- Elongation: 290 %
-
Supplier: Techsil Limited
Description: TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. Potential applications include prototype mold making for electric & electronics industry such as TVs, home
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Silicone
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. Hapsil 360™
- Viscosity: 15,000 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. Saint-Gobain Performance Plastics ThermaCool TC2006 is an economical, soft ceramic-filled silicone elastomer typically
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 1.6 W/m-K
- Dielectric Strength: 250.00000000000003 kV/in
- Features: Elastomer / Rubber, Other, Thermally Conductive
-
Supplier: Techsil Limited
Description: BJB TC5030 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. Product Benefits Translucent in color - easy to pigment RoHS/Reach Compliant Technical Properties Technical
- Features: Elastomer / Rubber
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on
- Use Temperature: -76 to 392 F
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: BJB TC5120 is a room temperature curing silicone elastomer designed for part making or mold making applications. Suitable for making flexible molds, encapsulation applications and for general parts and skin simulation. Product Benefits Translucent in color - easy to pigment RoHS/Reach
- Features: Elastomer / Rubber
- Chemical System: Silicone
-
Supplier: Epoxies Etc...
Description: 50-1220 is a one component thermal grease. This heavy filled Heat Sink Compound promotes high thermal conductivity, low bleed, and high temperature stability.
- Thermal Conductivity: 1.1538232 W/m-K
- Electrical Resistivity: 2,000,000,000,000,000 ohm-cm
- Dielectric Strength: 209.99999999999991 kV/in
- Dielectric Constant: 5
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. The ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along
- Use Temperature: -80 to 400 F
- Thermal Conductivity: 1.3 W/m-K
- Elongation: 200 %
- Dielectric Strength: 250.00000000000003 kV/in
Find Suppliers by Category Top
Featured Products Top
-
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
thermally conductive to aid in efficient heat dissipation. This silicone elastomer is also flame retardant and is UL Listed in file QMFZ2.E205830. Silicone Encapsulants for Thermal (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc.
More Information Top
-
Masked Deposition of Gallium‐Indium Alloys for Liquid‐Embedded Elastomer Conductors
Liquid-embedded elastomer electronics (LE3) are currently produced by casting a low- modulus silicone elastomer ( elastic modulus, E ≈ 0.1–1 MPa) in a micro- machined mold, sealing the molded fea- tures with an additional layer of elastomer, and then filling the …
-
Lead magnesium niobate‐filled silicone dielectric elastomer with large actuated strain
The elastic modulus of silicone elastomer was decreased by reducing the crosslink density or adding plasticizing agent, leading to a visible increase in actuated strain.
-
Thermal Behaviour of a Slipping Wet Clutch Contact
A 3 mm thick, low elastic modulus , silicone elastomer was placed beneath the friction material, so that the latter self-aligned when loaded against the sapphire disc, forming a contact with a nominally even pressure distribution.
-
An in vitro membranous arterial model based on individual information for intravascular neurosurgery
… anisotropic characteristics and its elastic modulus varies along with strain and takes different value according to its condition, its approximate elastic modulus of normal tissue is said to be around lMPa and the elastic modulus of silicone elastomer takes fairly close value …
-
Composite flexible skin with large negative Poisson’s ratio range: numerical and experimental analysis
The elastic modulus of the silicone elastomer (Sylgard 184) was determined from the tensile tests to have a value of 2.83 MPa.
-
A Low Pressure Capacitance Type Pressure to Electric Transducing Element
Material properties such as the high thermal expansion coefficient ( 15.3 X 1Om5in/in/“F) and the temperature sensitive elastic modulus of the silicone elastomer are the primary factors for temperature sensitivity of this device.
-
Three dimensional photoelastic stress analysis on patient-tailored anatomical model of cerebral artery
… and its elastic modulus varies along with strain and takes different value according to its condition, its approximate elastic modulus of normal tissue is said to be around 2 MPa and the elastic modulus of adopted silicone elastomer and polyurethane elastomer takes …
-
Mechanics of Biological Tissue
The index α was converted to elas- tic modulus E with a formula obtained by calibrating the tester with silicone elastomers with known elastic moduli .
-
Fast, large amplitude vibrations of compliant cylindrical shells
carrying a fluid
We use shells made of vinylpolysiloxane (a silicone -based elastomer ) with elastic moduli of 0.2, 0.6 and 1.0 MPa, as well as shells made of latex.
-
Gap-reduced thermal paste package design for cooling single flip-chip electronic modules
Additionally, the silicone elastomer has the lowest elastic modulus leading to lower mechanical stresses in the assembly.
Indicates content that may require registration and/or purchase.