-
Supplier: Novaflex Group
Description: Novaflex AF Liner. A low pressure hose, designed to be extremely lightweight, but offer high flexibility and abrasion resistance in vacuum and discharge applications.Construction: Tube: ?" ultra high abrasion resistant red natural rubber Reinforcement: Multiple plies of fabric with steel
- Inside Diameter: 2 to 12 inch
- Working Pressure: 8 to 30 psi
- Maximum Vacuum: 5 to 29 in Hg vac
- Temperature Range: -30 to 140 F
-
Description: 14.0 mil thick uv stable polyurethane protective tape with acrylic adhesive. Applications include demanding military and commercial aircraft external applications subjected to years of outdoor use. Provided with dual liner for ease of die and plotter cutting. Adhesive liner is white
- Width: 0.5 to 48 inches
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 3 to 4.3125 lbs/in
- Temperature Resistance: 93 C
-
Description: 3M™ Poyurethane Protective Boots are made of very tough thermoplastic polyurethane elastomer with acrylic adhesive pre-formed to fit many industrial and common aircraft applications (including radomes, wing tips, landing gear, pods, prop spinners, etc.). They provide protection against damage
- Function: Abrasion / Sliding Wear, Erosion, Impact
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Military / Aerospace, Plastic
- Features: Other, Specialty / Other
-
-
Supplier: Polyguard Products, Inc.
Description: Tileguard is Polyguard's anti-fracture membrane. Tileguard is a 40 mil "peel and stick" product, with a fabric on top, to which the thinset mortar bed adheres. Tileguard anti-fracture membrane is a 40 mil stress absorbing membrane which protects overlying ceramic tile from cracking. Cracks in the
- Thickness: 0.04 inch
- Industry / Application: Flooring
- Form: Membrane
- Features: Other, Specialty / Other
-
Supplier: Cole-Parmer
Description: Applications: Laboratory, pharmaceutical processing, and biotech applications for pump lines.|Characteristics: Excellent chemical resistance. Excellent life and durability under pressure with low spallation. Plasticizer-free inner liner with elastomer jacket. Opaque.
- Maximum Inside Diameter / Size: 0.38188997 inch
- Pressure Rating: 20 psi
- Temperature Range: 165.2 F
-
Supplier: Cole-Parmer
Description: Applications: Laboratory, pharmaceutical processing, and biotech applications for pump lines.|Characteristics: Excellent chemical resistance. Excellent life and durability under pressure with low spallation. Plasticizer-free inner liner with elastomer jacket. Opaque.
- Maximum Inside Diameter / Size: 0.25196864 inch
- Pressure Rating: 40 psi
- Temperature Range: 165.2 F
-
Supplier: Cole-Parmer
Description: Applications: Laboratory, pharmaceutical processing, and biotech applications for pump lines.|Characteristics: Excellent chemical resistance. Excellent life and durability under pressure with low spallation. Plasticizer-free inner liner with elastomer jacket. Opaque.
- Maximum Inside Diameter / Size: 0.37401595 inch
- Pressure Rating: 40 psi
- Temperature Range: 165.2 F
-
Supplier: Cole-Parmer
Description: Applications: Laboratory, pharmaceutical processing, and biotech applications for pump lines.|Characteristics: Excellent chemical resistance. Excellent life and durability under pressure with low spallation. Plasticizer-free inner liner with elastomer jacket. Opaque.
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 35 psi
- Temperature Range: 165.2 F
-
Supplier: Kuriyama of America, Inc.
Description: Meets or exceeds NFPA 1961 Single (MHS) & Double (MHD) Jacket Versions - All polyester jacketed with a Neoprene/PVC lining. Liner - Smooth liner reduces significant friction loss for maximum flow. Cover Toughness - Hoses are highly resistant to aging, abrasion and ozone. High
- Outside Diameter: 2.5 inch
- Temperature Range: 158 F
- Material: Elastomers, Thermoplastics
- Application: Fire Hose
-
Supplier: Kuriyama of America, Inc.
Description: Meets or exceeds NFPA 1961 Single (MHS) & Double (MHD) Jacket Versions - All polyester jacketed with a Neoprene/PVC lining. Liner - Smooth liner reduces significant friction loss for maximum flow. Cover Toughness - Hoses are highly resistant to aging, abrasion and ozone. High
- Outside Diameter: 1.75 inch
- Temperature Range: 158 F
- Material: Elastomers, Thermoplastics
- Application: Fire Hose
-
Supplier: Kuriyama of America, Inc.
Description: Meets or exceeds NFPA 1961 Single (MHS) & Double (MHD) Jacket Versions - All polyester jacketed with a Neoprene/PVC lining. Liner - Smooth liner reduces significant friction loss for maximum flow. Cover Toughness - Hoses are highly resistant to aging, abrasion and ozone. High
- Outside Diameter: 1.5 inch
- Temperature Range: 158 F
- Material: Elastomers, Thermoplastics
- Application: Fire Hose
-
Supplier: Kuriyama of America, Inc.
Description: Meets or exceeds NFPA 1961 Single (MHS) & Double (MHD) Jacket Versions - All polyester jacketed with a Neoprene/PVC lining. Liner - Smooth liner reduces significant friction loss for maximum flow. Cover Toughness - Hoses are highly resistant to aging, abrasion and ozone. High
- Outside Diameter: 2.5 inch
- Temperature Range: 158 F
- Material: Elastomers, Thermoplastics
- Application: Fire Hose
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 520GF outperforms all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme temperature applications. This pressure-sensitive silicone tapes are specially designed with slightly thicker adhesive PET film carrier and
- Thickness: 0.5 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Silicone
- Features: Single-Sided Adhesive
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Bumpon™ Protective Products are pressure sensitive adhesive-backed polyurethane products that can be used as feet, stops, spacers, and protectors in many applications. The urethane is a durable, resilient elastomer. The aggressive, high tack pressure sensitive adhesive is protected with a
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Bumpon™ Protective Products are pressure sensitive adhesive-backed polyurethane products that can be used as feet, stops, spacers, and protectors in many applications. The urethane is a durable, resilient elastomer. The aggressive, high tack pressure sensitive adhesive is protected with a
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Bumpon™ Protective Products are pressure sensitive adhesive-backed polyurethane products that can be used as feet, stops, spacers, and protectors in many applications. The urethane is a durable, resilient elastomer. The aggressive, high tack pressure sensitive adhesive is protected with a
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Bumpon™ Protective Products are pressure sensitive adhesive-backed polyurethane products that can be used as feet, stops, spacers, and protectors in many applications. The urethane is a durable, resilient elastomer. The aggressive, high tack pressure sensitive adhesive is protected with a
-
Supplier: Novaflex Group
Description: Novaflex 5000. Slurry King Hose. Pure Gum Liner. Tough, versatile alternative to inflexible, cumbersome steel tubing. The easy handling and reusable quick-fastening flange system make installation a snap. Absorbs system vibration and saves wear on equipment. Compensates for thermal expansion
- Inside Diameter: 2 to 14 inch
- Outside Diameter: 3 to 16 inch
- Working Pressure: 150 psi
- Temperature Range: -40 to 150 F
-
Supplier: KSB AG
Description: Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Full-lug type body (T4), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN
- Valve Size: 0.787402 to 23.62206 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 266 F
- Number of Ports/Ways: 2
-
Supplier: ASTM International
Description: This specification covers the requirements and test procedures for materials, dimensions, hydrostatic burst strength, chemical resistance, peeling strength, adhesion strength, and tensile strength properties for cured-in-place (CIP) pipe liners installed into existing metallic gas pipes for
-
Supplier: Pump Solutions Group
Description: Features Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition. Mechanical seal and elastomer options assure
-
Supplier: JBC Technologies, Inc.
Description: your die cut application, we can also help you identify the right pressure sensitive adhesive and release liner, source the materials, and surface treat, laminate, slit, and construct the composite material in house to any of the foams we cut.
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
- Applications: Industrial OEM, Sealing / Gasketing
-
Supplier: Kelco Industries
Description: Western Consolidated Technologies Lathe cut rubber seals can be used in place of o-rings in many applications and solve many of the problems inherent to other elastomer seals. Lathe cut rubber seals: Require lower tooling investment Do not have parting line failures like a molded seal Are
-
Supplier: FLSmidth
Description: online wear clearance adjustment. The suction side clearance is fully adjustable while in operation. Replaceable suction and back liners Replaceable suction and back liners, with patented extended diameters, protect the casing from turbulent wear. High chrome and elastomer
-
Supplier: JBC Technologies, Inc.
Description: material for your die cut application, we can also help you identify the right pressure sensitive adhesive and release liner, source the materials, and surface treat, laminate, slit, and construct the composite material in house to any of the foams we cut.
- Type: Closed Cellular, Flexible
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Applications: Industrial OEM, Sealing / Gasketing
Find Suppliers by Category Top
Featured Products Top
-
their notable resistance qualities. Outstanding characteristics of fluoroelastomer rubber: High heat resistance up to 200 °C (392 °F) and in some formulations up to 300 °C (572 °F) when compared with other elastomers High repellency (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
: Seals and O-Rings Gaskets Tubing and Pipe Bushings and Bearings Tank and Hose Liners These products are all designed to perform under extreme temperatures and (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
The effect of elastomeric liners on high‐pressure liquid propellant combustion oscillations
In this study we investigated the effects of orientation and coverage fraction of elastomer liners on pressure oscillation reduction.
-
Computation of the maximum torque of a cap liner using a power‐law friction and finite element analysis
The removal torque of the twist-off cap can be divided into two components, which contribute to its overall magnitude: the torque at the glass thread-sheet metal interface and the torque at the elastomer liner -glass opening interface.
-
Geothermal drilling and completion technology development program. Annual progress report, October 1979-September 1980
CHEMICAL STABILITY STUDIES ELASTOMER LINER FOR FLEX1BLE DRILL PIPE .
-
Extending the Life of Mature Assets: How integrating subsurface & surface knowledge and best practices can increase production and maintain integrity
Figure 4 shows the oil and water rates after being completed with Swellable elastomers liners .
-
ISA CNTRL VALVES - Control Valves
Elastomer liners are meant to be supported by standard screw-on or weld-on flanges with standard flat or raised face dimensions.
-
Design and Development of Electric and Hydraulic Cables for Subsea Wellhead Control in the North Sea
Test Hose type S10-10 polyester- Minimum burst pressure elastomer liner with 0.625-in. bore and 5,OOO-psi working Maximum elongation pressure .
-
Heat Transfer with Thermal Control Applications > Performance of Ablative Materials in Ramjet Environments
However, the greater initial temperature rise and the attendant in- crease in char formation rate vs that observed for the DC 93-10U translate into greater GE elastomer liner thickness requirements.
-
Valve Handbook, Third Edition > Manual Valves
The main limitation of pinch valves is that they are used in lower-pressure applications, because of the pressure and temperature limits of the elastomer liner .
Indicates content that may require registration and/or purchase.