-
Supplier: Accuris
Description: SEALER, ELASTOMER, MODIFIED WAX, WELDABLE, NON-EXPANDING, HOT-APPLIED
-
Supplier: Accuris
Description: Determination of Resistance to Protective Wax Remover of Elastomer Profiles
-
Supplier: Accuris
Description: Determination of Resistance of Elastomer Profiles to Transit Coating (Protective Wax) Remover
-
-
Supplier: Accuris
Description: Determination of Resistance of Protective Wax Remover of Elastomer Profiles (Formerly GME 60262)
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane, epoxy and
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 920 psi
- Elongation: 340 %
- Viscosity: 50,000 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: BLUESIL RTV 3040 DUR A&B 1:1 is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat (max. 150 °C). Properties Viscosity 70000 Hardness Sha 40 Description BLUESIL RTV 3040 DUR A&B 1:1 is a fluid moulding
- Tensile Strength (Break): 797.702616464583 psi
- Elongation: 400 %
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: ThreeBond International, Inc.
Description: ThreeBond aftermarket automotive sealants are ideal for quick and easy flat repairs, as well as, for use on cracked and broken motorcycle fairings, tabs, and plastic parts. Our automotive sealants and coatings are excellent for improving the aesthetic appearance of, and protection of a vehicle’s
- Industry: Automotive
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Chemical System: Wax Based
-
Supplier: Wacker Chemical Corp.
Description: moldmaking material suitable for casting resins, wax, gypsum, etc. ELASTOSIL® M 4440 is preferred when no or only minor undercuts are involved and a certain inherent stability of the mold is required.
- Tensile Strength (Break): 362.592098392993 psi
- Elongation: 220 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Ryan Electronics Corporation
Description: MIL-T-43435 Type V | A-A-52084 Flat briaded, electrical grade, continuous filament, aramid (aromatic polyamide) yarn Finish: *A: No finish *B: Microcrystalline fungicide wax *C: Synthetic elastomer *F: F Silicone resin impreginated *G: Liquid nylon Temperature range: -55°C to 260°C
-
Supplier: ASTM International
Description: coated with waxes, resins, or elastomers. 1.2 The procedures appear as listed in the first column: ASTM Method Procedure Sections Reference Sampling 3 Conditioning 4 Weight (Yield) 5 to 13 D 123, D 1907 Breaking Strength and Knot Strength or Knot Slip 14 to 19 D 76 Resistance Volatile Content
-
Supplier: Master Bond, Inc.
Description: Presently available adhesives for temporary bonding such as waxes, hot melts, and various solvent compositions lack heat resistance, strength, dimensional stability and are difficult to remove without surface contamination. Master Bond's newly developed MB600 adhesive provides an excellent, cost
- Viscosity: 400 to 420 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Rubber / Elastomer
- Features: Liquid, Other
-
Supplier: Ecolink, Inc.
Description: are both below many regulatory thresholds. PREPTONE contains no halogenated components, no HAPs, and no ozone depleting solvents. PREPTONE is compatible with all metals, and some plastics, but few elastomers. It is not recommended for painted surfaces that may not be compatible with acetone.
- Type: Solvent / Solvent-based
- Features: VOC Compliant
Find Suppliers by Category Top
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Antifreeze (cooling/heating systems); in hydraulic brake fluids; humectant (starch adhesives); solvent in paints, plastics, printing inks; softener for cellophane; stabilizer; in explosives; alkyd resins; elastomers ; waxes ; asphalt; PU chain .
-
Creep-recovery behavior of bituminous binders and its relation to asphalt mixture rutting
Note that the type of bitumen modification is also indicated in the sample code (B = no modification, E = elastomer modification, W = wax modification, EW = elasto- mer ? wax modification).
-
Handbook of Paper and Pulp Chemicals
Uses: Antifreeze (cooling/heating systems); in hydraulic brake fluids; humec- tant (starch adhesives); solvent in paints, plastics, printing inks; softener for cellophane; stabilizer; in explosives; alkyd resins; elastomers ; waxes ; asphalt; PU chain extender; wood stains; raw material for prod. of syn. polyester fibers…
-
Handbook of Lubricants
…Storage: Very hygroscopic; store in cool, dry, well-ventilated area Uses: Antifreeze (cooling/heating systems); in hydraulic brake fluids; humec- tant (starch adhesives); solvent in paints, plastics, printing inks; softener for cellophane; stabilizer; in explosives; alkyd resins; elastomers ; waxes ; asphalt; PU chain extender…
-
Handbook of Food Packaging Chemicals and Materials
stabilizer; in explosives; alkyd resins; elastomers ; waxes ; asphalt; PU chain extender; wood stains; raw material for prod. of syn. polyester fibers, latex paints, .
-
Shape Memory Polymers from Blends of Elastomers and Small Molecule Additives
Shape memory cycle of a elastomer / wax blend: (a) heat sample to melt wax, (b) deform sample to temporary shape, (c) cool deformed sample under load and release load, (d) heat sample to melt wax and recover original shape, (e) cool…
-
Handbook of Preservatives
Uses: Antifreeze (cooling/heating systems); in hydraulic brake fluids; humectant (starch adhesives); solvent in paints, plastics, printing inks; softener for cellophane; stabilizer; in explosives; alkyd resins; elastomers ; waxes ; asphalt; PU chain extender; wood stains; raw material for prod. of syn. polyester fibers, latex…
-
Handbook of SOLVENTS
Uses: Antifreeze (cooling/heating systems); in hydraulic brake fluids; hu- mectant (starch adhesives); solvent in paints, plastics, printing inks; softener for cellophane; stabilizer; in explosives; alkyd resins; elas- tomers ; waxes ; asphalt; PU chain extender; wood stains; raw material for prod. of syn. polyester…
-
Precision casting: A new method in museum technology
A polyethylene tube was inserted through the elastomer and wax base and sealed with adhesive.
-
Eastman's product groups for the Adhesives & Sealants market
Low organic volatile content, water-white initial color, excellent color stability, wide product range, compatibility with a wide range of alkyd resins, plastics, styrene-containing elastomers , waxes and high vinyl acetate content EVA.
Indicates content that may require registration and/or purchase.