Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluid Components Intl. (FCI)
Description: The VORTAB® VMR Meter Run flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VMR Meter Run configuration offers
- Diameter: 2 to 12 inch
- Media: Gas, Liquid, Slurry
- Configuration: Meter Run
-
Supplier: Allied Electronics, Inc.
Description: Speed Control, Flow Control, elbow, meter-in, 10-32UNF port
-
Supplier: Sierra Instruments, Inc.
Description: Thermal Mass Flow Meters - QuadraTherm® 780i QuadraTherm® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible,
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
-
Supplier: Fluid Components Intl. (FCI)
Description: The VORTAB VEL 90° Elbow flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows and other disruptions that commonly occur upstream of that elbow in piping and duct runs. Only 3 pipe diameters of straight run between
- Diameter: 2 to 12 inch
- Configuration: Elbow
- Media: Gas, Liquid, Slurry
-
Supplier: Kurz Instruments, Inc.
Description: fabrication and assembly of inlet and outlet mating pipe sizes. The Series 534FTB has 8 basic Models covering mass flow ranges to 2350 SCFM and in line sizes from ½” to 8”. This unique design uses special flow nozzles and flow diffusers to obtain flow disturbance immunity
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio Applicable also for measuring gas flow of a burner having a large turn
- Operating Pressure: 14.5036839357197 to 72.5184196785985 psi
- Media Temperature: 14 to 140 F
- Media Temperature Range: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: Provides Metered Flow Control in One Direction Built-In Check Valve Allows Free Flow in the Other Direction Metal Body with Threaded Ports or Molded Body with One-Touch Fittings Available Inline or Elbow Type Available Elbow Type Designed to Be Mounted in Cylinder Ports
-
Supplier: Allied Electronics, Inc.
Description: Provides Metered Flow Control in One Direction Built-In Check Valve Allows Free Flow in the Other Direction Metal Body with Threaded Ports or Molded Body with One-Touch Fittings Available Inline or Elbow Type Available Elbow Type Designed to Be Mounted in Cylinder Ports
-
Supplier: Allied Electronics, Inc.
Description: Provides Metered Flow Control in One Direction Built-In Check Valve Allows Free Flow in the Other Direction Metal Body with Threaded Ports or Molded Body with One-Touch Fittings Available Inline or Elbow Type Available Elbow Type Designed to Be Mounted in Cylinder Ports
-
Supplier: Clippard
Description: PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air
-
Supplier: Clippard
Description: PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air
-
Supplier: Clippard
Description: PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air
-
Supplier: Radwell International
Description: SPEED CONTROLLER, STANDARD, METAL BODY ELBOW, 1/2IN. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: OMEGA Engineering, Inc.
Description: viscosities and densities. The FMG80 Series meter is compact enough to fit most pump/injection systems. With zero straight pipe required after an elbow, it can be easily mounted in tight spaces. The mounting bracket adds stability. The FMG80 Series meter has opto-coupled current
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 32 to 199.4 F
- Liquid Volumetric Flow Rate: 3 to 20 GPM
- Operating Pressure: 150 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The VIP (Vortab Insertion Panel) flow conditioner completely neutralizes flow profile irregularities caused by elbows, valves, blowers, compressors, and other flow disturbances that commonly occur in piping and duct runs and cause flow meter inaccuracies.
- Diameter: 2 to 40 inch
- Media: Gas
- Configuration: Plate
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 255352 PM5 Electronic Pre-Set Meter - Off-Set Extension Off-Set Extension, (15 degree Bend with 90 degree Elbow), US measure (Replaced 238515) Features and Benefits Automatic shut-off for hands-free operation Dispenses in gallons, quarts, pints and liters Rugged trigger guard
-
Supplier: Radwell International
Description: SPEED CONTROLLER, PNEUMATIC, FLOW CONTROL, STANDARD TYPE, 1/4 INCH NPT, ELBOW, DIRECT CYLINDER, METER-OUT, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: STANDARD TYPE SPEED CONTROLLER ELBOW, PLASTIC FLOW CONTROL, 1/2" TUBE, X 1/2" NPT, MALE, METER OUT, KNOB ADJ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW CONTROL WITH FITTING, 3/8 STANDARD BODY SIZE, ELBOW TYPE, METER-IN, ONE TOUCH, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Elbow type meter-out flow controllers suitable for nylon, soft nylon, polyurethane, FEP and PFA tube. A numeric indicator gives quick and visual indication of the chosen flow setting reducing both errors and setting time and the large snap-lock handle makes changes and
- Maximum Pressure: 14.5036839357197 to 145.036839357197 psi
- Features: Other
-
Description: 2" (1 1/2" optional) 350 PSI, aluminum for M-5 and M-7 Meters. Materials of construction for Classes 1, 2, 3, 4, 14, 15, 16 and 30 applications. Supplied with cover... or without cover when air eliminator is used. Available if desired with two 45° elbows to assemble unit for in-line
- Pipe Size: 1.5 to 2 inch
- Pressure Rating: 350 psi
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: Westerbeke Corporation
Description: maintenance. The unique fuel system insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. The houseboat series owner can expect more durability and reliability from his slow speed Westerbeke
- Wattage: 20,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: maintenance. The unique fuel system insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. The houseboat series owner can expect more durability and reliability from his slow speed Westerbeke
- Wattage: 14,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: maintenance. The unique fuel system insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. The houseboat series owner can expect more durability and reliability from his slow speed Westerbeke
- Wattage: 6,400 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: maintenance. The unique fuel system insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. The houseboat series owner can expect more durability and reliability from his slow speed Westerbeke
- Wattage: 18,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com G3512B Standard Equipment Air Inlet System Axial flow air cleaner Cleanable Single element canister type with service indicator Control System
- Horse Power: 1,035 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com G3516B Standard Equipment Air Inlet System Axial flow air cleaners Service indicator Cleanable Cooling System Two-stage charge air cooling: Engine cooling
- Horse Power: 1,380 HP
- Displacement: 69.31722514119588 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: petroleum pumping applications • Evenly spaced gear ratios provide smooth shifting for pumping • Provides a much broader range of pumping speeds than the competition • Deep first-gear ratio ideal for application flexibility, allows pumping at lower flow rates and pressure Engine Design -
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
Find Suppliers by Category Top
Featured Products Top
-
-scale furnaces. Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio Applicable also for measuring gas flow of a burner (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design is inherently (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by valves or elbows that negatively affect measurement accuracy. McCrometer's versatile V-Cone Flow Meter is compatible with the demanding standards set by the oil/gas production, delivery and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
from the meter and 5 or more straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by valves or elbows that negatively affect measurement accuracy. McCrometer's versatile V-Cone Flow Meter is compatible with the demanding standards set by (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pipeline disturbances caused by valves or elbows that negatively affect measurement accuracy. The compact V-Cone reduces flow meter straight pipe run requirements by up to 70 percent or more and needs only 0-3 straight pipe diameters upstream and 0-1 downstream to operate effectively. It fits in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters upstream from the meter and 5 or more straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by valves or elbows that negatively affect measurement accuracy. The space-saving V-Cone reduces typical flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Flow Conditioning Improves Flow Measurement Accuracy and Reduces Plant Process Costs
to problems with providing the upstream/downstream pipe straight runs required by pumps, compressors, valves, flow meters, blowers, burners and other devices that must have a stable material process flow in order to operate effectively. The necessary addition of elbows, expansions or reductions
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Flowmeters Benefit From Silicon Advances
and provides an end-to-end width that is identical to an ASME BPE 180 elbow. Sensor Detects Low Gas, Liquid Flows Well-suited to pulsing or periodic flows, these in-line flow sensors provide rapid response and can monitor changes as low as 5 ml/min (0.001 GPM). Solid state device has no moving
More Information Top
-
Fluid flow identification on base of the pressure difference measured on the secant of a pipe elbow
Received: 15 March 2006 / Published online: 15 August 2006 © Springer-Verlag 2006 Abstract The paper presents a new method for indirect flow rate measurement in elbow flow meters .
-
Hydraulic Design Procedure for Bypass Flow Meters Using a Pipe Bend
In addition, Murdock et al. (1964) evaluated and compared elbow flow meters with other standardized flow meters (orifice, nozzle, and venturi).
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Elbow flow meter .
-
The Control of TP Pressure in Emissions Sampling Systems
This phenomenon is used in elbow flow meters , where the magnitude of this force, observed as a pressure difference between the inside and outside walls of the elbow, is used to calculate the flow rate of the fluid.4 (12) Where D …
-
Numerical Simulation of Multi-path Ultrasonic Flowmeter: Ultrasonic Path Error Analysis
REFERENCES [1] Y. Oguri, “90° elbow flow meter . IV.
-
Tutorial 20: flow meters: part 2 - Part 20 in a series of tutorials in instrumentation and measurement
Typical accuracies of orifice, nozzle, Venturi, and elbow flow meter types are ±0.6%, ±1%, ±1%, and ±5%, respectively.
-
Flow in the coolant passages of an internal combustion engine cylinder head
The fluid left the model from its two exits, with flow rates which could be controlled by valves, and returned to the tank via two elbow flow meters , calibrated to allow direct measurement of the flow in the two exits.
-
The Fukushima Daiichi Nuclear Accident
Interlocks are provided in the IC steam piping and condensate return piping with elbow flow meters installed within the containment vessel to close the isolation valve according to the flow level.
-
Computer Science for Environmental Engineering and EcoInformatics
Murdock, J.W.: Performance Charactertistic of Elbow Flow Meters . Trans. of ASME 12(13), 86–102 (1964) 3.
Indicates content that may require registration and/or purchase.