-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 30 CFM @ 175 PSI Industrial Performance Delivers Maximum CFM @ 175 PSI •The power to operate more than one air tool or device at one time Cast Iron, Industrial Duty, Two-Stage Pump •Hardened
- Flow Capacity: 31.3 to 30.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 30 Gallons Engine CFM 14 CFM @ 175 PSI Gas Driven Compressor Delivers Great Performance And Value •Handles the toughest service demands with ease Precision Engineering In A Rugged Package •Solid Cast Iron Cylinder •Fully Enclosed Belt
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16 to 14.35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
-
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 34 CFM @ 175 PSI Heavy-Duty Two-Stage Cast Iron Pump •Built to ISO 9001 standards & provides dependable operation Slow V-Belt Drive •Quiet, slow speed design for extended life High Flow, Heavy-Duty
- Flow Capacity: 34.1 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208 V 3-Phase CFM 35 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3100) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills twin 5-gallon air tanks, providing a total air
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Stick (SMAW), Welding Equipment
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life 10" pneumatic wheel and handle kit for ease of mobility Top load panel with positioning holes allows unit to transport loads up to 100
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: GENERON
Description: responsibility and efficient fabrication of your system from concept to completion. FEATURING Pressures up to 10,000 psig (690 barg) Air or Water Cooled Custom Engineered Packages Flow Rates up to 3,000 cfm, (5100m3/hr) Turnkey Project Management Safe to Hazardous Locations
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 3,000 SCFM
- Horse Power: 2 to 5,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: GENERON
Description: FEATURING Pressures up to 155 psig (10.7 barg) Safe or Hazardous Locations Air or Water cooled Flow rates up to 2000 cfm (3400m3/hr) Standard or engineered packages TYPICAL APPLICATIONS Breathing Air Food processing Instrument Air Medical Semi Conductor
- Discharge / Operating Pressure: 155 psi
- Flow Capacity: 2,000 SCFM
- Horse Power: 20 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without gauges, regulators,
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: ALMiG USA Corporation
Description: compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 14 to 42 SCFM
- Horse Power: 10 HP
- Lubrication Style: Lubricated
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without gauges, regulators,
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 18 CFM Air Compressor w/24 Volt Nato Plug
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-923AC 12/24V Startall w/Air-All and Powrlite 12/24 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to transit, military and off-road equipment Air Compressor for air tools and tire service AC Generator for
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-612 Startall w/Air-All 700 Amp, 150 psi Air Compressor Compact 2 in 1 for jump starting up to semi-trucks Air Compressor for air tools and tire service 12 volt nominal, 700 amp cranking capacity Volt and amp meter to monitor boosting output
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-622 Startall w/Air-All 12/24 Volt, 700 Amp, 155 PSI Air Compressor 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment Air Compressor for air tools and tire service 24 volt nominal, 400 amp cranking capacity 12 volt
-
Supplier: UE Systems, Inc.
Description: ventilated air move through at a set cfm (cubic feet per minute). Should a fan bearing fail, the air quality in the building can be negatively effected. Monitors are set to alarm should a bearing enter the failure mode. VIII. Cooling Fan bearings in a UPS (uninterruptible power
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Electrical Properties, Flow, Pressure
- Technology: Wired
-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Discharge / Operating Pressure: 0 to 31.908294 psi
- Flow Capacity: 0 to 158.898305084746 SCFM
- Horse Power: 9.38154269431974 HP
- Power Source: AC Single Phase, DC
Find Suppliers by Category Top
Featured Products Top
-
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
System airflow 750-1000 CFM The fan is an explosion-proof direct-drive impeller wheel The heater is a 5.0kW electric reheater, Class 1 Division 1, Groups C&D, T2D (max 215?C) UL approved The (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
Up to 80% lower energy usage compared to compressed air systems 20-30% more efficient than other centrifugal blowers on the market 5-10 HP energy reduction when switching to Paxton PX-Series $2,000-$4,000 annual (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
370 cfm of compressed air requires a 75-90 hp compressor - costing them time and money in the long run. The automotive manufacturer contacted a Paxton Products representative in hopes of eliminating and supplementing the existing drying systems to rid themselves of the trouble (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Features High current switching: Certain G2RL models handle up to ~23 A, exceeding typical 16 A ratings, enabling them to switch compressors, heating elements, motors with confidence. Low profile design: Height around (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
. They do not require the purchase and installation of an air compressor and are normally quieter than air hoists to operate. If suitable electric power is available, electric hoists are selected more often than pneumatic for most general lifting applications. Electric hoists can also be equipped (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Air Compressors - Grainger Industrial Supply
Portable Electric Oil-Free Air Compressor , Free Air CFM @ 90 PSI: 2.60, Full Load Amps: 10 , HP: 0.8, Tank Type: Pancake, Voltage: 115VAC and Varies by: Max.
-
Air Compressors - Grainger Industrial Supply
Portable Electric Oil-Free Air Compressor , Free Air CFM @ 90 PSI: 2.60, Full Load Amps: 10 , HP: 0.8, Tank Type: Pancake, Voltage: 115VAC and Varies by: Max.
-
$300-$400 Pneumatics - Grainger Industrial Supply
• Portable Electric Oil-Free Air Compressor , Pancake Tank Type, HP 0.8, 115VAC Voltage, Full Load Amps 10 , Free Air CFM @ 90 PSI 2.60, Max.
-
$200-$300 Pneumatics - Grainger Industrial Supply
• Portable Electric Oil-Free Air Compressor , Pancake Tank Type, HP 0.8, 115VAC Voltage, Full Load Amps 10 , Free Air CFM @ 90 PSI 2.60, Max.
-
$200-$300 Pneumatics - Grainger Industrial Supply
• Portable Electric Oil-Free Air Compressor , Pancake Tank Type, HP 0.8, 115VAC Voltage, Full Load Amps 10 , Free Air CFM @ 90 PSI 2.60, Max.
-
Advanced Opposed-piston Two-stroke Diesel Demonstrator
… system consists of a Turbonetics turbocharger delivering pressurized air through an electric fan cooled air-to- air intercooler to a 1200- CFM Procharger (a centrifugal compressor driven via ribbed belt … … a 22.4-kW electric motor with electronic speed control (Figure 10 ).
-
Advanced oil burner for residential heating -- development report
The vane type air compressor is required to provide 1 cfm of compressed air at roughly 10 psi for the siphon nozzle. Based on manufacturer's data the add electric power load imposedby the vane compressor on the motor is …
-
Stationary Electric Air Compressors - Air Compressors and Vacuum Pumps - Grainger Industrial Supply
• Electric Air Compressor , Compressor Type Tank Mounted, Number of Stages 2, Lubrication Type Splash Lubricated, 10 HP, Max. Pressure 175 psi, Free Air CFM @ Max.
-
Air Compressors and Vacuum Pumps - Pneumatics - Grainger Industrial Supply
• Electric Air Compressor , Compressor Type Tank Mounted, Number of Stages 2, Lubrication Type Splash Lubricated, 10 HP, Max. Pressure 175 psi, Free Air CFM @ Max.
-
speedaire air compressor Air Compressors and Vacuum Pumps - Pneumatics - Grainger Industrial Supply
• Electric Air Compressor , Compressor Type Tank Mounted, Number of Stages 2, Lubrication Type Splash Lubricated, 10 HP, Max. Pressure 175 psi, Free Air CFM @ Max.
Indicates content that may require registration and/or purchase.