Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chromalox
Description: LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types
- AC Voltage Required: 480 to 600 volts
- kWatts: 4 to 240 kW
- Watt Density: 9 to 12 W/in²
- Flange or Thread Diameter: 4 to 14 inch
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: WATTCO
Description: environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil
- Maximum Operating (Sheath) Temperature: 0 to 750 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 4 to 80 kW
- Watt Density: 3 to 12 W/in²
-
-
Supplier: Mi-T-M Corporation
Description: panel with thermostat plug, reset push button and safety air pressure switch · High pressure fuel pump · Vacuum sensor helps prevent heater lock out · Heated fuel filter for more reliable starts in subzero temperatures Functions on: Kerosene or No. 1 and No. 2 fuel
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: HDT Global
Description: uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation
- AC Voltage Required: 120 volts
- Maximum Air Flow: 1,900 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Other
-
Supplier: WATTCO
Description: temperature using electric heating elements such as flanged heaters, screw plug heaters, over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large petrochemical containers as well as large water containers that
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
- Features: Electric, Immersion Heater, Other
- Sleeve (Sheath) Material: Nickel Alloy, Stainless Steel, Steel
- Phase: Single Phase, Three Phase
-
Supplier: Mi-T-M Corporation
Description: Integral overheat and flame-out safety · Fuel gauge · Oversized fuel cap · High limit temperature shut-off · Sure start ignition for cold temperature starts · Dual connector ignitor · Error indicator read-out Factory tested for multiple fuels: Kerosene, JP8/Jet A fuel,
- Maximum Air Flow: 240 to 3,000 SCFM
- Heating Capacity: 20.517 to 175.86 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Alfa Laval Inc.
Description: advantage of being self-cleaning. No pre-filtration is needed, and with no filter cartridges disposal of any sludge removed from the fuel oil or lubricant can be done in an environmentally responsible manner. Installing a FALCON unit between the bunker tank and the day
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Caterpillar Oil & Gas
Description: panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System Supports Power
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Higher Power Supplies, Inc.
Description: Euro-Heat Diesel Fired Hot Box 120V (rated to 3,000 PSI @ 5.0 GPM) *This picture is a representation only. Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick Connect to cold water washer, supply fuel and Euro-Heat for hot
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Mile-X Equipment, Inc.
Description: Powrlite™ AC Generator 6000 watt AC generator One 120 volt duplex fused outlet One 240 volt duplex fused outlet Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air
-
Supplier: Mile-X Equipment, Inc.
Description: Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12 Gallon Horizontal Air Tank 61-180 8 Gallon Fuel Tank
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maintenance time. Low Exhaust Emissions The Cat C9 ACERT engine is a low emission engine designed to meet US EPA off-road Tier 2 emission regulations. Pony Tank An optional add on fuel tank is available for all 500 ZTS track feller buncher and track harvester models. The
- Horsepower: 284 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maintenance time. Low Exhaust Emissions The Cat C9 ACERT engine is a low emission engine designed to meet US EPA off-road Tier 2 emission regulations. Pony Tank An optional add on fuel tank is available for all 500 ZTS track feller buncher and track harvester models. The
- Horsepower: 284 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maintenance time. Low Exhaust Emissions The Cat C9 ACERT engine is a low emission engine designed to meet US EPA off-road Tier 2 emission regulations. Pony Tank An optional add on fuel tank is available for all 500 ZTS track feller buncher and track harvester models. The
- Horsepower: 284 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maintenance time. Low Exhaust Emissions The Cat C9 ACERT engine is a low emission engine designed to meet US EPA off-road Tier 2 emission regulations. Pony Tank An optional add on fuel tank is available for all 500 ZTS track feller buncher and track harvester models. The
- Horsepower: 284 HP
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: CSA Group
Description: 1.6 This Standard does not apply to (a) electric- and solar-based combo systems (b) solid-fuel-based combo systems (c) multi-family dwellings with a central heating plant 1.7 The requirements of this Standard are expressed in SI units. The US customary values in parentheses are
Find Suppliers by Category Top
Featured Products Top
-
Process is an innovative and leading designer and manufacturer of electric process heaters and engineeered systems for Power Generation, Oil & Gas, Refinery, Petrochemical, Pulp & Paper, Marine and Mining industry (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food processors, pulp and paper (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Gaumer Process is an innovative and leading designer and manufacturer of electric process heaters and engineeered systems for Power Generation, Oil & Gas, Refinery, Petrochemical, Pulp & Paper, Marine and Mining industry. Gaumer Process is a electric heater (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
. With minimal maintenance requirements, immersion heaters are an excellent solution to rapid heating in almost any industrial environment. The use of electric immersion heaters has been more popular in the past several decades as rising costs of fuels (and the necessary infrastructure that (read more)
Browse Immersion Heaters Datasheets for WATTCO -
applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
been powered, quite literally, by fossil fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Food Service Warming Pots Holding Tanks Hot Runner Molding Bushings Metallurgical Analyzation Equipment Oil Reclamation Systems Plastic Extruders Plastic Injection Molding Machines Pulp & Paper Processing Equipment Vending Machines (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation
Conduct Research Top
-
Preheat Fuel Oil using Flanged Heaters
A major oil refinery in Calgary, Alberta traditionally used gas heating for their crude oil reservoirs. Maintenance was getting expensive and an alternative process heating solution was needed. Electric heating was easily available for this application with relatively low installation
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1793 - Final Safety Evalu...
… DG room, one 100-percent capacity service module AHU that ventilates the electrical equipment service module, an exhaust system for the DG room, an exhaust system for the fuel oil day tank vault, and two electric unit heaters in the DG area.
-
Fuzzy probist reliability assessment of repairable systems
Fuel oil is pumped from the settling tank , passing through electric heater and fuel treatment device, to a service tank, from where it is taken by booster pumps, through a viscosity-controlling device, to the engine.
Indicates content that may require registration and/or purchase.