Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belimo Americas
Description: Linear Damper Actuator,101 lbf,Electronic Fail-Safe,24V,MFT
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 101 lbs
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing
- Supply Voltage: 24 to 230 volts
- Features: Other, Shaft, Single Shaft
-
Supplier: Radwell International
Description: ROTARY ACTUATOR, W/TABLE, SHOCK ABSORBER FOR HIGH ENERGY, 90 DEG ROTATION. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
-
Supplier: Portescap
Description: 20DBM-K Linear Actuator Stepper Motor 20DBM-K The 20DBM-K high resolution captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning.With 7.5 deg step angle,these linear actuators can
- Stroke or X-Axis Travel: 0.787402 inch
- Motor Voltage: 2.9 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 20DBM-L Linear Actuator Stepper Motor 20DBM-L The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5 deg step angle, these high power linear
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 5 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Rotork plc
Description: LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared to produce up to 6,672 N
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce up to 7,117 N (1,600
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing
- Actuator Torque: 1,770 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: Exlar
Description: The SV Series Positioners were designed specifically for use with Exlar rotary and linear actuators to control valves and dampers in process control applications. The all-electric design eliminates the complexity of applying electro-hydraulic interface pilot valves or
- Milliampere Input Signal Range: 4 to 20 milliamps
- Electric Actuation Type: DC Voltage Application, Single Phase AC Application, Three Phase AC Application
- Positioner Type: Digital, Electronic
- Output Action: Direct Action
Find Suppliers by Category Top
Featured Products Top
-
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
pack. Perfect for hospital beds. EasyE ® actuators EasyE ® actuators are high efficiency, in-line electric linear actuators, with a slim profile and a lifting capacity of up to 2200N. EasyE ® is ideal where your application is limited by (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE® (Electric Linear Actuators) Easymotion(Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
with Internal Battery Back-up Actuators in the ventilation system For this application, electric actuators usually control the ventilation dampers in the nacelle. Dampers are used to regulate the temperature inside the nerve system of the wind turbine. Opening or (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
return electric actuators – more simply known as spring return electric actuators – are used on linear and rotary valves in a range of applications across nearly all industrial process systems. These types of actuators are used in situations that require valves to automatically and (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
How Does an Electric Actuator Work?
An electric actuator is a mechanical device used to convert electricity into kinetic energy in either a single linear or rotary motion. It automates damper or valve in order to increase process efficiency and complexity. Designs for electric actuators are based on the specific tasks they accomplish
More Information Top
-
Analysis and test results for a two-bladed, passive cycle pitch, horizontal-axis wind turbine in free and controlled yaw
Another connection between these two components is given by the coupled linear damper and electric actuator .
-
Electric Actuators Suppliers, Electric Actuators Manufacturers and Exporters
Products/Services:linear motor, electric cylinder, pneumatic actuators, linear bearing, electric linear actuators, linear stage, electric cylinders, damper actuator , electro hydrau .
-
Fast Motions in Biomechanics and Robotics
This linear electric actuator is coupled with a spring- damper system.
-
Integrated dry NO{sub x}/SO{sub 2} emissions control system. Final report, Volume 1: Public design
An electric - linear - actuator is used to adjust the sliding damper .
-
Active energy control in civil structures
In this section we present the model for a regenerative, linear electric actuator used to enact a force on the mass damper , and building.
-
2007 IEEE Awards [Where Dreams Soar]
Dr. NehI's math-based tools have a wide range of automotive applications, including fuel injectors, trans- mission control solenoids, controlled dampers , relays, rotary and linear actuators , accessory drives, electric power steering, traction drives for electric and hybrid vehiclesand avariety ofsensors (position, speed …
-
Development of a linear vibration motor with fast response time for mobile phones
The response time to reach the steady state of the vibration state was investigated through the equivalent mass–spring– damper system of the linear actuator . a reduction was found to be possible by … … time under the given constraints of volume and electric power.
Indicates content that may require registration and/or purchase.