-
Supplier: Acme Engineering Products
Description: A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam
- Heat Output (Capacity): 20,470.829068577277 to 122,824.97441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up,
- Heat Output (Capacity): 2,047,082.9068577276 to 11,941,316.956670078 BTU/hr
- Maximum Pressure: 100 to 600 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not
- Heat Output (Capacity): 10,235.414534288639 to 133,060.3889457523 BTU/hr
- Maximum Temperature: 500 to 700 F
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
-
Supplier: Acme Engineering Products
Description: ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. Any voltage up to 20 KV, 3 phases, 3 wires, and centerline
- Heat Output (Capacity): 10,235,414.534288637 to 116,001,364.7219379 BTU/hr
- Maximum Temperature: 248 F
- Maximum Pressure: 115 psi
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit Mechanical
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: The Cleaver-Brooks Model S is an immersion-element steam boiler with a vertical, insulated vessel designed for the heavy-duty, continuous demand of commercial and industrial applications. A typical Model S boiler system includes operating controls, elements, fuses, contactors, safety
- Maximum Pressure: 15 to 250 psi
- Features: Commercial / HVAC, Low Emissions, Safety Valve
- Fuel Type / Heat Source: Electric
- Type: Steam
-
Supplier: Thermon, Inc
Description: Experience the next evolution in heating with the Minke boiler product. The Minke boiler takes the proven performance and legendary reliability of the Precision Boilers custom PCW models and packages it into standardized, compact sizes with pre-approved components. This
- Fuel Type / Heat Source: Electric
- Type: Hot Water
- Features: Other
- Orientation: Vertical
-
Supplier: Chromalox
Description: many years in service at voltages up to 7200 V. For the first time in history, the benefits of electric metal sheath element steam boilers are merged with the advantages of medium voltage operation to enable much larger boiler capacity. Advantages Unlike large capacity electrode
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Features: Skidded / Packaged
- Type: Steam
-
Supplier: Sussman Electric Boilers
Description: Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercial Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze Protection Hot Water Supply Standard Features:
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Thermon, Inc
Description: source of hot water is required and is ideal for use in dual energy systems: electric-oil or electric-gas.VWBThe Caloritech™ VWB Packaged Vertical Hot Water Boiler is designed for use in water heating applications and are ideal for use in dual energy systems: electric-oil
- Features: ASME Certified
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Type: Hot Water
-
Supplier: Sussman Electric Boilers
Description: provides a safe, reliable energy- efficient method for a multitude of industrial applications where house steam or dedicated-boiler steam is available. Suitable for almost any environment, the SSH is designed for freestanding and in-line superheating including these features: ASME Code
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE TRACING VISCOUS MATERIAL FUEL OIL
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: The Model 4 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 143 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost.
- Maximum Pressure: 15 to 500 psi
- Technology: Composite / Hybrid, Water Tube
- Fuel Type / Heat Source: Electric, Gas (Natural / Propane), Steam / Hydronic
- Type: Hot Water, Steam
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Thermon, Inc
Description: Caloritech™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech™ VSB Electric Steam Boiler provides a safe,
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Type: Steam
- Orientation: Vertical
-
Supplier: Sussman Electric Boilers
Description: Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be used for standby operations in
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
Find Suppliers by Category Top
More Information Top
-
http://vbn.aau.dk/ws/files/78422810/Smart_Energy_Systems_Aalborg_University.pdf
Power Plant Boilers CHP Heat Pumps Electric Boilers Micro CHP .
-
http://vbn.aau.dk/ws/files/56799271/Developing_a_Model_of_the_Irish_Energy_System.pdf
Power Plant Boilers CHP Heat Pumps Electric Boilers Micro CHP .
-
http://vbn.aau.dk/ws/files/19177001/MM_PhD_Thesis_to_VBN_100112_1_.pdf
Power Plant Boilers CHP Heat Pumps Electric Boilers Micro CHP .
-
Development of an Improved Time–Frequency Analysis-Based Nonintrusive Load Monitor for Load Demand Identification
The load operation combination, which is obtainedby the ACO, of the scenario shown in Fig. 3(a) is [vacuum cleaner, electric boiler , micro wave oven, hair dryer] = [1, 1, 0, 0], where 1 means status ON; 0 means status OFF.
-
CR4 - Thread: propylene glycol
I'm installing a radiant floor heating system using an electric 7kw micro - boiler and want to add propylene glycol to the closed loop system.
-
Flexibilty of future energy scenarios :: TU Delft Institutional Repository
Solar photovoltaics, electric hot water boilers , micro CHPs, and electric heaters as well as the effect of household insulation and thermostat setting are also investigated.
-
http://vbn.aau.dk/ws/files/38596264/Fuel_cells_and_electrolysers.pdf
Integration technologies such as heat pumps (HP), electric boilers , MW size and micro FC‐CHP, battery electric vehicles and hydrogen FC vehicles have previously been studied at the system level, with the aim of locating the least‐cost technologies for the integration of wind [10].
-
Manufacturing Engineering and Process II
Taking the successful using of computer technology for all kinds of control system into consideration, the electric boiler control system also introduces micro processor control technology and improves the control method by using the advanced fuzzy control method to do intelligent control …
-
Scientific.Net: Materials Science
Micro -Grid Economic Operation Contains Electric Boiler .
-
Scientific.Net: Materials Science
Micro -Grid Economic Operation Contains Electric Boiler .
Indicates content that may require registration and/or purchase.