-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1101779-ATV320U22N4C Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: Altivar Type: Module Package: Box Standard Package: 1 Current - Output: 5.5A Motor Type: AC Motor Control / Drive Type: Variable Frequency
- Continuous Output Current: 5.5 amps
- Operating Temperature: -10 to 60 C
-
Supplier: SAE International
Description: typical automotive a/c systems or use refrigerants not listed in this document are not covered by this standard. This standard covers any vehicle with a MAC system using a belt or electric motor driven compressor. This document provides standards for design, assembly, test and service
-
Supplier: SAE International
Description: typical automotive A/C systems or use refrigerants not listed in this document are not covered by this standard. This standard covers vehicles with MAC systems using belt driven compressors and electric motor driven compressors. This document provides industry-recognized standards for
-
-
Supplier: Infineon Technologies AG
Description: package, reduced BOM cost, smaller PCB at lower cost with simpler design Protection under abnormal operation, ensure reliable start-up operation Easy-to-use, straight-forward design Improved energy efficiency Fast and reliable switching Applications Electric power steering (EPS) Light
- Peak Output Current: 0.29 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 150 ns
- Driver Type: Dual Gate Driver (Half-bridge)
Find Suppliers by Category Top
Featured Products Top
-
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
meet global safety and performance expectations, with UL, CE, and TÜV certifications referenced across the product solution. • Integrated charging technologies, including SnapON fast-charging systems, balance safety, reliability, and charging performance. • Ergonomic grips (read more)
Browse Electric Vehicle Chargers Datasheets for Suzhou Ele Mfg Co., Ltd. -
marks a significant step in expanding Rotork’s presence within the industrial automation landscape. As part of the partnership, Rotork’s IQ3 Pro electric actuator with EtherNet/IP™ connectivity will be featured in Rockwell Automation’s Technology Partner (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
, with electrical performance configurable to match the target voltage and load point. Key Features CW/CCW rotation with a precious metal / steel shaft design Carbon brush motor paired with a planetary gearbox Customized electric performance and (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The PU.5442 provides a universal motor option for blenders and juicers, with a 230 V, 50 Hz reference configuration and 11,000 rpm at the published maximum-efficiency point. Reference Configuration Specification (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PBL.75 provides a brushless motor platform for mixers, with a 230 V nominal reference and published mechanical and performance information for drive-system evaluation. Reference Configuration Specification (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PS.6335 is a shaded-pole induction motor for appliance drives. It supports motor selection for atomizers and air fryers, with a 230 V, 50 Hz reference configuration and documented mechanical and performance data. Reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PBL.4214 is a 24 V reference BLDC platform for drone motor applications, with published speed and torque data for matching the motor, controller, and mechanical load. Reference Configuration Specification: PBL (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PI.8120 is a capacitor-run induction motor designed for household fan drives. Evaluate it with a 220V, 60Hz reference configuration and published speed, torque, and outline data to support motor selection for your fan assembly (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Federal Register > Monday, December 22, 2008 > [73 FR 78220] Energy Conservation Program: Test Procedures for Electric Motors
The updates include changing citations, correcting cross - referencing errors in 10 CFR Part 431, and proposing definitions to clarify the application of the test procedures for electric motors and any associated energy conservation standards.
-
Electrical drive-foundations
In detail, these become - and other - questionings of the control in drive systems in band 2 [92 .... It is referred the " direct current machine, control, to transverse references "!
-
Encyclopedia of Lubricants and Lubrication
In future, the use of sensors to track speeds and positions in hybrid drives will play an even more important role in the interaction between combustion engines and electric motors . .... Cross - References .
-
States > Pennsylvania > State > Regulations > Title 34 - Labor and Industry > Part I - Department of Labor and Industry > [34 P.A. Code 7] 7 - Elevators‚...
(f) Switches shall be provided in connection with electric passenger elevators so that the motor control circuit and the brake control circuit shall be opened before or at the time the governor trips, or, in existing installations, when the safety operates as .... Cross References .
-
Federal Register > Monday, August 15, 2005 > [70 FR 48008] Parts and Accessories Necessary for Safe Operation; General Amendments
One of the SAE standards currently referenced in § 393.24(d)- Electric Headlamps for Motor Vehicles-was canceled by the SAE. .... The other SAE standard, J579 Sealed Beam Headlamp Units for Motor Vehicles, is not necessary given the cross - reference to FMVSS No. 108 and the incorporation by reference of SAE J581 and J583.
-
Federal Register > Monday, April 14, 1997 > [62 FR 18170] Parts and Accessories Necessary for Safe Operation; General Amendments
One of the SAE standards currently referenced in §393.24(d)- Electric Headlamps for Motor Vehicles-was canceled by the SAE. .... The other SAE standard, J579 Sealed Beam Headlamp Units for Motor Vehicles, is not necessary given the proposed cross - reference to FMVSS No. 108 and the incorporation by reference of SAE J581 and J583.
-
States > Texas > State > Register > 2013 > 11/29/2013
…require that an application for vehicle registration be made in the manner prescribed and include information required by department rule; and Transportation Code, §551.302, which authorizes the Texas Department of Motor Vehicles to adopt rules … license plates to neighborhood electric vehicles. .... CROSS REFERENCE TO STATUTE .
-
States > Texas > State > Register > 2014 > 3/28/2014
…require that an application for vehicle registration be made in the manner prescribed and include information required by department rule; and Transportation Code, §551.302, which authorizes the Texas Department of Motor Vehicles to adopt rules … license plates to neighborhood electric vehicles. .... CROSS REFERENCE TO STATUTE Transportation Code, §§502.044, 502.059, 502.146, 502.433 - 502.434, 548.102, and 551.304.
Indicates content that may require registration and/or purchase.