Products/Services for Electric Motor Strip Heaters
-
Strip Heaters - (137 companies)Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used as radiant heaters, they include finned strips to maximize surface area and heat transfer to the air. Strip heaters consist of a heating element...PhaseSleeve (Sheath) MaterialInsulation Options -
Industrial Heaters - (1966 companies)...by Medium. Air Heaters. Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters. Image Credit: BERNER International Corp. Water Heaters. Water heaters are gas, oil or electric... -
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power... -
AC Motor Starters - (373 companies)AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors. AC motor starters adhere to ratings... -
Thermal Overload Relays - (179 companies)Overload relays prevent an electric motor from drawing too much current and overheating; includes thermal and solid state overload types. Thermal overload relays are protective devices. They are designed to cut power if the motor draws too much... -
Electric Heaters - (286 companies)...made up of a coil, ribbon (straight or corrugated), or strip of wire that gives off heat like a lamp filament. When an electric current flows through it, it glows red hot and converts electrical energy into heat. Types of Electric Heaters. Heating...
-
Thermal Switches and Thermal Protectors - (627 companies)...to circuitry in power supplies, electric motors, transformers, lighting fixtures, ballasts, and battery packs. Temperature control applications include operation of heat pumps, electronic cooling fans, low voltage relays that actuate a motor starter...
-
DC Motors - (1248 companies)Sterling Instrument. What are DC Motors?. DC motors are electric motors that are powered by direct current (DC), such as from a battery or DC power supply. Their commutation can be brushed or brushless. The speed of a brushed DC motor can be controlled...
-
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
-
Motor Controllers - (796 companies)...system. Electric vehicle design is used for control of electric motors in industrial, recreational, or other electric vehicles. Many include application-specific features such as reverse alarm output, signal for speedometers and tachometers. Application...
Product News
-
Indelac Controls, Inc.
Compact rotary electric actuator to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their compact design and relatively light weight are ideal for situations where installation space is limited, enabling additional clearance for alternative piping... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Inductotherm Group
Inductotherm Strip Heaters Equipment includes in-line strip annealing systems, strip heaters, edge heaters, galvanneal heaters, boost heaters, tin reflow systems, paint dryers and anti-fingerprint systems. Adding induction technology to process lines can significantly reduce yield losses and increase profitability. * Galvannealing. * Edge Heating. * Tin Reflow. * Boost Heating. * Paint and Coating Drying (read more)Browse Induction Heaters Datasheets for Inductotherm Group -
Backer Marathon, Inc.
The Importance of Ceramic Strip Heaters Ceramic heaters are known for their high-temperature capabilities and durability. They are often used in applications that require extremely high mold temperatures, such as in the production of certain types of plastics or specialized processes. They can be inserted into the mold to ensure the plastic material remains at an elevated temperature. Importance: For specific applications, maintaining high mold temperatures is critical to the quality and performance of the molded parts. Ceramic... (read more)Browse Strip Heaters Datasheets for Backer Marathon, Inc. -
Backer Marathon, Inc.
Ceramic Strip heaters up to 1200°F Backer Marathon strip heaters are manufactured to your custom specifications. Mica Strip heaters offer a low profile option for applications of up to 1200 F. Ceramic Strip heaters offer a rugged construction for application of up to 1200 F. They are direct bolt in replacements for popular brands. (read more)Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
Backer Hotwatt Inc.
Custom Electric Heaters and Assemblies Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to industrial user's and original equipment manufacturers in the medical, commercial, packaging, instrumentation, aviation, transportation, refrigeration/air conditioning and military fields. (read more)Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Inc.
Heat Up FAST with Solo or Group Strip Heaters! Applications. Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features. Strip heaters may be used singly or in groups to provide the required amount of heat. For maximum distribution, it is recommended that the strip heaters be clamped securely to area to be heated to prevent distortion or unequal expansion. Made in U.S.A. (read more)Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Inc.
Unmatched Clean Heat with Stainless Strip Heater Applications. Dies, Molds, Plastic Forming and Sealing, Tank and Kettle Heating. For specific applications, correctly rated elements should be used to prevent overheating and to ensure long life. Features. The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 F and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots (read more)Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Inc.
WHITE PAPER: Electric Heaters Learn about electric heat and types of electric heaters as well as heat transfer, heat losses, basic heat equations, specific applications with example and watt density in a five page PDF. (read more)Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Inc.
BASICS OF ELECTRIC HEATERS The simplest definition of an electric heater is any device that changes electrical energy into heat energy. But from that simple explanation, electric heaters explode into a myriad of types, sizes, applications, and designs depending upon what 's being heated, the degree of heating needed, and the method by which the heat is applied. Click to learn more about Electric Heating in our report on Basics of Electric Heaters. Topics in the report include: Types of Heaters. Transfer of Heat. Heat... (read more)Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Gaumer Process
Electric Heater Designer & Manufacturer Gaumer Process is an innovative and leading designer and manufacturer of electric process heaters and engineeered systems for Power Generation, Oil & Gas, Refinery, Petrochemical, Pulp & Paper, Marine and Mining industry. Gaumer Process is a electric heater manufacturer leading the industry in engineering, design and manufacture of electric heaters, control panels, fuel gas conditioning, liquid fuel conditioning, pressure reduction, metering, pumping and other engineered systems. We provide... (read more)Browse Electric Heaters Datasheets for Gaumer Process
-
Signal Conditioning for Digital Inputs and Outputs to a Microcomputer
Isolating low voltage and low power components such as the microcomputer or specialized I/O chips from high voltage or high power devices such as solenoid valves, motors , or electric strip heaters .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0088.pdf
MAY BE USED AS A LOCKOUT CONTACT TO PREVENT AN ELECTRIC STRIP HEATER FROM OPERATING UNLESS THE FAN MOTOR IS OPERATING, OR AS CONDENSING UNIT SWITCHING MEANS.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2023.pdf
MAYBE USED AS A LOCKOUT CONTACT TO PREVENT AN ELECTRIC STRIP HEATER FROM OPERATING UNLESS THE FAN MOTOR IS OPERATING, OR AS COndenSing UNIT 5WITCHING .
-
Post‐contact chronic eczema: Pension or rehabilitation
Technical drawing Small motor Electric /electronic boards meter board junction box strip heaters radio cassette tape and compact disc players computer mother board computer chip TVping Book keeping Stock control Data entry Data processing Programming Business management (1) Bus, train, forklift .
-
Technology data characterizing refrigeration in commercial buildings: Application to end-use forecasting with COMMEND 4.0
… listsof refrigeration case types (vertical,vertical with glass doors, tub-type, and walk-in units); case measures (controldevices for anti-sweat heaters, high-efficiency fan motors , strip curtains, and hot-gas defrost cycles instead of electric defrost heaters ); system categories (single-compressor …
-
Submicro- and micro-diameter liquid core optical fiber
The pulled fiber is placed in an electric strip heater which is 10 cm long with two sides fixed at the edge of the revolving table driven by a stepper motor , which could offer elaborate control in the fiber pulling process.
Indicates content that may require registration and/or purchase.