-
Supplier: Vue-More Mfg. Corp.
Description: Add the functionality of rotating electric to your turntable. Up to 8 amp output. No worries about tangled cords!
- Load Capacity: 100 lbs
- Maximum Dimension / Diameter: 0.7083333333333334 ft
- Speed: 2 rpm
- Power: Motor
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and manual
- Capacity: 550 to 1,100 lbs
- Stroke: 26 inch
- Length: 48 inch
- Width: 30 inch
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and manual
- Capacity: 550 to 1,100 lbs
- Stroke: 26 inch
- Length: 50 inch
- Width: 30 inch
-
-
Supplier: LS Industries
Description: Features: 80 gallon insulated solution tank Natural gas burner or 9 kW electric heat 7 day advance timer for heat control Motor driven turntable 32" turntable diameter with 39" working height, 1000 lb. capacity Fixed basket with concave door for easy loading withoverhead
- Wash Tank Capacity: 80 gallons
- Internal Depth / Height: 39 inch
- Part Capacity - Weight: 1,000 lbs
- Heater Power: 9,000.000000000015 watts
-
Supplier: FABCO Equipment Company, Inc.
Description: steel square tube frame and laser-precision cut pan which travels on balanced UHMW wheels and is driven by an electric motor and gearbox. Highly customizable, the Lazy Susan can be built to your specific size requirements. Features: * Laser Precision Cut Stainless Steel Frame
-
Supplier: Econo Lift Limited
Description: Hand control (std) (foot optional) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot Control is available Portability Pins to lock platform 3 1/2” off ground so a pallet truck or fork lift can easily move unit to another area Options Platforms wider or longer Higher lift
- Capacity: 4,000 lbs
- Stroke: 28 inch
- Length: 50 inch
- Width: 50 inch
-
Supplier: Autoquip Corporation
Description: Heavy Industrial Coil Handling Cars – Powered Transport Cars, With or Without Scissors Lifts and Turntables, to Transfer & Position Rolls & Coils Autoquip Coil Transfer Cars utilize powered traverse drives (with or without a hydraulic lift) to eliminate the need for overhead cranes or fork
- Actuation: Electric Motor
- Features: Rotating
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: TPA Motion
Description: based design to handle simultaneously occurring radial, axial, and moment loads Hydraulic Motor Ready (Can also be equipped with electric motor/gearbox) WD-LA Slew Drives Worm Gear Drive System Designed for Outer Ring Rotation Totally Enclosed Ball Bearing Ready for Hydraulic
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: Autoquip Corporation
Description: greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options allow
- Capacity: 2,000 lbs
- Stroke: 48 inch
- Length: 64 to 88 inch
- Width: 24 to 42 inch
-
Supplier: JTEKT North America, Inc.
Description: for the rotary anode X-ray tube of the CT scanner because the bearing is used in a vacuum at high temperatures. Bearing for MRI ultrasonic motor A ceramic bearing not affected by magnetic fields is used for the motor bearing used in the magnetic resonance imaging apparatus (MRI).
- Application: Medical /Dental
- Features: Two Row Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options
- Horsepower: 75 HP
- Operating Weight: 15,915 lbs
- Features: Other
-
Supplier: International Thermal Systems LLC.
Description: Aerospace Agriculture Automotive Heavy Duty Equipment HVAC Motor Mining Transportation Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- Controller Type: Programmable
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: customized according to various types of non-standard precision slip ring, gas electric slip ring, micro conductive slip ring, HD slip ring, optical fiber slip ring, high-frequency slip ring, wind power slip ring, large current slip ring, motor slip ring, fan slip ring, hollow shaft
- Number of Circuits: 49
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Advance Lifts, Inc.
Description: Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. SPECIAL FEATURES
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Speed: 8.5 rpm
- Power: Motor
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 7 ft
- Speed: 10 rpm
- Power: Motor
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 6 ft
- Speed: 10 rpm
- Power: Motor
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Speed: 5 rpm
- Power: Motor
-
Supplier: Autoquip Corporation
Description: Series 35 Powered Turntable – Durable & Programmable Turntables for Work Positioning, Systems Interface, and Productivity Improvement S35 Powered Turntables provide workers the ability to easily rotate heavy loads. Common applications include pallet build-up and teardown,
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 3 ft
- Power: Motor
Find Suppliers by Category Top
Featured Products Top
-
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
Electric Motor Rotates Turntable .
-
One-piece, composite crucible with integral withdrawal/discharge section
During thermal spraying, the man- drel was held in a rotating chuck (not shown) of an electric motor driven turntable in a vertical orientation and rotated at 300-400 rpm in the direction shown in FIG. 3b relative to a plasma spray …
-
Advertisement
PECIALLY designed for perfection of dual service, the new Green a Flyer Model D Electric Motor with turntable provides for playing the new 33 1/3 r.p.m. records and also those recorded at 78 r.p.m. Shifts from one speed …
-
Pneumatic Breaker - Pneumatic Breaker Manufacturers, Suppliers (Page 2)
pneumatic cylinder for secure clamping of all rim types ♦ Clockwise and anticlockwise rotation of the turntable through electric motor ♦ Front extractable pedal assembly ♦ Pressure read out unit with...
-
Design of Cursor Signal Acquisition Module in Full Automated Intelligent Gyroscope
First of all, the electronic compass gets the coarse north and transmits the orientation signal to the digital signal process unit MSP430 [3][4], which controls the electric turntable through motor driver then and makes the gyroscope close to true north.
-
Tea machine base, control method thereof and tea machine.
It includes an electric motor , a turntable and a supporting shaft.
-
Hybrid Electric Vehicles: Principles and Applications with Practical Perspectives
Electric motor for the turntable of the upper structure .
-
HEAT TRANSFER COEFFICIENT FOR COOKIE SHAPED OBJECTS IN A HOT AIR JET IMPINGEMENT OVEN
The impingement oven consisted of air filter, three electric heaters, a blower, a plenum chamber, electric motor , rotating turntable , aluminum bowl and an exhaust fan.
-
Fatigue Testing of Asphaltic Concrete Slabs
A -18" diameter mold on tilted turntable C---Electricalswitches and timer D--Loading system of counter rotating eccentric masses E--Positioning cross bar H-- Electric gear motor for turntable I---Electricmotor for positioning cross bar M--Electric motor for loading system T …
-
A study of the effects of strong magnetic fields on the image resolution of PET scanners
The electric motor of the turntable has been replaced with a pneumatic drive mechanism that allows us to rotate the positron source remotely when the device is placed inside the magnet.
Indicates content that may require registration and/or purchase.