Products/Services for Electric Mud Pumps

  •  
    Mud Pumps - (89 companies)
    ...ends to smooth out pressure variations in the mudflow. Mud pumps are usually driven by electric or diesel motors. Diesel motors are best suited for remote locations. The motors are geared down since most pumps run at around 100 to 200 rpm...
    Housing Material
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1171 companies)
    The base and housing materials should be of adequate strength and also be able to hold up against the conditions of its operating environment. Power Source. Pumps can be driven by a number of different power sources. The most common are electric motors...
  • Piston Pumps and Plunger Pumps-Image
    Piston Pumps and Plunger Pumps - (603 companies)
    Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
  • Trash Pumps-Image
    Trash Pumps - (139 companies)
    Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge...
  •  
    Well Pumps - (189 companies)
    ...such as jet pumps, submersible pumps, mud pumps, and bladder pumps. Well pumps may be used for other applications beyond well water collection, such as unloading tankers or storage tanks, and may include pumping other material besides water...
  •  
    Liquid Handling Pumps - (2273 companies)
    ...of different power sources. The most common are electric motors, but many other types exist. AC powered - pump operates on a form of alternating current (AC) voltage, typically from an AC motor. DC powered - pump operates on a form of direct current (DC...
  •  
    DC Powered Pumps - (151 companies)
    DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water. DC powered pumps use direct current from motor, battery, or solar...
  •  
    Chemical Pumps - (545 companies)
    Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps. Chemical pumps are designed to move and withstand chemicals and chemical slurries. They are designed and constructed to handle...
  •  
    Injection Pumps - (108 companies)
    Injection pumps are designed to inject measured amounts of fluid into a reservoir or production system. They are often used in vehicles for pumping fuel into the cylinders of the engine. Injection pumps are positive displacement pumps that use...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire