-
Supplier: CSA Group
Description: ISO 7635:2006 specifies the method of testing the air or air over hydraulic braking systems of vehicles of categories M and N (excluding M1 and N1) as defined in Annex 7 to the UN-ECE Consolidated Resolution on the Construction of Vehicles (R.E.3.), which are built to comply
-
Description: ISO 7635:2006 specifies the method of testing the air or air over hydraulic braking systems of vehicles of categories M and N (excluding M1 and N1) as defined in Annex 7 to the UN-ECE Consolidated Resolution on the Construction of Vehicles (R.E.3.), which are built to comply
-
Supplier: jbj Techniques Limited
Description: Brake designed for general industrial use. Suitable for high speed and high cycle applications. Brake has automatic wear adjustment mechanism which maintains proper air gap over life of the brake to maintain a consistent braking time.
- Torque Rating: 9 to 738 Ft-lbs
- Speed: 1,800 to 5,500 rpm
- Operating Voltage: 24 volts
- Weight: 2.6 to 112 lbs
-
-
Supplier: Ogura Industrial Corp.
Description: AUTOMATIC ADJUSTMENT FOR WEAR The B series brakes include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the
- Torque Rating: 100 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 6 to 90 volts
- Diameter: 6.609 inch
-
Supplier: Stearns®
Description: Features & Benefits Style SCEB, Class S3 Spring-Set Brake is end shaft mounted with base Released when voltage is applied Stearns Style SCEB, Class S3 Brake is a high torque, low inertia, electromagnetic brake for steel mill screwdowns, and similar equipment. The basic design of
- Torque Rating: 450 to 12,000 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: David Round
Description: addressed. While a single mechanical load brake is standard, a secondary motor brake is available for lifting applications. Additionally, by having both both air and electric models standard, the versatility of these industrial winches is immense. OPTIONAL FEATURES
- Load Capacity: 10,000 lbs
- Line Diameter: 0.5 inch
- Line Length: 420 ft
- Maximum Loaded Line Speed: 13.999999999999998 ft/min
-
Supplier: SAE International
Description: science of quantifying steady-state vehicle component efficiency is mature, transient component efficiencies over dynamic ambient real-world conditions is less understood and quantified. This work characterizes wheel assembly efficiencies of a conventional and electric vehicle
-
Supplier: David Round
Description: Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities Forks width
- Capacity: 2,500 lbs
- Length: 46.5 inch
- Width: 25.25 inch
- Stroke: 90 inch
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer The Komatsu EX50 - Pneumatic. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program,
- Capacity: 10,000 to 16,000 lbs
- Length: 48 inch
- Width: 84.3 to 97.6 inch
- Actuation: Air / Pneumatic
-
Supplier: Hannay Reels
Description: lengths of hose. Spoked discs provide optimal combination of strength and weight savings. Manual rewind is standard, optional electric (in 12, 24 or 115V configurations), air or hydraulic rewind available. Positive engagement pin lock brake is standard. Easy access to hose from
- Hose / Cable Length: 150 ft
- Hose Inside Diameter: 2 to 4 inch
- Hose Length: 150 ft
- Rewind Options: Electric, Manual / Crank
-
Supplier: Clark Solutions
Description: Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque
- Actuator Torque: 3,000 In-lbs
- AC Voltage: 220 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your own
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: ensure the motor can generate enough torque to realize zero-speed brake and brake-release control before releasing mechanical brake and starting drive boost, thus preventing slide and reducing brake abrasion; User password function: Password protection function to ensure
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Description: application exact and constant torque limiting is crucial, which is fulfilled optimally by GERWAH Hysteresis Clutches. As brakes Especially for the application as a brake the GERWAH Magnetic Clutches show themselves as manifold suitable: As a load for engines for example, or even as
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Slip Clutch / Disengagement Torque Limiter
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 550 Wheel Harvester features engineered versatility that provides solid footing and level working conditions in extreme forestry conditions. Power Train Cat C7 ACERT Tier III 147 kW (197 HP) Side by Side Engine, Air & Hyd. Cooling Under Hood Exhaust System Under Hood Air Intake 24
- Horsepower: 197 HP
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: Single turbo only — exhaust system (front or rear) Flywheel housing or rear PTO Primary filter/water separator C18 ACERT™ (Dry Manifold) Optional Equipment Air Compressor Air compressor governor Expansion chambers Air Inlet System Air cleaners Air lines Charging
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Caterpillar forwarders have proven, over-sized components including heavy-duty axles and torque converter power shift transmission. The spacious, comfortable operator station is designed for exceptional visibility. Power Train
- Field proven CAT ACERT diesel engines
- Torque
- Horsepower: 173 HP
- Operating Weight: 38,000 lbs
- Travel Speed: 8.08 miles/hr
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Temperature : -40°C to 125°C Benefits Best-in-class performance enabling ASIL-D designs Upward and downward scalable to the rest of AURIX™ TC3xx family A/B swap software update over the air support Easy migration from AURIX™ TC2xx thanks to high software and hardware compatibility
- Internal RAM Size: 672 KB
- Number of A/D Converters: 12
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: Cessna Aircraft Company
Description: Takeoff/Go-Around button Rudder trim control Aileron trim control Emergency gear release Installed beneath the instrument panel: Emergency brake handle Parking brake handle Detailed Specifications Performance data is based on the standard Mustang configuration, operating in
Find Suppliers by Category Top
Featured Products Top
-
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
, stainless steel fasteners, 300 series stainless steel output drive and spring friction brake. Quarter Turn Electric Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-oil intensifier acts as an inline pressure booster for braking or tensioning. But what if space is really limited? Branham’s OVLBOOST air-over (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
shock conditions. Extensive field testing over a couple of years proved that the brake system was operating reliably, eliminating the maintenance problems that they had with the original equipment. In addition to eliminating unnecessary maintenance costs, the 10 Series also reduces regular (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
DOT Air Brake Tubing General Applications: • Auxiliary air systems • Trailer air brake systems • Truck, bus and commercial vehicle air brake systems Construction: Specially designed polyester compounds Service Temperature Range: -85°F (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
forces with Team Swinburne to design a better braking solution. Who would have thought you could use an air-over-oil intensifier in an autonomous race car to provide emergency braking? Team Swinburne in Australia had the idea, and they turned to the design engineers at W.C. Branham (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
ready to embrace the shift to full Brake-by-Wire. While current hydraulic braking systems have proven their reliability over many decades, vehicle OEMs have historically been cautious about altering the braking design. Traditional large hydraulic braking systems, spanning the vehicle chassis pose (read more)
Browse Force and Load Sensors Datasheets for Sensata Technologies -
MC-Damper (Motion control) These dampers are used as safety and functional elements for damping speeds and braking masses. MC damper is the generic term for special, decelerating (damping) easylift products that can be used for a wide variety of safety and functional (read more)
Browse Dampers and Louvers Datasheets for Bansbach Easylift® -
full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
? What’s causing condensation in electric actuators? When the temperature of an object is at or below the dew point temperature of the air around the object, condensation will form on that particular object. A simple definition of dew point temperature would be the temperature at which (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Commercial vehicle technology
A further example is the development of the service brake without legal targets of the pure compressed air brake over the electrically controlled compressed air brake to purely electric brake (brake by of wire), respectively with shorter response time and shorter braking …
-
Development of a Regenerative Braking System for Multiple-Unit Stock
On the other hand, natural fade was required for the change- over from electric to air braking when maximum field had been reached on the traction motors.
-
Patent analysis of technology-performance by integrating patent family and patent citation
suspension, Mechanical brakes, Hydraulic brakes, Pneumatic brakes, Compound brakes, Electric brake , Air - over -hydraulic brakes. b) Controlling Method: Automatic control devices, Sensors, Control units. c) Structure Form: Suspension arms, Axle supports, Stabilizer bars, Mounting bushings, Stoppers.
-
Federal Register > Friday, December 13, 2013 > [78 FR 75962] Energy Conservation Program: Test Procedures for Electric Motors
Adding in alphabetical order, definitions for: " air - over electric motor," " brake electric motor," "component set," "definite purpose electric motor," "electric motor with encapsulated windings," "electric motor with moisture resistant windings," "electric motor with sealed …
-
Federal Register > Tuesday, March 6, 2007 > [72 FR 9855] Parts and Accessories Necessary for Safe Operation: Surge Brake Requirements
(iii) It is possible for some combination vehicles with air brakes , electric brakes, or the electric over hydraulic system described by Mr. Hansel, to apply the trailer brakes independently, in an effort to address a jack-knife situation.
-
Countries > Canada > Province of Nova Scotia > Regulations > Motor Vehicle Act > [CANADA NS Reg 2006-214] Regulation 214/2006 - Vehicle Inspection Regulations
Trailers with registered gross vehicle weight over 4500 kg and equipped with electric , hydraulic or air brakes .
-
Reliability of mechatronischer systems
The eddy current brakes work verschleissfrei as a coupling only over the air gap of the magnetic circuit exists.
-
Anti-skid re-adhesion control using tangential force estimator based on disturbance observer for electric commuter train
Generally, actual electric commuter train uses both elec- tric brake and air brake in the high-speed range over 50[km/h].
-
Modeling and Control of Regenerative Braking System in Heavy Duty Hybrid Electrical Vehicles
ABSTRACT We consider the modeling and control design of the regenerative braking system for heavy duty hybrid electric vehicles (HEVs) which have an isolated air - over -hydraulic (AOH) brake system and a generator.
-
Modeling and Control of Regenerative Braking System in Heavy Duty Hybrid Electrical Vehicles
We consider the modeling and control design of the regenerative braking system for heavy duty hybrid electric vehicles (HEVs) which have an isolated air - over -hydraulic (AOH) brake system and a generator.
Indicates content that may require registration and/or purchase.