Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PHD, Inc.
Description: PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and packaging
- Stroke: 19.68505 to 29.527575 inch
- Shaft Diameter: 0.4724412 to 0.787402 inch
- Operating Temperature: 40 to 150 F
- Cylinder Configuration: Simple
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s Hydraulic Power Unit (HPU) is designed and manufactured to meet custom field application requirements. The HPU skid design includes all necessary components and a control panel to drive single or multiple hydraulic cylinder valve actuators. Custom HPU skids are
-
Supplier: Autoquip Corporation
Description: Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in
- Capacity: 6,000 lbs
- Stroke: 144 inch
- Length: 60 to 72 inch
- Width: 48 to 72 inch
-
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: lift actuation. Limit Switch Upper travel limit switch reduces wear on the cylinder by eliminating over pressurization. Standard Features Roller Grip Controls Variable Speed Adjustable Top Speed Power Green Light Emergency Stop Bump Switch Horn and Key Switch Automatic Breaking 24 Volt
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Autoquip Corporation
Description: Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space and travels the same vertical distance. Vertical travel
- Capacity: 2,000 lbs
- Stroke: 72 inch
- Length: 56 inch
- Width: 47 inch
-
Supplier: Autoquip Corporation
Description: Three sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This scissor lift table design creates a stable structure that consumes less floor space than single and double pantograph lifts, but travels the
- Capacity: 2,000 lbs
- Stroke: 96 inch
- Length: 56 to 80 inch
- Width: 38 to 62 inch
-
Supplier: Autoquip Corporation
Description: over 60 inches of vertical travel. Designed for pit mounting, the TSL Dock Lift's captured rollers support exceptionally high end and side loads, making it a popular choice for truck loading and unloading, air cargo transfer, fork truck transfer, or in-plant use. A powerful and efficient
- Capacity: 20,000 lbs
- Stroke: 60 inch
- Length: 118 inch
- Width: 62 inch
-
Supplier: Aries Engineering Co., Inc.
Description: electric motors, cooler fans and circulation pumps required for hydraulic based presses. HyperCyl Presses typically use a fraction of the total energy costs for equal force output associated with pure pneumatic or hydraulic systems. HyperCyl Press systems are virtually
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: Garage Equipment Supply
Description: system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-7P. Single hydraulic
- Capacity: 7,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Lift Products, Inc.
Description: Max-Lift & Tilt tables are designed for those applications where lift and tilting the load provides for improved access to the product. Parts handling and assembly work are common uses. Tables are available with 45°, 60° or 90° tilt. Max-Lift & Tilt tables are electric over
-
Supplier: Garage Equipment Supply
Description: system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-9STX-B. Single hydraulic
- Capacity: 9,000 lbs
- Width: 99.75 inch
- Type: Vehicle / Service Lift
-
Supplier: FENN
Description: electric control packages to suit any application and all are available with servo controls to perform the traverse operation. Traversing reels with coil weight capacities of up to 6,000 lbs. are included in our standard designs. The traversing reel shown at below is a Model 3518
-
Supplier: Garage Equipment Supply
Description: of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift
- Capacity: 35,000 lbs
- Width: 154 inch
- Type: Vehicle / Service Lift
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Bottom (5-sided) Harvester Boom 8.23 m (27’) Reach To Tree Optional 10.1m (33’) reach telescoping parallel boom Steel Tube Hydraulic Lines Cylinders Protected Under Boom Operator Station Front Entry Door Spacious Cab Area High Visibility Over Entire Work Area 360 Degree Lighting
- Horsepower: 197 HP
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pressure over 8 bar is allowed only when the fluid is cool water at max temperature 125°F (50°C). Do not use the unions at max application limits without consulting from Ingiant. Rotary joints are mechanical sealing components used to transfer fluids from a stationary source into rotating
-
Supplier: Caterpillar Oil & Gas
Description: base frame Set of bonded rubber rails for resilient mounting of the base frame Set of flexible pipe connections Tools Set of tools for the engine including hydraulic tightening tools and nozzle tester Set of tools for turbocharger Inside micrometer for cylinder liners Ruler for
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: cylinder head design - Nodular cast-iron block with integrated ducts for lubricating oil and charge air - Segmental camshaft design - 25° tilt capability in all directions - Engine design based on the higher requirements of heavy fuel oil - High efficiency turbocharger - Cylinder
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: cylinder head design - Nodular cast-iron block with integrated ducts for lubricating oil and charge air - Segmental camshaft design - 25° tilt capability in all directions - Engine design based on the higher requirements of heavy fuel oil - High efficiency turbocharger - Cylinder
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic + pneumatic + electric Jiujiang Ingiant Technology is a manufacturer of highly advanced Rotary Unions. We use sealing technologies that have proven our worth for decades. Further to an extensive range of standard products, we also provide individual solutions as your
-
Supplier: Caterpillar Oil & Gas
Description: Set of tools for the engine including hydraulic tightening tools and nozzle tester – Set of tools for turbocharger – Inside micrometer for cylinder liners – Ruler for cylinder liner Spare Parts – Set of engine spare parts for unrestricted operation – Set of spare flexible pipe
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Westerbeke Corporation
Description: individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such
- Wattage: 12,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: removable top and side panel of the optional sound enclosure aid installation and routine maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow
- Wattage: 9,200 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such
- Wattage: 15,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: troublesome, electronic components. . Easy access to all servicing points and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump
- Wattage: 6,000 watts
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
SERIES BASIC OIL CYLINDER VEHICLE OIL CYLINDER METALLURGY HYDRAULIC CYLINDER (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
units are fully primed and have a baked enamel finish The cylinders in hydraulic units are machine grade with return lines. Photos Video Library (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
-oil intensifier can give you up to 780 psi in a more compact size. It is designed to be used with Branham brakes but also to operate small hydraulic cylinders. Which type and size intensifier is best for your application? Contact us today to learn more about OVLBOOST and our other air-over-oil power boosters. (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Powerful and precise, rodless pneumatic cylinders are changing industrial automation. A rodless pneumatic cylinder delivers precise load movement along an axis, offering guidance and support. These flexible components use air power, making them an efficient and often preferred choice over (read more)
Browse Datasheets for Branham, W.C. Inc.
Conduct Research Top
-
Benefits of Electric Linear Actuators Over Hydraulic Systems
Contrary to common opinion electric actuators actually have a lower total cost than hydraulic cylinders. Although the upfront costs of an electric linear actuator can be more than a hydraulic system, the additional benefits described below tip the balance in favor of electric linear actuators.
More Information Top
-
Conveying technique
Driving and lift ( over hydraulic system stroke cylinder ) battery- electrically .
-
Material flow technique
Driving and lift ( over hydraulic system stroke cylinder ) battery- electrically .
-
Dubbel
On the hydraulic system side, a poppet valve over that the leakage current of the hydraulic cylinder is complemented is located down.
-
Dubbel
On the hydraulic system side, a poppet valve over that the leakage current of the hydraulic cylinder is complemented is located down.
-
Dubbel
On the hydraulic system side, a poppet valve over that the leakage current of the hydraulic cylinder is complemented is located down.
-
Machine elements
The AussenlamellensindmitAussenzähnenoderNutenimAussenkörpergeführt.In- nen- and outer lamellae are alternately arranged and mechanically pressed on each other via lever pneumatically or hydraulically through ring cylinder or electrically through forces of magnet.
-
Drive solutions
These devices can over hydraulic cylinder , over electrical spindle drive units over eccentric or to be driven via cable pull systems.
-
Renewable energies
Therefore, the welleninduzierte movement over a hydraulic cylinder to a hydraulic system generator is transmitted, that is realized the conversion to electrical energy.
Indicates content that may require registration and/or purchase.