Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensata Technologies
Description: The SFP203MOD precisely measures currents from mA to kA. Designed specifically for the needs of electric vehicles (EVs) and Energy Storage Systems (ESS), this cost-effective member of Sensata | Sendyne's SFP family communicates via an isolated CAN 2.0B interface (500 kbit/s).
- Measuring Range: 1,000 amps
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
-
Supplier: MultiDimension Technology Co., Ltd.
Description: temperature ranges CAN bus output Applications Full electric vehicle current measurement Hybrid vehicle current measurement Battery energy storage systems (BESS)
- Measuring Range: 500 amps
- Input Voltage: 13.5 volts
- Accuracy: 0.5 to 0.6 %FS
- Operating Temperature: -40 to 185 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Super high precision, ±0.06% amplitude accuracy, ±0.2 degree phase accuracy Wide-bandwidth DC to 1 MHz (CT6862) excellent frequency characteristics Applications in the fields of electric and hybrid electric vehicles A wide operating temperature range is fit to
- Measuring Range: 1,000 amps
- Current Type: AC Current, DC Current
-
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4972-AE35S5 magnetic coreless current sensor in a leadless VSON-6 package The Infineon TLE4972 –AE35S5 is a high precision current sensor based on Hall technology. Due to its differential measurement principle it is robust against stray fields and suited for
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
- Technology: Hall-Effect
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A050T5-E0001 -- TLI4971-A050T5-E0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A050T5-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A measurement range. In applications with medium
- Measuring Range: 50 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A120T5-E0001 -- TLI4971-A120T5-E0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A1205T5-E0001 magnetic current sensor for AC and DC measurements in industrial applications The Infineon XENSIVTM TLI4971-A1205T5-E0001 is a new high precision miniature coreless magnetic current sensor for AC and DC measurements with analog interface
- Measuring Range: 120 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A505T5-U-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A measurement range. In applications with medium
- Measuring Range: 50 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Isabellenhutte USA
Description: Features Up to 50 W permanent power High pulse power rating Max. fastening torque 10 Nm Applications Current sensor for EBM (Electronic Battery Management) in motorcars, trucks, forklifts, hybrid and electric vehicles Current sensing in bus bars Current
- Resistance Range: 0.000005 to 0.00002 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 40 to 50 watts
-
Supplier: SAE International
Description: Ion current sensors have been considered for the feedback electronic control of gasoline and diesel engines and for onboard vehicles powered by both engines, while operating on their conventional cycles or on the HCCI mode. The characteristics of the ion current signal
-
Supplier: SAE International
Description: provide these systems for acceptable and attractive system costs is to save a sensor device and to substitute its measure by an estimation value. In many motorcycles the rotor of the vehicle's alternator is rigidly attached to the crankshaft. Therefore, the voltage and current
-
Supplier: Knick Interface LLC
Description: The P16000 receives signals from speed sensors and transmits and converts them into electrically isolated analog standard signals. Pulse frequency measurement, e.g., of speed sensors / rotary encoders for safe detection of the train’s speed or standstill; galvanic isolation and
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: Frequency Input, Other Output
- Application: General Lab and Industrial
-
Supplier: Isabellenhutte USA
Description: Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features Up to
- Resistance Range: 0.000035 to 0.0005 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 10 to 36 watts
-
Supplier: Richardson RFPD
Description: Direct-Cooled Pin Fin Baseplate Industry-Standard Footprint Press-fit Connection for Ease of Assembly Integrated NTC Temperature Sensors Long Phase Terminal to Accommodate Current Sensor Typical Applications Automotive Traction Inverters Commercial, Construction, and
- Features: MOSFET, Other
-
Supplier: Knick Interface LLC
Description: Universal high voltage transducers. Input currents up to Iin = 5 A. Universal high voltage transducers for converting input currents up to 5 A to impressed ±20 mA, ±10 V, or 4 … 20 mA output signals New TransShield technology enables extremely compact modular housings Working voltages
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Knick Interface LLC
Description: extremely compact modular housings Working voltages up to 3600 V AC/DC Protection against electric shock with protective separation up to 1800 V AC/DC according to EN 61140 Test voltages up to 15 kV AC Excellent transmission properties: Gain error < 0.1 % Cutoff frequency 5 kHz (low-pass
- Voltage: 100 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: SAE International
Description: electric vehicles, however only cell surface temperature can be measured at reasonable cost using conventional sensors. The internal cell temperature may exceed the surface temperature significantly at high current due to the finite internal electrical and thermal cell
-
Supplier: Knick Interface LLC
Description: High-voltage Transducer with certification for SIL 2 / SIL 3 Facts and Features For all DC- and AC-driven rolling stock, including diesel-electric vehicles Measurement up to 4500 V DC and 3000 V AC Test voltage: 20 kV AC Suitable for applications with functional safety up to SIL 2 /
- Voltage: 4,500 volts
- Voltage Type: AC Voltage, DC Voltage
- Electrical Output: Analog Current, Analog Voltage
- Power Requirements: DC Powered
-
Supplier: Nexperia B.V.
Description: quiescent current (IQ): 40 µA typical quiescent current at light loads 0.65 µA typical shutdown current Active output discharge with a typical discharge current of 800 µA Stable with a wide range of ceramic output-stability cap: ESR from 0.001 Ω to 5 Ω; output capacitor
-
Supplier: Nexperia B.V.
Description: mA (VOUT = 5 V) Low quiescent current (IQ): 40 µA typical quiescent current at light loads 0.65 µA typical shutdown current Active output discharge with a typical discharge current of 800 µA Stable with a wide range of ceramic output-stability cap: ESR from 0.001 Ω to 5
-
Supplier: Richardson RFPD
Description: Reference Design – Documentation Only – No Hardware This reference design demonstrates the application of Wolfspeeds WolfPACKTM power modules to create a bidirectional high power density Active Front End (AFE) that can be applied to electric vehicle (EV) fast charging, industrial motor
- Category: Development Board
-
Supplier: CSA Group
Description: CO alarming device with low-level CO indication, and provisions for an electric shock current test. i) The stability testing requirements have been revised for clarity. j) The required time-of-manufacture reliability testing and measurement of in-service reliability have been amended
-
Supplier: CSA Group
Description: official IEC Standard, only the current version of the standard is to be considered the official document. IEC 60335-2-40:2018 deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors and
Find Suppliers by Category Top
Featured Products Top
-
vehicle electrification requires innovative solutions. We’re ready for the rEVolution with smaller, safer, and more efficient power and sensor semiconductors. You’ll be able to pack in the features your customers want while still meeting your miles per charge goals (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Allegro has been driving innovation in the current sensor industry since 2002, with a history of first-to-market products that give their customers a competitive edge. Allegro’s advanced ICs help customers achieve higher efficiency and power density in their designs. Allegro’s fully (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
The electric vehicle EVSE tester is for VDE 0100 testers to test charging stations (charging mode 3) for electric cars. This adapter can be used with the PCE-ITE 55B installation tester or with most other standard VDE 0100 testers. Thanks to the LEDs for (read more)
Browse Electromagnetic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Sensors for Electric Vehicle Chargers Features 40 A - 80 A (part dependent) primary nominal current Analog detection output and self-test input (read more)
Browse Current Sensors Datasheets for DigiKey -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and (read more)
Browse Current Sensors Datasheets for STEGO -
Magnetic current sensors are replacing sense resistors and current transformers Modern cars have become increasingly power hungry. Even the "least electrified" vehicles include advanced electronics for infotainment, safety, and engine control. Fully electric vehicles further add high (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Allegro MicroSystems Announces Industry’s First ASIL C Safety Rated Field Current Sensor for Electric Vehicle Powertrain Systems Samples now available for the (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
connects the DC power elements to electric vehicles in a standard-compliant manner. Here, CuroCon relies on the C310 DC contactor by Schaltbau: In the case of full bidirectionality, these must be capable of safely and reliably switching currents of up to 500 A both during battery charging and (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Savant Automation's DC-20L Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application. It features 7,000 Pounds Standard Capacity and utilizes a Virtual Path™ 'Tape-free/Target-fr ee (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
Rethink What Is Possible for PCB Current Sensing
Across all markets, from renewable energy and motor drives to electric vehicles, electronic devices are challenged to be smaller, more efficient, and less expensive. This increases the complexity of printed circuit board (PCB) designs and pushes engineers to find innovative solutions. Because all
-
The Future of Automotive Wheel Sensing with GMR
Magnetic sensors are used extensively in modern vehicles, serving to measure the position of moving parts, rotation angles, and the flow of electric current. The versatility, reliability, and economy of these contactless silicon-based sensors make them uniquely suited for automotive and industrial
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership. August 25, 2020 - Steven Keeping. ElectroCraft's MobilePower TM MPW series integrated wheel drives benefit from the company's decades of mobile power design expertise. The product offers OEMs a compact, high-torque density electric wheel
More Information Top
-
Detailed schedule
A Study on Receiver Circuit Topology of a Cordless Battery Charger for Electric Vehicles Current Sensor and Metrology Technologies for EV Charging Sub-meter Applications .
-
Fundamental study of optical probe current sensor using Kerr effect of single magnetic domain film
Configuration of the optical probe current sensor for the electric vehicles and the hybrid vehicles.
-
EV energy storage monitoring system based on distributed data acquisition
Generally the current sensor used in electric vehicles is not high precision.
-
Advanced Microsystems for Automotive Applications 2012
Actual Continental current sensor for hybrid and electric vehicles .
-
About control development of idol stop system of I4 engine for Mazda accela (i-stop)
At current sensor because the power is being 働 合 in vehicle electric load from alternator, carried in terminal of battery during idling; * ir s to p the vehicle electric load can't be measured is figure 1 2 丨; performs ^ and…
-
Examples of the application of solid electrolyte
The high thermal and mechanical alternating stress of the sensor in the exhaust gas stream of a motor vehicle uber grol3ere still set a mileage of 25000 miles requirements on solid electrolyte and electrodes.
-
Silicon Labs Expands Automotive Portfolio With Automotive-grade Am/Fm Tuners
…RKE/PKE) and tire pressure monitoring systems (TPMS); capacitive touch sense MCUs and proximity sensors for infotainment systems, center stack control and automotive human-machine interface (HMI); and digital isolators, isolated gate drivers and current sensors for hybrid and electric vehicle battery management.
-
Recuperation Strategies for electric vehicles
Beside high accuracy and resolution, current and voltage sensors in electric vehicles have to meet further special requirements.
-
Current sensor fault diagnosis in the stationary frame for PMSM drive in automotive systems
Keywords—Fault diagnosis; current sensor ;PMSM; electric vehicle ; differential algebraic fault estimation .
-
Building a generic platform for big sensor data application
There is the potential to extend this case study to deal with sensor data collected from current electric vehicle owners as to their typical journeys, state of charge and charging times.
Indicates content that may require registration and/or purchase.