-
Supplier: Proceco Ltd.
Description: An Ideal Zero-Discharge Wastewater Reclamation System Reduce your wastewater hauling and disposal costs substantially while improving your process quality by extracting dissolved contaminants and recycling up to 98% of process water. The Proceco Éco-Smart mechanical vapor-recompression
-
Supplier: Samsco Corporation
Description: The Samsco WasteSaver™ is a dual-effect, vacuum distillation evaporator that uses low-pressure steam to evaporate wastewater under vacuum at very low temperature. The steam is then condensed and returned for reuse as clean, distilled water. By evaporating under vacuum, the system can
- Evaporation Rate: 1,000 GPH
- Operating Temperature: 32.22222222222222 to 43.333333333333336 C
- Features: Display and Interface
- Power Source: Electric
-
Supplier: Proceco Ltd.
Description: it an environmentally and more cost effective alternative to conventional wastewater concentration technologies. Proceco Éco-Smart MVR Evaporator Features PLC-controlled process Few moving parts and no liquid pumps Vacuum distillation process Efficient vapor compression technology Uses
- Evaporation Rate: 133.333333333333 GPH
- Application: Coating / Etching, Distillation, Liquid Recycling, Plastics Processing, Semiconductor Manufacturing, Waste Water Treatment
- Features: Display and Interface, Mechanical Vapor Recompression, Other
- Power Source: Electric
-
-
Supplier: Samsco Corporation
Description: Energy is the single largest component of operating costs in many wastewater treatment systems, and particularly is this so with distillation, where it generally accounts for 50-70% of total operating costs. The Samsco EnviroStill MVR Evaporator uses metal plate heat exchange
- Evaporation Rate: 500 GPH
- Application: Distillation, Waste Water Treatment
- Power Source: Electric, Steam
- Features: Mechanical Vapor Recompression, Other
-
Supplier: Backer-Springfield
Description: where no drain line is available. Made of high quality stainless steel, our electric condensate evaporators can dissipate up to 24 gallons of condensation water per day. All units have successfully passed rigorous testing and are UL recognized in the USA and Canada. Evapoway units are
- Evaporation Rate: 0.06250000000000006 to 1.0000000000000009 GPH
- Feed Tank Capacity: 0.4375 to 5.25 gallons
- Power Source: Electric
- Features: Other
-
Supplier: JEOL USA, Inc.
Description: The IB-29510VET Vacuum Evaporator facilitates specimen preparation for electron microscopes. Evaporation of carbon thin films suitable for high-resolution observation, evaporation of various metal thin films, shadowing evaporation, or conductive coating for non-conductive materials. It can be
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: bath design heats up faster than other leading brands These rotary evaporators were designed and engineered for ease of use, while maintaining the highest level of safety. Motorized lift is standard, making for easier removal of the evaporating flask from the hot water/oil bath. The motorized
- Power Source: Electric
- Type: Rotary
-
Supplier: Labconco Corporation
Description: CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry laboratories. As many as
- Operating Temperature: 0.9999999999999984 to 100 C
- Application: Chemical Processing, Pharmaceutical Processing
- Features: Display and Interface, Other
- Power Source: Electric
-
Supplier: Labconco Corporation
Description: The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4° C, protecting
- Operating Temperature: -3.9999999999999996 to 100 C
- Application: Chemical Processing, Pharmaceutical Processing
- Features: Display and Interface, Other
- Power Source: Electric
-
Supplier: ENCON Evaporators
Description: Evaporation Rate is based on tap water and auto-fill operation.
- Evaporation Rate: 2 GPH
- Feed Tank Capacity: 55 gallons
- Features: Display and Interface, Drum Evaporator
- Application: Distillation, Waste Water Treatment
-
Supplier: Samsco Corporation
Description: The SWE-II uses a system design that provides consistent operation, minimal cleanout, high efficiency and ease of maintenance.
- Evaporation Rate: 70 GPH
- Feed Tank Capacity: 275 gallons
- Features: Display and Interface
- Application: Distillation, Waste Water Treatment
-
Supplier: Labconco Corporation
Description: With the smallest footprint available, the new CentriVap micro IR Vacuum Concentrator fits in tight spaces and is ideal for small throughput in molecular biology, proteomics, genomics, genetics, cell biology and drug discovery labs. Weighing only 20 pounds, this personal-sized concentrator may be
- Application: Chemical Processing
- Features: Display and Interface
- Power Source: Electric
- Operation: Laboratory
-
Supplier: Cole-Parmer
Description: bath design heats up faster than other leading brands These rotary evaporators were designed and engineered for ease of use, while maintaining the highest level of safety. Motorized lift is standard, making for easier removal of the evaporating flask from the hot water/oil bath. The motorized
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: bath design heats up faster than other leading brands These rotary evaporators were designed and engineered for ease of use, while maintaining the highest level of safety. Motorized lift is standard, making for easier removal of the evaporating flask from the hot water/oil bath. The motorized
- Power Source: Electric
- Type: Rotary
-
Supplier: ENCON Evaporators
Description: When activated, the burner(s) will fire into the cylindrical combustion chamber of the heat exchanger. The hot gases travel past the vertical tubes inside the heat exchanger until they reach the insulated chimney outside the evaporator tank.
- Evaporation Rate: 192 GPH
- Feed Tank Capacity: 835 gallons
- Operating Temperature: 232.22222222222223 C
- Features: Display and Interface
-
Supplier: Cole-Parmer
Description: • Economical and reliable evaporation in a compact instrument. • Individual needle valves provide precise control of nitrogen for each sample for fast convenient evaporation • Easily set instrument for a variety of test tube sizes Rapidly evaporate common organic solvents—ideal for
- Power Source: Electric
-
Supplier: BUCHI Corporation
Description: Fully controlled Rotavapor® System BUCHI Labortechnik is the first supplier of a fully controlled system. All instruments, Rotavapor, Vacuum Pump, Vacuum Controller and Recirculating Chiller communicate with each other. A perfect combination for optimized, environmental friendly and cost saving
- Evaporation Rate: 818.9332 GPH
- Power Source: Electric
- Application: Research and Development
- Type: Rotary
-
Supplier: ENCON Evaporators
Description: When activated, the heating element contactors will close and provide power to the heating elements located inside the evaporator tank. The hot water vapor created inside the evaporator tank is drawn through the mist eliminator, up the stack, and is exhausted outside the building.
- Evaporation Rate: 40 GPH
- Feed Tank Capacity: 330 gallons
- Operating Temperature: 232.22222222222223 C
- Features: Display and Interface
-
Supplier: ENCON Evaporators
Description: When activated, the burner(s) will fire into the cylindrical combustion chamber of the heat exchanger. The hot gases travel past the vertical tubes inside the heat exchanger until they reach the insulated chimney outside the evaporator tank.
- Evaporation Rate: 26 GPH
- Feed Tank Capacity: 165 gallons
- Operating Temperature: 232.22222222222223 C
- Features: Display and Interface, Other
-
Description: Our MANP Traditional Product Cooler Evaporators from Frick® feature axial fan blades that increase capacity while lowering energy consumption. These induced draft evaporators have been designed to provide the highest efficiency – ideal for your penthouse style needs. With superb
- Power Source: Electric
- Features: Other
-
Description: This is a integrated system used for waste water evaporation. Evaporation plants are used as a thermal separation technology, for the concentration or separation of liquid solutions, suspensions and emulsions.
-
Supplier: Labconco Corporation
Description: The CentriVap Benchtop Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel
- Application: Chemical Processing
- Features: Display and Interface, Other
- Power Source: Electric
- Operation: Laboratory
-
Description: SUNKAIER wiped film evaporator (WFE) provides short residence time and open, low pressure drop configuration, allowing continuous, reliable processing of many heat sensitive, viscous, or fouling materials without product degradation. Mechanical Vapour Recompression is an evaporation process
-
Supplier: Pope Scientific, Inc.
Description: falling film stills, rotary evaporators and other equipment, in any processing application where heat-sensitivity is a factor. Pope Short Path/Wiped-Film Stills (WFS) and Wiped-Film Evaporators (WFE) successfully separate volatile from less volatile components with a gentle process
- Power Source: Electric
- Application: Food Processing, Pharmaceutical Processing, Research and Development, Solvent Recovery
- Operation: Laboratory
- Features: Other
-
Description: At Frick® by Johnson Controls, we offer Rooftop Freezer Systems designed to sit on roof curbs open to cold rooms below. Choose from a variety of convenient options that come with this freezer evaporator, like factory-mounted and wired fan motor starters, a removable cooling coil access panel
- Power Source: Electric
- Features: Other
-
Supplier: DBK USA, Inc.
Description: Compact universal evaporator in encapsulated housing with integrated condensate collection tank, working with PTC technology and for use in any application where condensate poses a problem and must therefore be removed. Possible applications are climate-controlled electrical enclosures and
- Evaporation Rate: 0.02376 to 0.06468 GPH
- Feed Tank Capacity: 0.092460235 gallons
- Operating Temperature: 0 to 40 C
- Application: Condensate Control
-
Supplier: Pope Scientific, Inc.
Description: falling film stills, rotary evaporators and other equipment, in any processing application where heat-sensitivity is a factor. Pope Short Path/Wiped-Film Stills (WFS) and Wiped-Film Evaporators (WFE) successfully separate volatile from less volatile components with a gentle process
- System Capacity: 160 to 630 kg/hr
- Operating Temperature: -3.888888888888889 to 176.66666666666666 C
- Power Source: Electric
- Application: Food Processing, Pharmaceutical Processing, Research and Development, Solvent Recovery
-
Supplier: Inproheat Industries Ltd.
Description: water evaporation Crystallization Solution concentration RO Rejects for metallurgical processes (e.g. electrowinning) Water treatment pond water freeze prevention Heating of wastewater in which elevated temperatures are required for treatment operations Other SubCom® also has proven to be a
- Application: Food Processing, Gas Recovery, Liquid Recycling, Oil Refining, Waste Water Treatment
- Type: Forced Circulation / Crystallizer
- Features: Other
- Operation: Production
-
Description: At Johnson Controls, our AGHN Traditional Unit Cooler Evaporator from Frick features advanced technology with low-noise fan blades that simultaneously maximize capacity and minimize energy consumption. This induced draft unit cooler evaporator has been designed to operate with the most
- Power Source: Electric
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Current
In a case current evaporator , waste water to evaporate covers the In- .
-
Removal of Weizenstärkeindustrie‐Abwässern, an economy comparison
In the image 3, the operating costs of a case current evaporator with thermal and mechanical Briidenkompression in Abhangigkeit of the waste water factor and the vapor costs are applied.
-
Reporting on the Maschinen‐ and apparatus exhibition on the occasion of the Stärke‐Tagung 1987 in Detmold
The practical experiences in the field of the waste water concentration in potato and Weizcnstarkefabriken rnittels case current evaporators could be passed to convention guest.
-
Manual Operational body of water protection
By the parallel current circuit, waste water is distributed on individual stages and brought into every evaporator to the required final concentration.
-
Heavy metal bond through blue algae
towards and therewith to the extension of useful life of which,. the use of concentrators ( evaporator ) for recovery and feedback of ausgeschleppter components of the process solution,. the recovery of value materials from waste water partial streams took place.
-
Cost reduction through protection of environment, material loss minimization, in the surface improvement
towards and therewith to the extension of useful life of which,. the use of concentrators ( evaporator ) for recovery and feedback of ausgeschleppter components of the process solution,. the recovery of value materials from waste water partial streams took place.
-
Investigation on Incineration of Salty Organic Wastewater
1. wastewater tank 2. evaporator 3. evaporation residue 4. thermometer 5. steam connector between evaporator and incinerator 6. electric heater 7. air inlet 8. rotameter 9. valves 10. air distributor 11. fluidized bed incinerator 12. thermocouples 13. flue gas outlet 14. filter …
-
Waste water recycling and rainwater use
That the process flow chart (Abb. 5.2) shows that the waste water partial streams of the flushing baths of the Chromatierungsanlage (partial stream 1) and … … stream 2) in the image container are collected and continually supplied to a vacuum evaporator .
-
Federal Register > Tuesday, November 3, 2015 > [80 FR 67838] Effluent Limitations Guidelines and Standards for the Steam Electric Power Generating Point Source...
In particular, this technology basis would employ a falling-film evaporator (also known as a brine concentrator) to produce a concentrated wastewater stream (brine) and a distillate stream.23 … … basis for FGD wastewater at all steam electric power plants because of …
-
Anaerobic technique
After the source process, excessive "light spring water" is withdrawn and evaporated in case current - evaporators . The thereby occupying vapor condensate, which as waste water .
Indicates content that may require registration and/or purchase.