-
Supplier: Isotech, Inc.
Description: Electra’s Series Retort H&D is a modification and extension of the Series H&D furnace line to allow effective and economical use of inert protective atmospheres in the hardening chamber. The hardening chamber is fitted with a heavy gauge, corrugated alloy, gas-tight work chamber that
- Process Temperature: 648.8888888888889 to 1,148.888888888889 C
- Configuration: Box
- Heat Source: Electric / Resistance
- Atmosphere: Inert
-
Supplier: Harper International Corporation
Description: chamber environment from ambient as well as efficient purging of ambient atmosphere entrained within the load entering the furnace without the use of mechanical doors and seals. Harper offers a distinct advantage in pusher furnaces in gas, electric, microwave, and hybrid heated
- Process Temperature: 2,800 C
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Drying, Firing / Sintering
- Features: Other
-
Supplier: Harper International Corporation
Description: Harper’s patented vertical furnaces are our latest thermal processing innovation for a wide range of product feedstocks, particularly for materials requiring high temperature solid-solid and solid-gas reactions, such as carbides, nitrides, borides and refractory metal powders. This new system
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Configuration: Continuous / Conveying
-
-
Supplier: Harper International Corporation
Description: Furnace option Typical Rotary Tube Furnace Applications Pyrolysis Drying Calcination Reduction Controlled oxidation Carburization Solid-solid reaction Purification Waste remediation
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
-
Supplier: Harper International Corporation
Description: Advanced seal design Automatic lubrication Automatic feed loading and product unloading Typical Belt Conveyor Furnace Applications Sintering Calcination Oxide Reduction Carbonization Solid-solid reaction Gas-solid reaction Purification Metalizing
- Process Temperature: 2,000 C
- Configuration: Belt, Continuous / Conveying
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Firing / Sintering
-
Supplier: Inductotherm Group
Description: Lift-Swing Furnaces offer nonferrous and precious metal casters an easily installed, highly productive crucible melting system. When the charge in the first crucible is melted and ready to be poured, the induction coil assembly is raised, swung to the second crucible and lowered to start the
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Isotech, Inc.
Description: drawing operations. Each chamber is completely wired with an independent control system. Just connect main power to operate. Single chamber furnace systems are also available. The Series 2300 Radiant Box Furnaces allow operations up to 2300°F while the Series 1200 Recirculating Box
- Process Temperature: 648.8888888888889 to 1,260 C
- Configuration: Box
- Heat Source: Electric / Resistance
- Features: Other
-
Supplier: Inductotherm Group
Description: metals. These systems deliver energy more efficiently directly to the crucible and metal, making it less costly to operate than any furnace on the market today. Our unique aluminum melting and holding furnace uses an air-cooled, direct electric heating system that is more efficient and
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also
- Process Temperature: 1,287.7777777777778 C
- Width / Tube O.D.: 215.89988341406297 mm
- Length (Chamber / Tube): 228.59987655606668 mm
- Height: 222.2498799850648 mm
-
Supplier: Plansee SE
Description: the field of coating systems, annealing furnaces or sintering furnaces: We are experts in all high-temperature processes. Taking account of the atmosphere, cycle times and temperatures, we will work together with you to fine-tune the very best solution for your furnace. Every
- Process Temperature: 1,000 to 2,800 C
- Atmosphere: Air / Oxidizing, Inert, Vacuum
- Application: Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating
- Features: Industrial
-
Supplier: Isotech North America
Description: as a comparison calibration facility. A. The Medium Temperature Furnace will operate between 50°C and 700°C. B. The Medium Temperature Furnace is operated by 3 controllers in a master/slaves configuration which enables small temperature differences to be achieved along the
- Process Temperature: 50 to 700 C
- Width / Tube O.D.: 600.0000000000001 mm
- Length (Chamber / Tube): 560 mm
- Height: 960 mm
-
Supplier: Trent, Inc.
Description: The TRENT M2-DKR High Temperature Furnace heating elements are silicon carbide type resistors located beneath a ceramic hearth plate, which protects against scale and breakage. The door is vertical lift counterweighted to provide a tight seal with the brick-lined furnace front. It is
- Process Temperature: 1,371.111111111111 C
- Width / Tube O.D.: 203.19989027205926 mm
- Length (Chamber / Tube): 355.5998079761037 mm
- Height: 126.99993142003704 mm
-
Supplier: Isotech North America
Description: The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of constant temperature within the furnace in which High-Temperature Fixed Points
- Process Temperature: 200 to 1,200 C
- Width / Tube O.D.: 600.0000000000001 mm
- Length (Chamber / Tube): 560 mm
- Height: 960 mm
-
Supplier: Isotech North America
Description: The Annealing Furnace, model 414, is designed to heat, anneal and cool SPRT's (Standard Platinum Resistance Thermometers) prior to calibration. The temperature range of the Furnace - from ambient to 1000°C enables all types of SPRT's to be annealed. One of the duties of a calibration
- Process Temperature: 30 to 1,000 C
- Width / Tube O.D.: 400 mm
- Length (Chamber / Tube): 620.0000000000001 mm
- Height: 800 mm
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Process Temperature: 250 to 1,290 C
- Height: 1,244.5993279163629 mm
- Width / Tube O.D.: 787.3995748042296 mm
- Length (Chamber / Tube): 812.799561088237 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1850°F / 1010°C Optional Elements to 2150°F / 1177°C The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes. TRENT Folded and Formed® heating
- Process Temperature: 1,010 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 380.9997942601111 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The XLB furnaces achieve high precision by featuring highly accurate digital PID controls, mercury contactors for fast cycle times, two zone control (top and bottom), and very even spacing of elements. They reach 2350°F (1285°C) with the standard iron-aluminum-chrome elements or 2100°F
- Process Temperature: 1,285 C
- Height: 12 mm
- Width / Tube O.D.: 330.1998216920963 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The TB SERIES Bench Mounted Electric Tube Furnaces feature even heating around the perimeter of the tube, ceramic fiber insulation, and split tube construction for easy changing of the tubes. A variety of tubes may be used or supplied by L&L depending on the application. The sizes listed in
- Process Temperature: 1,150 C
- Width / Tube O.D.: 787.3995748042296 mm
- Length (Chamber / Tube): 609.5996708161778 mm
- Heat Source: Electric / Resistance
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Process Temperature: 250 to 1,290 C
- Height: 1,142.9993827803335 mm
- Width / Tube O.D.: 895.3495165112611 mm
- Length (Chamber / Tube): 673.0996365261963 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The XLE Series are highly uniform and controllable electric box furnaces widely adaptable to many applications. In the heat treating field these include hardening, neutral hardening, solution heat treating, stress relieving, annealing, aging, precipitation hardening, and tempering. In the
- Process Temperature: 1,287.7777777777778 C
- Height: 685.7996296682 mm
- Width / Tube O.D.: 939.799492508274 mm
- Length (Chamber / Tube): 1,854.1989987325408 mm
-
Supplier: Wisconsin Oven Corporation
Description: What is a Drop Bottom Furnace? The concept of a drop bottom is very simple, and its name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the oven and is attached to a lift mechanism. Theload is then lifted into the chamber and the doors,
- Process Temperature: 648.8888888888889 C
- Height: 2,438.398683264711 mm
- Width / Tube O.D.: 1,828.7990124485334 mm
- Length (Chamber / Tube): 4,876.797366529422 mm
-
Supplier: Abbott Furnace Company
Description: Abbott annealing furnaces provide improved control over time and temperature relations to achieve desired properties in such areas as machine ability, cold work (process annealing or in process annealing), dimensional stability, as well as electrical and mechanical properties. This can
- Process Temperature: 300 to 1,300 C
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Configuration: Continuous / Conveying
-
Supplier: L&L Special Furnace Co., Inc.
Description: The XLG furnaces are multi-purpose gas fired box furnaces. They are highly uniform in temperature and feature accurate digital controls and multiple medium or high velocity Eclipse "Thermjet" proportionally controlled burners with an independent combustion blower. The XLG
- Process Temperature: 1,315 C
- Height: 2,438.398683264711 mm
- Width / Tube O.D.: 2,438.398683264711 mm
- Length (Chamber / Tube): 3,047.998354080889 mm
-
Supplier: International Thermal Systems LLC.
Description: Clam Shell Furnaces are an excellent choice for an extremely heavy load. A Clam Shell Furnace, also known as a Tip Up Furnace, features a pivoting furnace body to allow overhead crane loading and unloading of the parts. Clam Shell Furnaces are utilized for
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain
- Process Temperature: 537.7777777777777 C
- Height: 171.44990741705 mm
- Width / Tube O.D.: 193.67489541555648 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: Despatch RAF furnaces feature horizontal recirculating air flow to ensure exceptional temperature uniformity of ±5.6°C at 538°C. These high performance furnaces deliver temperatures up to 538°C (1000°F) and are great for such processes as annealing, aging, stress relieving and other
- Process Temperature: 40 to 537.7777777777777 C
- Height: 1,206.4993484903518 mm
- Width / Tube O.D.: 761.9995885202222 mm
- Length (Chamber / Tube): 1,066.7994239283112 mm
-
Supplier: Trent, Inc.
Description: The TRENT HL Bench Style Furnace has heating elements on all four sides of the furnace chamber and a hearth plate made of silicon carbide. The overlapping, plug-type door provides fast action.
- Process Temperature: 1,093.3333333333333 C
- Height: 133.3499279910389 mm
- Width / Tube O.D.: 209.5498868430611 mm
- Length (Chamber / Tube): 412.74977711512037 mm
-
Supplier: Despatch - ITW EAE
Description: The Worlds Best Selling Metallization Furnace Despatch CF Series metallization furnaces are designed for high throughput, ease of maintenance and consistent process repeatability ensuring consistently high yields and superior product quality. The infrared furnace has enhanced
- Process Temperature: 400 to 1,000 C
- Height: 1,638.2991153184778 mm
- Width / Tube O.D.: 1,206.4993484903518 mm
- Length (Chamber / Tube): 11,468.093807229345 mm
-
Supplier: Abbott Furnace Company
Description: Abbott Furnace Company's continuous mesh belt steam treating furnaces provide a viable alternative to batch process methods. Features: Humpback Design Electric or Gas-fired Boiler Continuous Steam Treating Monitoring & Control
- Process Temperature: 540 to 600 C
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Configuration: Continuous / Conveying
- Features: Other
-
Supplier: International Thermal Systems LLC.
Description: Drop Bottom Solution Heat Treat Furnaces with quench meet AMS, BAC, and client specifications. The function of a Solution Heat Treat Furnace is to bring component parts to an elevated temperature and then rapidly transfer them to a quench (liquid or air) system. The transfer mechanism
- Process Temperature: 648.8888888888889 C
- Atmosphere: Air / Oxidizing, Inert, Salt Bath
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: Abbott Furnace Company
Description: Abbott temper/draw furnaces provide improved control over time and temperature relations for the processing of ferrous and nonferrous alloys. Our temper/draw furnaces are commonly used for the tempering of austenitized and quench hardened steel or iron at temperatures generally below
- Process Temperature: 300 to 1,300 C
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Configuration: Continuous / Conveying
- Features: Other
-
Supplier: Despatch - ITW EAE
Description: Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer, and exhaust fan.The RFF features horizontal recirculating airflow to ensure
- Process Temperature: 30 to 538 C
- Height: 507.9997256801482 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 507.9997256801482 mm
-
Supplier: International Thermal Systems LLC.
Description: Stress Relief Furnaces relieve stresses in materials generated by welding, machining, or heat processing. The purpose of a Stress Relief Furnace is to raise the temperature of a component to slightly below the transformation temperature. This elevation in temperature eliminates
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Pusher Furnace Capabilities Temperatures to 2800°C Electrically heated or gas-, oil- or dual-fuel fired Controlled atmospheres including flammables gases, as well as multiple atmospheres Process gas circulating and conditioning systems (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation
More Information Top
-
Synthesis and characterization of ZnO – polymer nanocomposites
The precipitates was filtred, washing with distilled water, drying at 300°C for 2h and by placing the samples directly in the electrical furnace calcinations at 400°C.
-
CR4 - Thread: Furnace For Lime Burning
i want to know weather we can carry out lime calcination in electrical furnace .can any body tell a suiteble electric furnace or kiln for lime burning?
-
Preparation and high-Tc measurements of the Bi1.6-Pbx-Sby-Sr2-Ca2-Cu3Odelta superconducting systems, with x=0.4, 0.3, 0.1 and y=0, 0.1, 0.3
The mixed powder was kept in the electrical furnace for calcining at (770 5)'C for 24 hours.
-
Particle Size Analysis of Barium Titanate Powder by Slow-Rate Sol-Gel Process Route
heated through conventional electrical furnace for calcinations and annealing to get BT powder.
-
Hydrothermal synthesis and characterization of nano Gd2O3(Eu) scintillator for high resolution X-ray imaging application
In this work, Eu-doped Gd2O3 nano- crystalline powders as a function of calcination temperatures and times were prepared by a hydrothermal process and subsequent calcination in the electrical furnace .
-
Dielectric and thermal properties of CCTO/epoxy composites for embedded capacitor applications: mixing and fabrication methods
The milled powders were calcined using Electrical Carbolite Furnace (model: CWF 1100) at 900 °C for 12 h.
-
Oxygen separating membrane manufactured from Ba0.5 Sr0.5 Co0.8 Fe0.2 O3−δ perovskite-like material
The obtained powder was calcined in the electrical fur- nace for 5 h at 950◦ C.
-
Preparation and characterization of monosubstituted porphyrins immobilized on nanosilica
… Si(OEt)3 group was immobilized on synthesized SBA-15 (Hex), SBA-15 (Sp) and SiO2 (Amp) gel by the following procedure (Zheng et al 2000): 1 g of silica gel was first calcined in an electrical furnace at 150 °C for …
-
Synthesis and characterization of modified ZSM-5 nanozeolite and their applications in adsorption of Acridine Orange dye from aqueous solution
The synthesized nanozeolite was cal- cinated in an electrical furnace at 550 °C for 5 h to remove of organic template.
-
Sustainable Development of Urban Environment and Building Material
A certain amount of sugar mud after pretreatment was weighted and calcined in the electrical furnace with a constant heating rate (6˚C/min).
Indicates content that may require registration and/or purchase.