Products/Services for Electrical Cord Recoiler

  • Reels-Image
    Reels - (624 companies)
    ...on, the reel. A reel assembly includes a reel, a wire and possible features mounted on the hose or cable. An example would be an electrical cord, on a reel, with a light attached. Materials of Construction. Depending on the application, light...
    Type
    Hose / Cable Included
    Live Connection
  • Cable Reels-Image
    Cable Reels - (232 companies)
    ...a wire and possible features mounted on the cable. An example would be an electrical cord, on a reel, with a light attached. A storage reel is a reel that carries items other than cable or hose, such as paper or rope. Video Credit: mshakeelm/ CC...
  • Electrical Connectors-Image
    Electrical Connectors - (3303 companies)
    Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical...
  • Cordage, Rope, and Webbing-Image
    Cordage, Rope, and Webbing - (377 companies)
    ...of structural or other required end-use properties. Breaking strength is the maximum tensile load or force that a rope, cord, webbing or fabric will hold before breaking. Structural Features. Structural features for cordage, rope, and webbing include...
  • Electrical Feedthroughs-Image
    Electrical Feedthroughs - (121 companies)
    Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls...
  •  
    Electrical Conduit - (563 companies)
    Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems. Types of Electrical Conduit. There are many standard conduit types. Flexible metal conduits (FMC) have...
  •  
    Electrical Receptacles - (442 companies)
    Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices. They are used in a variety of residential, general-purpose, commercial, industrial, laboratory, and hospital applications. Types...
  •  
    Electrical Connector Bases and Covers - (295 companies)
    Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases...
  •  
    Electrical Contacts - (269 companies)
    Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows. How to Select Electrical Contacts. Electrical contacts are soft...
  •  
    Electrical Insulators - (199 companies)
    Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Power Cord - Power Cord Manufacturers, Suppliers
    Zhongxing Electrical Appliance Tattoo Power Supply Clip Cord [ Related Keywords : cord reel, mechanism power cord reel, automatically cord rewinder, cord recoiler ] .
  • camera cable ( Page 7 ) - offers from camera cable manufacturers, suppliers, exporters & wholesalers
    Home > Products and Selling Leads > Electrical Equipment & Supplies > Other Wires, Cables & Cable Assemblies > camera cable … 35MM 1/4" To Male PC Sync FLASH Cable With Lock / Off Camera Flash Cord Name YELANGU ... Security Display Device Anti-shoplift Device Camera Security Display Recoiler Anti Theft ...
  • Advanced Physicochemical Treatment Technologies
    hydrophilic property before the recoiler . Voltage or electrical potential (V) … called sock diffusers and were made from materials such as plastic, synthetic fabric cord , or woven cloth.
  • Abstracts of metal working literature
    … other aircraft ;heel geometries, particularly involving T] alloy.--NTIS J. Devine. and P.C. Krause, Sonobond CorD . The mechanical, chemical, thermal and electrical properties of high alumina ceramics are presented. … wrinkling as it enters the slitter knives and winding the coils on the recoiler without edge damage.