Products/Services for Electrically Conductive Cyanoacrylate
-
Conductive Compounds - (230 companies)Conductive compounds provide an electrically and/or thermally conductive path between components. There are two main types of conductive compounds, electrically conductive and thermally conductive. Electrically conductive compounds provide low...Compound TypeMaterial FormCure Type / Technology -
Cyanoacrylate Adhesives - (169 companies)Cyanoacrylate adhesives are one-part acrylate adhesives that cure instantly on contact with mated surfaces through a reaction with surface moisture. Cyanoacrylates are often called super glues. Description. Cyanoacrylate adhesives are one-part... -
Electrical and Electronic Resins - (519 companies)Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor... -
Heat Sinks - (459 companies)Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel. Heat sinks are thermally... -
Specialty Adhesives, Sealants, and Compounds - (315 companies)Specialty adhesives, sealants, and compounds use many different chemical systems. Some contain acetals, acrylics, or vinyl systems. Others contain bituminous substances, butyls, ceramic or inorganic cements, cyanoacrylates, ethylene copolymers, styrene... -
Insulating Varnishes and Impregnating Resins - (37 companies)...with a long life. The products must not degrade with exposure to heat, cold, water, chemicals, or other environmental factors that might reduce the insulating characteristics of the products. If these products become electrically conductive...
-
Industrial Adhesives - (1385 companies)Composition. The types of industrial adhesives and sealants found in the GlobalSpec SpecSearch database include acrylics and cyanoacrylates; epoxy adhesives; phenolic, melamine and urea formaldehyde resins; and polyurethane adhesives. Rubber and silicone...
-
Industrial Sealants - (978 companies)...such as silicates, aluminates, and sulfates. Silicone and other inorganic sealants are ideal for use in applications that involve UV, electrical, and fire exposure. One Component vs. Two Component Systems. Industrial sealants may be considered one component or two...
-
Carbon Fiber and Carbon Fiber Cloth - (131 companies)Carbon fiber and carbon fiber cloth consist of bulk, chopped fibers, continuous strands or woven cloth forms of carbon or graphite. Carbon and graphite are used in reinforcing composites as well as other specialized electrical and thermal...
-
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments...
Product News
-
Heilind Electronics, Inc.
3M™ Electrically Conductive Tapes Take your electrical design to the next level with performance where it matters. 3M TM Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions from 3M. Introducing a new portfolio offering of electrically conductive fabric tapes using an innovative conductive polyolefin adhesive and conductive particle matrix for enhanced performance: 3M TM... (read more)Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
Master Bond, Inc.
Thermally conductive electrically insulating epoxy Key Features: Thermal conductivity exceeds 6 W/(m *K). Applicable in very thin bond lines. Low thermal resistance. Low coefficient of thermal expansion. Used for bonding and sealing applications. (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Heilind Electronics, Inc.
9793KT/KW Electrically Conductive DoubleSided Tape As the density and performance demands of modern compute(I think this should be "computing "?) environments continue to escalate, engineers designing datacenter hardware, AI accelerator platforms, and HPC systems need EMI management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M TM Electrically Conductive Double-Sided Tape 9793KT/KW Series -- a field-proven PSA tape engineered for exactly these applications. Product Overview... (read more)Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
Master Bond, Inc.
Low viscosity, rubber toughened cyanoacrylate MB297FLNT has a low viscosity of 130-150 cps. This adhesive requires no mixing or heating, with minimal fixturing time for curing (typically 20-40 seconds). The most special feature of this system is its toughness. The rubber additive in the formulation mitigates the inherent stiffness of this cyanoacrylate system allowing for better thermal cycling and enhanced vibration resistance. MB297FLNT bonds well to a variety of substrates such as metals, composites, plastics and rubbers, especially... (read more)Browse Cyanoacrylate Adhesives Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Thermally Conductive Epoxy EP35AOLV is a thermally conductive, electrically insulating compound that withstands aggressive chemicals, such as those found in downhole oil and gas processing. EP35AOLV exhibits superior protection against corrosion in various harsh environments and helps prolong longevity of critical equipment. With a service range that extends from -60 F to 500 F (52 C to 260 C) and a glass transition temperature of around 165-170 C, it is resistant to high temperatures. (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Master Bond, Inc.
EP39MAOHT: Thermally Conductive Epoxy Product Advantages. Easy to use, non-critical one to one mix ratio by weight. Low viscosity, flows evenly and smoothly. Reliable thermal conductivity and electrical insulation. Low shrinkage and excellent dimensional stability. Resists thermal cycling, vibration and shock. Well suited for moderate to large encapsulation applications (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Thermally Conductive, Low Modulus Epoxy Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications. Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing specifications and incorporates a filler with small particle sizes, enabling application in thin bond lines to minimize thermal resistance. The system is 100% reactive, contains no solvents or diluents, and exhibits low shrinkage... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Thermally Conductive, Flame Retardant Encapsulant This flame retardant non-halogenated system is thermally conductive, 9-10 BTU *in/ft2 *hr * F [1.30-1.44 W/(m *K)]. It is also a reliable electrical insulator with a volume resistivity greater than 1014 ohm-cm. EP93AOFR has an easy to use 1:1 mix ratio by weight and a good flow profile with a mixed viscosity of 30,000-150,000 cps. (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Fujipoly® America Corp.
Quick Install: Open-End Conductive Components Fujipoly (R) offers an assortment of standard as well as custom size molded Sarcon (R) Cases. The thermally conductive, box-shaped components are open on one end to facilitate fast and easy installation over transistors and other heat generating components. Once installed, Fujipoly 's unique thermally conductive silicone-based materials efficiently remove excess heat to the surrounding environment or nearby heatsinks. Depending on thickness and your selection of Sarcon (R) TR or HR material... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Master Bond, Inc.
EP3UF-1: Thermally Conductive Underfill Epoxy Master Bond EP3UF-1 is a one part epoxy that requires no mixing and is not premixed and frozen. Due to its low viscosity of 5,000-15,000 cps, this heat curable thixotropic compound is ideal for underfill and many bonding applications. EP3UF-1 delivers high bond strength and dimensional stability with a compressive strength of 18,000-20,000 psi and a tensile modulus of 450,000-500,000 psi. (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-3894/ALAYAVALLI-DISSERTATION.pdf?sequence=1
4.2 INFILTRATION...........................................................................................................60 4.2.1 Conductive Epoxy .................................................................................60 4.2.2 Electroless Nickel Deposition................................................................61 4.2.3 Electrically Conductive Polymers .........................................................62 4.2.4 Ethyl Cyanoacrylate ...............................................................................64 .
-
Adhesives and Sealants
● Ablestick™ electrically conductive adhesives that allow the use of lower-cost, tin-terminated components in place of costly palladium silver-, silver-, or gold-finished components. ● Loctite cyanoacrylate adhesives that can withstand temperatures of 120°C for use in the electronics and appliance …
-
Surface imaging of thermally sensitive particulate and fibrous materials with the atomic force microscope: a novel sample preparation method
The cyanoacrylate has the added benefit that shrinkage holes in the film allow easy visual identification of … Introduction The development of the atomic force microscope (AFM),an instrument that does not require the surfaces under study to be electrically conductive , has allowed the range of .
-
Evaluation of Four Fingerprint Development Methods for Touch Chemistry Using Matrix‐Assisted Laser Desorption Ionization/Time‐of‐Flight Mass Spectrometry ,
XYZ-Axis electri- cally conductive 3MTM double-sided tape (25 mm [W] 9 32.9 m [L]) was purchased from Electron Microscopy Sciences (Hatfield, PA). Ethyl cyanoacrylate adhesive INSTAbondâ S- .
-
Design of an integrated sensor for in vivo simultaneous electrocontractile cardiac mapping
The gages were glued in place using cyanoacrylate . The two gold leads on each gage were led to the appropriate pads and electrically connected in place using a drop of conductive ink (Circuitworks, Kennesaw, GA).
-
An optical fibre sensor for acoustic wave mode decomposition
A piezoceramic disc element, 20 mm in diameter and 0.5 mm thick was bonded to the centre of the panel using electrically conductive epoxy. Cyanoacrylate was used to bond the grating to the panel at a distance of 90 mm measured …
-
Acoustic-wave-mode separation using a distributed Bragg grating sensor
A piezoceramic disc element, 20 mm in diameter and 0.5 mm thick was bonded to the centre of the panel using electrically conductive epoxy. … longitudinal axis of the fibre aligned radially with respect to the disc, and bonded using cyanoacrylate adhesive.
-
Microstructuring of Glasses
The disadvantage of cyanoacrylate -based adhesives is the very short time window available for positioning of the … Electrically and thermally conductive adhesives .
-
Semi-solid state adaptive impedance composites for HIRF protection
To electrically isolate the tip sheet from the PZT, ferric chloride acid-etching solution was used to … The PZT sheet tip was fitted with the end electrical contact via cyanoacrylate resin which lead to a near perfect cross- conduction insulation and dielectric strength of more than 250,000V.
-
Handbook of Adhesion Technology
Cyanoacrylate adhesive bonds are typically durable, and bonds often show no significant change in strength over a … 12.4.6 Conductive Adhesives A large portion of such applications include electrically conductive adhesives as illustrated by Sancaktar and Dilsiz (1997 …
Indicates content that may require registration and/or purchase.