-
Supplier: Aremco Products, Inc.
Description: Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high thermal and
- Use Temperature: 2,500 F
- Dielectric Strength: 244.99999999999991 kV/in
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Textiles / Fabrics
- Features: Electrical Insulation / Dielectric, Electrically Conductive, Liquid, Thermal / Heat Conductive
-
Supplier: Aremco Products, Inc.
Description: High fired strength, dense ceramics
- Use Temperature: 3,000 F
- Coeff. of Thermal Expansion (CTE): 4 µin/in-F
- Dielectric Strength: 252.99999999999997 kV/in
- Substrate Compatibility: Ceramic / Glass
-
Supplier: Aremco Products, Inc.
Description: Ceramic fiber-reinforced
- Use Temperature: 3,200 F
- Coeff. of Thermal Expansion (CTE): 4.1 µin/in-F
- Dielectric Strength: 250.00000000000003 kV/in
- Substrate Compatibility: Ceramic / Glass
-
-
Supplier: Aremco Products, Inc.
Description: Ceramic fiber-reinforced, refractory repair
- Use Temperature: 2,500 F
- Coeff. of Thermal Expansion (CTE): 4.199999999999999 µin/in-F
- Dielectric Strength: 200.00000000000003 kV/in
- Substrate Compatibility: Ceramic / Glass
Find Suppliers by Category Top
Thread Lockers and Retainers
(161 Companies)
Resins and Compounds
(403 Companies)
Bolts
(1,301 Companies)
Nuts
(1,361 Companies)
Featured Products Top
-
. ? The internal surface is coated with conductive copper and different paints to achieve EMC. The thread holes and specific grooves are avoided when painting. ? Copper coating can be further processed to meet the need of light dispersion. ? Have the painted surface cross-cut tested, and (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
a special electrically conductive paste, which increases the possibility of a bad contact in the feedback circuit. In the three-wire lambda sensors, is a special heating element inside which is constantly turned on when the (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-performance vehicle computing equipment. The conductive conversion coating helps improve corrosion resistance while maintaining surface conductivity for electrical grounding and electromagnetic compatibility design requirements. Housing dimensions, internal (read more)
Browse CPU Coolers Datasheets for USUSTK LIMITED -
Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Mechanics of Adhesive in Composite and Metal Joints
Electrically conductive adhesives, such as epoxies or acrylics. .... bonding to appliance manufacturing industries include bonding and sealing of cylindrical as- sembly, thread -locking, flange, wires .... Anaerobic thread- lockers are used to secure screws against vibra- tion.
-
Uniform Provisions Concerning the Approval of: Restraining Devices for Child Occupants of Power-driven Vehicles ("Child Restraint System").
…load cell 2 by either locking the webbing at the child restraint webbing locker or by pulling .... Conduct the dynamic crash test. .... Load cells fitted directly onto the belt webbing may be disconnected electrically , but shall be left in … belt (upper/lower) – 39mm – 2 3 Stitch pattern – 39mm Stitch: 77, thread 30 – 4…
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 154] Safety Standards for Self-Propelled Vessel...
(6) Three sets of boots and gloves that are made of rubber or other electrically non- conductive material. .... §154.1430 Equipment locker . .... (6) Not have threaded joints in cargo piping; .
Indicates content that may require registration and/or purchase.