Products/Services for Electrically Conductive Thread Sealers
-
Sealers and Seal Coatings - (250 companies)Basic Description Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. By contrast, sealants are used to seal joints or gaps between surfaces. Types There are many types of sealers...TechnologySubstrate / SurfaceSurface Location / Orientation
-
Thread Tapes - (69 companies)Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings. Thread tapes are used to seal, lubricate, and prevent seizure on threaded bolts, studs, and fittings. They are commonly referred to as: Teflon tape... -
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used... -
Industrial Sealants - (978 companies)...such as silicates, aluminates, and sulfates. Silicone and other inorganic sealants are ideal for use in applications that involve UV, electrical, and fire exposure. One Component vs. Two Component Systems. Industrial sealants may be considered one component or two... -
Dielectric Greases and Insulating Fluids - (104 companies)The fluid retains uniform resistance after a corona or arc, but extended breakdowns may create impurities and conductive pathways. Galvanic corrosion between electrical connections of dissimilar metals can be prevented with a dielectric grease between... -
Conductive Compounds - (230 companies)Conductive compounds provide an electrically and/or thermally conductive path between components. There are two main types of conductive compounds, electrically conductive and thermally conductive. Electrically conductive compounds provide low...
-
Epoxy Adhesives - (549 companies)Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage.
-
Polyurethane Adhesives and Sealants - (322 companies)...of assembly on slip-fit parts. Threadlocking or threadlocker polyurethane adhesives and sealants lock all kinds of threads that are subject to transverse and axial loads against vibrational loosening. They reduce production costs and improve...
-
Silicone Adhesives and Sealants - (336 companies)Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins.
-
Rubber Adhesives and Sealants - (182 companies)...and glass. Concrete and masonry. Paper and paperboard. Rubbers and elastomers. Leather. Textiles. Metal. Plastic. Wood. Porous surfaces. Composite materials. Industries Served. Aerospace. Automotive. Electrical. Electronic. Marine. Medical. Military...
Product News
-
Heilind Electronics, Inc.
3M™ Electrically Conductive Tapes Take your electrical design to the next level with performance where it matters. 3M TM Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions from 3M. Introducing a new portfolio offering of electrically conductive fabric tapes using an innovative conductive polyolefin adhesive and conductive particle matrix for enhanced performance: 3M TM... (read more)Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
Master Bond, Inc.
Thermally conductive electrically insulating epoxy Key Features: Thermal conductivity exceeds 6 W/(m *K). Applicable in very thin bond lines. Low thermal resistance. Low coefficient of thermal expansion. Used for bonding and sealing applications. (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Heilind Electronics, Inc.
9793KT/KW Electrically Conductive DoubleSided Tape As the density and performance demands of modern compute(I think this should be "computing "?) environments continue to escalate, engineers designing datacenter hardware, AI accelerator platforms, and HPC systems need EMI management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M TM Electrically Conductive Double-Sided Tape 9793KT/KW Series -- a field-proven PSA tape engineered for exactly these applications. Product Overview... (read more)Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
All Packaging Machinery Corporation
Vertical Conveyorized Band Sealer The ideal choice for products packaged in bags that can be sealed in an upright position. Non-trim models are perfect for stand-up pouches! Model VCBSDM-3/8 6x5 is a USDA-approved Rotary Band Sealer with lower support conveyor. Crank handle adjustment for quick sealing height changeover. Trim Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: * USDA approved Vertical Rotary Band Sealing System. with Lower Carry Synchronized Conveyor... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Drop Sealers/Gravity Sealers Download a detailed product brochure here. Drop sealers/Gravity Sealers. APM's full line of gravity drop sealers can be used alone or in conjunction with a speedy bag packager. APM drop sealers produce either an impulse seal, impulse seal & trim or a bead trim seal. They can seal packages automatically or manually using the included foot switch. Seals bags made from PE, PP, co-extrusions, nylon,Tyvek and other heat sealable bags. > > See how our Drop Sealers can be combined with our Speedy Bag... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Master Bond, Inc.
Thermally Conductive Epoxy EP35AOLV is a thermally conductive, electrically insulating compound that withstands aggressive chemicals, such as those found in downhole oil and gas processing. EP35AOLV exhibits superior protection against corrosion in various harsh environments and helps prolong longevity of critical equipment. With a service range that extends from -60 F to 500 F (52 C to 260 C) and a glass transition temperature of around 165-170 C, it is resistant to high temperatures. (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Master Bond, Inc.
EP39MAOHT: Thermally Conductive Epoxy Product Advantages. Easy to use, non-critical one to one mix ratio by weight. Low viscosity, flows evenly and smoothly. Reliable thermal conductivity and electrical insulation. Low shrinkage and excellent dimensional stability. Resists thermal cycling, vibration and shock. Well suited for moderate to large encapsulation applications (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
RPWORLD
Enhance EMC Shielding with Conductive Copper Paint and wear resistance. ? The internal surface is coated with conductive copper and different paints to achieve EMC. The thread holes and specific grooves are avoided when painting. ? Copper coating can be further processed to meet the need of light dispersion. ? Have the painted surface cross-cut tested, and testing report can be provided. Typical Properties of RPWORLD Copper Paint. The figure below shows the performance parameters of RPWORLD copper paint. The parameters differ in specific... (read more) -
All Packaging Machinery Corporation
Continuous Band Sealer with Conveyor System Download a detailed product brochure here. USDA approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. Features: Includes lower carry belts and an interfaced variable-speed conveyor (6" wide x 5' long) with fully adjustable stainless steel guide rails. Adjustable-height sealing assembly with floor stand, crank handle, and integrated vacuum system for trim scrap removal (standard). Continuous band sealer designed to seal and trim materials... (read more)Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Master Bond, Inc.
Thermally Conductive, Low Modulus Epoxy Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications. Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing specifications and incorporates a filler with small particle sizes, enabling application in thin bond lines to minimize thermal resistance. The system is 100% reactive, contains no solvents or diluents, and exhibits low shrinkage... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
-
Structural Magnesium Front End Support Assembly
… the Ford assembly plants, but the e-coat will only be deposited on conductive elements such as … It will not coat the casting itself due to the electrically insulating nature of the powder paint … … magnesium (S437 is an electrolytic plating composed of zinc chromate with a silicate sealer (where the Cr … Where possible, thread -forming screws were used into blind bosses during assembly; this reduced the chance of …
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… 219 Roll-on finish, bottle fabrication, 160 Roll-on/roll-of (Ro-Ro) systems, export packaging, 431 Roll-winding quality, tubular coextrusion machinery, 304–305 Rotary continuous-motion cappers, continuous- thread closure capping, 218 Rotary … … 595–596 Rounded resilient bar sealer , 1089–1091 Rubber-modified acrylonitrilemethacrylate … … flexible packaging, 805–806 operability convenience improvements, 1126–1128 radio frequency identification, 609–610 self-heating/self-cooling packaging, 1128–1129 shelf life applications, 1130 smart blending technology, 1120–1123 applications, 1122–1123 barrier films, 1122 nanocomposites, 1122 stretching and folding operations, 1120–1121 toughened and electrically conducting plastics, 1122–1123 .
-
RSMeans Illustrated Construction Dictionary, Student Edition
… vertically, by gravity, from one or more similar but usually smaller fixtures, and conducting them horizontally to … Electrically , a single horsepower represents 746 watts. horsepower hour A unit representing the amount of work performed by one … … bib (hose cock) An outdoor water faucet protruding from a building at about sill height, which is usually threaded to accept a hose … … hotmelt A thermoplastic substance almost always heated before being applied as a coating, sealer , or adhesive. hot …
-
Etancheite-terrace All to know on Etancheite-terrace | Techniques of the Ingénieur
connected electrically to the ground, ensure the safety of the persons vis-a-vis risk of proximity … It can be reduced to less than 200 mms between conductor and envelope … forward out of dust and polymerization of the sealing material; to let the mastics cool or make … The wire deforms and the seal is obtained on inclined faces.
Indicates content that may require registration and/or purchase.