Products/Services for Electrically Heated Gear Pumps

  • Gear Pumps-Image
    Gear Pumps - (542 companies)
    Gear pumps are positive displacement rotary pumps that transport liquids using rotating gears. They function through the use of two or more internal gears that create vacuum pressure, propelling the fluid media. Gear pumps...
  • Gears-Image
    Gears - (696 companies)
    Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...
  • Circuit Breakers-Image
    Circuit Breakers - (1026 companies)
    Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short...
  • Industrial Enclosures-Image
    Industrial Enclosures - (2364 companies)
    Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
  • Lubricators and Lubrication Systems-Image
    Lubricators and Lubrication Systems - (517 companies)
    Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant. Applications include: compressed air lines. dies. chains. cables. bearings. gears. pumps. spindles. other rotating or moving machine components...
  •  
    Metric Gears - (76 companies)
    Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
  •  
    Spur Gears - (255 companies)
    Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc. Spur gears are simple, easily manufactured gears and are usually the first choice when exploring gear options. Transmitting...
  •  
    Pressure Washers - (335 companies)
    ...driven plunger pumps are commonly used for pressure generation. Crankshaft driven plunger pumps may be more efficient in electrical energy costs compared to intensifiers, but at high pressures ( >20,00 psi) seals must be periodically replaced...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire