Products/Services for Electro-pneumatic Heat Detectors
-
Heat Detectors - (105 companies)Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...MarketDetector StylePower -
Electro-Pneumatic Transducers - (91 companies)Electro-pneumatic transducers convert current or voltage input signals to proportional output pressures. They are used as process control elements in valves, pneumatic relays, and flow regulators for applications such as spray and damper control... -
Heat Exchangers - (1425 companies)Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order... -
Smoke Detectors - (261 companies)Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial... -
Flame Detectors - (184 companies)...delays and automatic self-tests, explosion-proof enclosures, and integral air conditioning systems. Related Information. CR4 Community --Flame Detector Orientation Check. Engineering360 --Heat Detectors Information. Engineering360 --Fire Alarm... -
GC Detectors - (40 companies)Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...
-
Heat Pipes - (67 companies)Heat pipes are self-contained heat pumps that can transport heat at high rates over fairly substantial distances with no external pumping power. Heat pipes are made out of aluminum or copper and are lined with a wicking material such as a ceramic...
-
Heat Pumps - (286 companies)Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply...
-
HPLC Detectors - (50 companies)High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
-
Radiation Detectors - (204 companies)Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses. Radiation detectors are devices used to detect, track, and identify ionized radiation...
Product News
-
Rotork plc
High-Efficiency Electro-Pneumatic Control Improved air-efficiency performance of the YT-1000 electro-pneumatic positioner. At Rotork, we're always looking for new ways to help our customers operate more efficiently and sustainably. We 've improved the air?efficiency performance of our YT?1000 electro?pneumatic positioner through a cross?functional engineering effort. Suitable for both safe and hazardous environments, it now uses less energy and delivers stronger sustainability performance for our customers. This project exemplifies... (read more)Browse Electro-Pneumatic Transducers Datasheets for Rotork plc -
JiuJiang Ingiant Technology Co., Ltd.
16-Way Electro-Pneumatic Slip Ring to install and replace, compatible with standard industrial equipment. Key Features & Benefits. Integrated Electro-Pneumatic Design: Combines 16 electrical circuits (10x30A power, 6x2A signal) and 3 pneumatic channels in one unit. Eliminates the need for separate slip rings and rotary unions, reduces system complexity, saves installation space, and simplifies wiring and piping --helping engineers reduce installation time by up to 40% compared to separate components. High Reliability & Stable... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Sames North American Corporation
Electro Pneumatic Robotic Gun; TRP 501 & 502 TRP gun is used for the application of water or solvent based paints. The additional advantage of the TRP is to enable the application at very high flow (up to 1200 cm3/min with certain configurations) while combining the pneumatic and electrostatic effects. The TRP gun is light, compact and has much flexibility of use. Its simple and robust design makes it extremely reliable. For more than 35 years, TRP gun has been the reference in the world of automotive finishing, often copied but never... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Dexter Research Center, Inc.
High Temperature Infrared Detector in ovens, heat gun target monitoring and fire detection/suppression in extreme environments. A new filter attachment technique provides hermeticity that makes the detector rugged and reliable in hostile environments and eliminates the need for shielding and/or cooling in high temperature applications. (read more)Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
United Electric Controls Company
Industrial Resistance Temperature Detectors (RTDs) Design a RTD to your specific requirements working with our application and design engineers. Proven, standard configurations meet a variety of industrial and OEM applications. Accurately and repeatedly measure temperatures as low as -200 C and up to 482 C (-328 F to 900 F). Simplify installation and reduce maintenance costs utilizing rugged heat tracing sensors with field replaceable elements (read more)Browse RTD Temperature Probes Datasheets for United Electric Controls Company -
InfraTec GmbH
PYRONEER Detectors with Lithium Tantalate The Rugged Ones - PYRONEER Detectors with Lithium Tantalate. LSV-Detectors combine reliability and long-term stability. Detectors for use in analytical devices and in spectroscopy have been part of InfraTec's portfolio for over 20 years. From the very beginning, these are based on high-quality, single-crystal lithium tantalate (LiTaO3). Introducing DLaTGS as a pyroelectric material last year, InfraTec developed the new PYRONEER series, which also includes spectrometer detectors based on LiTaO3... (read more)Browse Gas Sensors Datasheets for InfraTec GmbH -
Dexter Research Center, Inc.
Thermopile Detector for Gas Analysis Dexter Research - Gas Analysis Thermopile Detector. Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ C. This detector has a very short thermal shock response to ambient temperature change. View additional information... Leader in Infrared... (read more) -
InfraTec GmbH
What are the advantages of a Pyroelectric Detector What is the advantage of a Pyroelectric Detector with an Integrated Beam Splitter?. Beam splitter detectors are multi-channel detectors with only a single aperture. The incoming radiation is divided into two or four spectral channels by micro mirrors inside the detector. The 2.5 mm diameter aperture allows the use of very small cuvettes for NDIR gas analysis. This results in a very low dead volume for the measurement system. In addition, many effects negatively influencing the measurement act... (read more)Browse Gas Sensors Datasheets for InfraTec GmbH -
Finder S.p.A. con unico socio
Small size movement detectors Function and features. Type 18.01 PIR movement detectors for indoor installation - wall mount. 1 NO 10 A. Output is electrically common to the supply voltage. Small size. Equipped with Light Dependent sensor and delay time. Switch off delay adjustment. Can be used in any position for movement detection. Wide detection angle (read more)Browse Motion and Occupancy Detectors Datasheets for Finder S.p.A. con unico socio -
Dexter Research Center, Inc.
Gas Analysis...Thermopile Detector Dexter Research Center, Inc. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ C. This detector has a very short thermal shock response to ambient temperature change. Features: A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen... (read more)
-
Author index with titles
… K, Thungstr¨om G, Nilsson H-E and Martin H: Thermal simulation and design optimization of a thermopile infrared detector with an SU-8 … … microball bearings using an electro - pneumatic thrust balance 094007 McClain … … of their flow and heat transfer characteristics 035009 Mekaru …
-
A Circulating Hydrogen Ultra-High Purification System for the MuCap
Experiment
… temperature stabilization of the three compressor columns and the thermalizer by regulating the heating and cooling provided … It protects the TPC detector from underpressure and overpressure and controls the differential pressure between the TPC … The software also tracks the liquid nitrogen level in the compressor tank (LNT1) and the compressed air pressure that is used for the electro - pneumatic valves7 (SV1-SV3) actuation.
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
The latter two also serve as heat exchangers to cool the sample gas entering the monitors. Each block serves as a housing for 24 valves; eight manually-operated, normally-closed individual sampling valves| eight manually-operated, normally-open isolation valves5 and eight normally-closed solenoid valves which lead to the electro - pneumatic selector valve. … bank of 30 electro-pneumatic selector valves each of which feed the primary or auxiliary detector unit.
-
REVISIONS TO EXPERIMENTAL GAS COOLED REACTOR FINAL HAZARDS SUMMARY REPORT, OCTOBER 10, 1962. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION
The latter two also serve as heat exchangers to cool the sample gas entering the monitors. Each block serves as a housing for 24 valves: eight manually-operated, normally-closed individual sampling valves; eight manually-operated, normally-open isolation valves; and eight normally-closed solenoid valves which lead to the electro - pneumatic selector valve. … bank of 30 electro-pneumatic selector valves each of which feed the primary or auxiliary detector unit.
-
Systems of Commercial Turbofan Engines
… 112, 115, 120, 165, 218 fail-safe position 108, 211 fault isolation 120 fault message 114 fault tolerant 107 federated avionics architecture 11 filter bypass valve 58 fire detection unit 195 fire detector, electro - pneumatic 195 fire detector , thermistor type 196 fire … handling bleed valves 45 health status 107 heat exchanger 58 high pressure compressor 1, 23, 32 high …
-
A LOW-COST I/O CONCENTRATION USING THE CAN FIELDBUS.
A scalable prototype for the cooling system is being built in order to study a one-eighth thermal model of the barrel SCT and pixel detectors with 1OkW total heat dissipation. The digital outputs controls 8 isolation valves via Honeywell K2P3LO Electro - pneumatic actuators, and request the application of heater power to the prototypes.
-
Equations and Methods for Testing Hydrogen Fuel Consumption using Exhaust Emissions
Figure 2 shows a schematic of the detector construction [4]. After the test, the background water concentration is measured from heated sample bag-in the-bags located … In this case, the measured gas would be diluted with nitrogen in a dilution nozzle (guided by electro - pneumatic valves) and led back into the analyzer.
-
The CELSIUS/WASA Pellet Target System
The central part of the pellet generator showing the two heat exchangers connected to the two-stage … … a strobed £ash-light and a microscope, and the pellets by laser light and a photon detector . . The pellet generator is mounted on the top of a 4.5 m high construction followed by a two-stage di¡erential pumping, in between there are a skimmer and a electro - pneumatic pellet- beam stopper.
-
Combustion Instabilities In Gas Turbine Engines: Operational Experience, Fundamental Mechanisms, and Modeling > Subject Index
See Indium-arsenide detector Incident composition inhomogeneities, 181 Incipient blowout coupling, 45 Incomplete mixing, 491 Increasing equivalence ratio, 488 Indium-arsenide (InAs) detector , 503 Infrared-absorption measurements, 500-506, 523 … … 203 incident composition, 181 Inhomogeneous terms combustion heat release and, 426-427 … … 543-545 Nyquist stability analysis and, 540-543 Linear transfer function, 337, 339-362, 601 Linear wave-equation, 5 Linear-eddy mixing (LEM), 305 Linearized equations, 371-374 Liner cooling, 33 Ling acoustic driver, 123 Ling Electro - Pneumatic driver, 120 Liquid spray …
-
Storage and Assay of Tritium in STAR
In Fig. 2, valves represented with circles are electro - pneumatic valves. LEAK1 admits manifold gas to the beta scintillation detector . The uranium chamber is heated on the outside with a 375-W Watlow cold-leads heater (125 …
Indicates content that may require registration and/or purchase.