-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-208 optical fiber to CAN converter can convert CAN bus signals to optical signal. The conversion time between CAN data and optical signals is microsecond, ensuring the real-time communication. The GCAN-208 supports any CAN bus communication protocol such as
- Data Rate: 0.00004 to 0.008 Gbps
- Network Equipment: Other
-
Supplier: HAVE, Inc.
Description: CANEO100 - Canare EO100 Electrical to Optical Media Converter Module- 1310nm wavelength Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease ofconnection. Use these handy converters in single pairs or multiples. FEATURES:
-
Supplier: S.I. Tech, Inc.
Description: 0 to 115.2 Kbps asynchronous, RS-485 half duplex operation
- Connector: DB-9, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
-
-
Supplier: ValueTronics International, Inc.
Description: emitting diodes, optical waveguides, optical detectors, and electro-optic modulators is becoming more important as applications for fiber optics in telecommunications and data communications expand. These Optical-to-Electrical Converters offer fiber optic equipment
-
Supplier: Newark, An Avnet Company
Description: D-Sub 2W2 Electro-Optic Converter, female, angled, 2xSFH250, 1mm POF
-
Description: key issue to realize such systems is to develop ultra-fast optical devices such as light sources, all-optical gates and wavelength converters. Ultra-Fast All-Optical Signal Processing Devices discusses the state of the art development of semiconductor-based ultrafast
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:3V; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Connector:- RoHS Compliant: No
-
Supplier: Omnitron Systems Technology, Inc.
Description: iConverter CWDM/AD modules are Course Wave Division Multiplexing (CWDM) Optical Add/Drop Multiplexers (OADM). The CWDM/AD modules add (multiplex) and drop (demultiplex) selected channels, or wavelengths, on both directions of a CWDM common fiber link. Using CWDM/AD modules, network designers
- CWDM Wavelength Range: 1,270 to 1,450 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech Model 2004 optical, synchronous, simplex or full duplex Bit-Driver can be used for in-house process control or in-plant interconnection of a wide variety of EDP equipment. It has switch selectable internal clocking for 2400, 4800, 9600 and 19200 bps. There is an external clocking
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Newark, An Avnet Company
Description: D-Sub 2W2 Electro-Optic Converter, female, angled, 1xSFH 757 / 1x SFH 551, 1mm POF
-
Supplier: US Digital
Description: The S5 series optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an
- Diameter or Width: 2.04 inch
- Maximum Mechanical Shaft Speed: 100 to 10,000 rpm
- Operating Temperature: -40 to 212 F
- Vibration Rating: 20 g
-
Supplier: US Digital
Description: The S2 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The
- Diameter or Width: 2.42 inch
- Maximum Mechanical Shaft Speed: 100 to 10,000 rpm
- Operating Temperature: -40 to 212 F
- Vibration Rating: 20 g
-
Supplier: Newark, An Avnet Company
Description: D-Sub 2W2 Electro-Optic Converter, female, straight, 1xSFH 757 / 1x SFH 551, 1mm POF
-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools Light to Digital Converter Eval Kit
-
Supplier: L-com, Inc.
Description: The L-com FOCV-3GSDI-STXM is a 3G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone or in a rack-mounted configuration with existing cabling. The L-com FOCV-3GSDI-STXM 3G SDI Converter transmitter supports a 20km transmission distance
- Form Factor: Module
- Network: Single Mode Fiber
-
Supplier: Powell Electronics, Inc.
Description: 10/100BT, 1310nm 2km MMF Media Converter
-
Supplier: US Digital
Description: The H3 series ball bearing optical shaft encoder has a molded polycarbonate enclosure, which utilizes either a 5-pin locking or standard connector. This non-contacting rotary to digital converter is designed to provide digital feedback information. Heavy duty ball bearings track up to
- Resolution (counts per revolution): 256 to 40,000 (counts/revolution)
- Resolution (lines per revolution): 64 to 10,000 (lines/revolution)
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Phototransistors Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Fixed Package
- Package Type: SOT3
-
Supplier: S.I. Tech, Inc.
Description: Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic cable offers the advantage of small size, light weight and complete electro- magnetic freedom from the problems of
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Boyd
Description: optically clear adhesive custom fabrication and die cutting. Solutions Complex product integration: world-class precision converter capability that combines multiple products into one deliverable Dust proof, water, heat, oil & mold resistant environmental sealing to protect your electronics
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Belden Inc.
Description: Interface converter electrical/optical for PROFIBUS-field bus networks; repeater function; for quartz glass FO
-
Supplier: Omnitron Systems Technology, Inc.
Description: Pass Band Port. An optional Optical Time Domain Reflectometer (OTDR) port is available which provides the ability to test the integrity of the fiber optic link without disturbing the wavelength channels. The 5-Channel Single-fiber CWDM models also support up to ten unidirectional data
- CWDM Wavelength Range: 1,310 to 1,611 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: US Digital
Description: The S4T miniature optical shaft encoder is a non-contacting rotary to digital converter. The S4T incorporates an LED light source, monolithic photo detector and mylar disk. A metal shaft with bushing or bearing versions are available. Useful for position feedback or manual interface,
- Resolution (counts per revolution): 400 to 1,440 (counts/revolution)
- Resolution (lines per revolution): 100 to 360 (lines/revolution)
- Diameter or Width: 0.87 inch
- Maximum Mechanical Shaft Speed: 100 to 15,000 rpm
-
Supplier: S.I. Tech, Inc.
Description: The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: BEI Sensors
Description: transmission, ease of cabling and better noise immu-nity, an SSI (Serial Synchronous Interface) is also offered. This encoder works with the BEI Serial-to-Parallel converter, allowing for system upgrades from parallel output to SSI. The H25X is built to the exacting mechanical standards used
- Resolution: 15 bits
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Rotor Inertia: 4.1 oz-in-sec²
- Operating Temperature: 32 to 158 F
-
Supplier: L-com, Inc.
Description: The L-com FOCV-3GSDI-SRXM is a 3G SDI Converter receiver module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-3GSDI-SRXM 3G SDI Converter receiver supports a 20km transmission distance over single mode fiber. The FOCV-3GSDI-SRXM
- Cable Type: Single Mode
-
Supplier: Lika Electronic
Description: Optical transmission modules for absolute encoders
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: L-com, Inc.
Description: The L-com FOCV-3GSDI-STXI is a 3G SDI Converter transmitter module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-STXI 3G SDI Converter transmitter supports a 30km transmission distance over single mode fiber. The FOCV-3GSDI-STXI
- Cable Type: Single Mode
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Converter Offline Flyback
-
Supplier: L-com, Inc.
Description: The L-com FOCV-3GSDI-SRXI is a 3G SDI Converter receiver module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-SRXI 3G SDI Converter receiver supports a 30km transmission distance over single mode fiber. The FOCV-3GSDI-SRXI
- Cable Type: Single Mode
-
Supplier: Belden Inc.
Description: Interface converter electrical/optical for PROFIBUS-field bus networks; repeater function; for plastic FO; short-haul version
-
Supplier: Moxa Inc.
Description: optical isolation for system protection. The TCC-120 and TCC-120I are ideal RS-422/485 converters/repeaters for critical industrial environments.
- Features: LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Belden Inc.
Description: Interface converter electrical/optical for PROFIBUS-field bus networks; repeater function; for quartz glass FO; long-haul version;
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
attenuation and bandwidth may limit maximum transmission distance to less than maximum. Optical Unit Connection: Connect the optical transmission line to the T and R receptacles. Note which cable channel goes to T or R by noting cable imprint. On the other end, reverse the connections. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The LUCI-M is a data acquisition and digital control system [converts analog to digital (A to D)] for the FEMTO amplifiers and other sources.
(read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
power for field applications (option 5VDC@150ma). Optical wavelength of 850/1310/1550 nm are available depending upon application. S.I. Tech 2820 (2CH TTL transmitters) and 2821 (2CH TTL receivers) are ideal for DATA and TIMING signals transmission. These come with all options similar to 2817 and are suitable from DC to 50 mbps high speed applications. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech now offers a 10 gigabit optic repeater or fiber converter Bit-Driver. This unit can convert from multimode to single mode optics and works with Ethernet or other LANs. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
-electronic and E/E measurements, and NIST traceability on the reference calibration photodetector. Responsivity parameters (frequency response, conversion efficiency, gain of receiver, etc.) Transfer functions Group delay measurements Optical losses Balanced measurements (four port differential frequency response, gain, etc. for differential electro-optical devices) E/E measurements (S11/S22) (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
S.I. Tech, Inc. introduces a new CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added to Various Field Bus products which includes Media Converters, Optical Repeaters, and Cable Assemblies. Learn More (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
More Information Top
-
Bus systems in automotive engineering
By the expensive, in every driving apparatus necessary electro - optical transducers are also the plug-in compounds for LWL errant and the LWL themselves knickempfindlich so that the transfer together with conventional cable harnesses can be problematic.
-
Luminous graph
For it, electro - optical transducers are needed.
-
Events
In this group gehoren electro - optical transducer and laser materials.
-
Optical waveguide technique-trends in the development and application
Electrical pulses rnit will be converted aid of an electro - optical transducer into light pulses as Informationstrager, that implemented an optoelektronischenWandler after passing of an optical waveguide iiber again into electrical signals.
-
Assembly of hybrid Mikrosysteme
The filter, heating transformers, is example such hybrid Mikrosysteme and other Electro - Optical transducers for the conversion of electrical signals into light pulses or Mikroreaktoren with one high integration degree of miniaturized components like mixer the extractors, catalysts, pumps etc.
-
POF manual
Optical service points are SP2 on the electro - optical transducer and SP3 on the optoelectric transducer.
-
Weighing lexicon
The position sensors operate e.g. with a differential capacitor, a differential transformer or an electro - optical transducer (➝Positionsfahne).
Indicates content that may require registration and/or purchase.