-
Supplier: Spirax-Sarco
Description: The SP500 is a fully featured communicating smart valve positioner for demanding applications that has been designed for easy commissioning with its user-friendly interface and straightforward set-up procedure.Reliability and accuracy are paramount with all instrumentation and the
- Valve Stem Stroke Length: 0.5 to 4 inch
- Air Supply Pressure: 100 psi
- Operating Temperature: 14 to 176 F
- Air Supply Pressure Range: 100 psi
-
Supplier: ABB Measurement & Analytics
Description: The PositionMaster features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the positioner allow for considerable time savings as well as optimum control behavior. Because of
- Output Pressure: 3 to 15 psi
- Operating Temperature: -40 to 365 F
- Connector: 1/2" NPT, 3/8" NPT
- Body Material: Aluminum
-
Supplier: TrimTeck
Description: The Optimux HPP4500 microprocessor-equipped, current-to-pneumatic digital positioner is a reliable, accurate and robust positioner with an array of exceptional features. The HPP4500 offers as a standard, Hart® communication, 4-20mA Feedback Signal and a LCD display that allows
- Maximum Supply Pressure: 20 to 100 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 185 F
- Output Action: Direct Action, Field Reversible, Reversible Action
-
-
Supplier: BI-TORQ® Valve Automation
Description: YT-2500 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Fail freeze function Near zero air consumption level HART comunication Auto calibration PD control 4 buttons for local control LCD display Feedback
- Pneumatic Input Signal Range: 20.3051575100076 to 101.525787550038 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 176 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: BI-TORQ® Valve Automation
Description: YT-2550 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Fail freeze function Near zero air consumption level HART comunication Auto calibration PD control 4 buttons for local control LCD display Feedback
- Pneumatic Input Signal Range: 20.3051575100076 to 101.525787550038 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 176 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Siemens Process Instrumentation
Description: The SIPART PS2 is the world’s most widely used electropneumatic valve positioner for linear and part-turn actuators in industrial applications. The PS2 smart positioner is a reliable choice for a wide variety of valve control applications thanks to its advanced diagnostics and
- Operating Temperature: -22 to 176 F
- Positioner Type: Digital, Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
Find Suppliers by Category Top
Featured Products Top
-
make it ideal for harsh industrial environments. Advanced automatic self-calibration ensures optimal performance. The Bonomi smart positioner uses a microprocessor to position the valve actuator while monitoring and recording data. It functions like an electro-pneumatic (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
Improved air-efficiency performance of the YT-1000 electro-pneumatic positioner At Rotork, we're always looking for new ways to help our customers operate more efficiently and sustainably. We’ve improved the air (read more)
Browse Electro-Pneumatic Transducers Datasheets for Rotork plc -
Integrated Electro-Pneumatic Design: Combines 16 electrical circuits (10x30A power, 6x2A signal) and 3 pneumatic channels in one unit. Eliminates the need for separate slip rings and rotary unions, reduces system complexity, saves installation space (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
mere 0.18 N when used in the horizontal position. This reduction is achieved by replacing the gaiter with a close tolerance gland. Despite the low volume of air flow the bearing is constantly purged, avoiding the build up of dust. DT - Feather Touch - Spring and Pneumatic (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Feather Touch transducers have been designed especially to gauge or measure delicate surfaces such as car windscreens, pharmaceutical bottles, electro-mechanical components and plastic (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Improved YT-3400 valve positioners from Rotork deliver enhanced hardware and diagnostics Rotork has improved its range of smart positioners to offer enhanced diagnostic and operating abilities. Valve positioners (read more)
Browse Valve Actuators Datasheets for Rotork plc -
The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Electro-Pneumatic Positioner Electrically Actuated Ball Valves (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Flow Measuring Instruments Selling Leads, Flow Measuring Instruments Manufacturers, Flow Measuring Instruments Exporters & Suppliers
ABB Flow Measurements V18345-1011221001 ABB Electro- Pneumatic Positioners Smart electro -pneumatic positioners form...
-
http://search.abb.com/library/download.aspx?documentid=3bus094322&languagecode=en&documentpartid=&documentrevisionid=&action=launch
Our TZID family of smart electro - pneumatic positioners forms the vital link between the system and the valve.
-
From the ISA Meeting: Tyco launches smart valve product line
With the addition of this comprehensive product line, Tyco now markets a complete range of dual position monitors, control monitors, network monitors, electro - pneumatic positioners , and smart positioners for the chemical, food and beverage, petrochemical, pharmaceutical, and oil industries.
-
Pneumatic Actuator - Pneumatic Actuator Manufacturers, Suppliers
Related Searches : actuator, pneumatic cylinder, electric actuator, valve, valve actuator, valve positioner, electro pneumatic positioner , control valve, ball valve, smart positioner, butterfly valve, limit switch box, air cylinder, rack&pinion, pneumatic More..
-
Practical Process Control: Tuning and Troubleshooting
Others are electro - pneumatic , with the control signal being a 4-20 ma current loop. Finally, the smart valves also incorporate a valve posi- tioner .
-
http://actamont.tuke.sk/pdf/2011/n1/05_Flaga.pdf
In the light of current tendencies in electro-pneumatic control, it seems merited to develop an electro - pneumatic valve in which the orifice’s surface area should be varied using a fast-acting adjuster ( positioner ) made from the MSMA. In the context of potential applications of smart materials in valve adjusters (positioner), of particular importance is …
-
Fault diagnosis of industrial actuators in a sugar factory: a European study
The research is being conducted within the framework of real application to a series ol electro - pneumatic valve actuators in the Cukrownia Lublin SA sugar factory in Polgml. The longer term research aim is to provide further technology transfer into the development of intelligent actuation systcnis (e.g.' smart positioners ').
-
CR4 - Thread: Control Valve
… slow opening/quick closing, proprotioning then, you have to seek help for you may not be that smart . For these application the solenoid on/off is replaced by Pneumatic actuated/ Motorized Control Valves, control Valve positioner which can be pneumatic/ electro -pneumatic and yadda yadda yadda.
-
Passive Robust Fault Detection of Dynamic Processes Using Interval Models
The servoactuator consists of a control valve, a pneu- matic servomotor and a smart positioner (see Fig. 2). Here, the focus will be on the pneumatic servomotor and the electro -pneu- matic transducer.
-
Smart ABB Digital Valve Positioner Boosts Argon Production By 10%
Smart ABB Digital Valve Positioner Boosts Argon Production By 10% A modern digital electro - pneumatic positioner from ABB minimizes flowrate swings of rich-liquid vapor at an air separation plant in Louisiana.
Indicates content that may require registration and/or purchase.