Products/Services for Electro Pneumatic Time Delay Relay
-
Pneumatic Relays and Volume Boosters - (60 companies)Pneumatic relays and volume boosters control output air flow and pressure in response to a pneumatic input signal. They can perform simple functions such as boosting or scaling the output, or use complex reversal, biasing, and math function... -
Time Delay Relays - (286 companies)Time delay relays and solid state timers use solid state electronic devices to provide a time delay. They may have displays, pots or other means of operator interface. They may also have electromechanical or solid state outputs. The number of time... -
Thermal Switches and Thermal Protectors - (628 companies)Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems. Thermal switches and thermal protectors are thermally-actuated... -
Electro-Pneumatic Transducers - (91 companies)Electro-pneumatic transducers convert current or voltage input signals to proportional output pressures. They are used as process control elements in valves, pneumatic relays, and flow regulators for applications such as spray and damper control... -
Delay Lines - (98 companies)Delay lines are devices used to slow down a signal by a time interval in an electrical network. There are two basic delay line technologies: passive and active. Image Credit: Colby Instruments | D & N Electronics | Digi-Key. Delay lines are devices... -
Safety Relays - (223 companies)Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts. Safety relays are electromechanical switching devices designed to prevent failure in critical switching operations. Relays...
-
Electromechanical Relays - (952 companies)...a pushbutton in order to test the relay circuit. Relays featuring time delays have adjustable speeds, allowing for delayed make or break times. Standards. BS EN 61810-1 -- Electromechanical elementary relays - Part 1: general requirements. SAE AS5363 -- General...
-
Digital Delay Generators - (13 companies)...with multiple channels are also available. Both types are similar to pulse generators, but have a much finer timing resolution and a much lower time delay and width-jitter. Sophisticated devices that combine the functions of digital delay generators...
-
Protective Relays and Monitoring Relays - (395 companies)...such as failure of a load tapchanger controller or by a sudden loss of customer load.Overvoltage relays may be instantaneous or time-delayed devices. Voltage regulation, bus and back- up protection, and generator protection are applications...
-
Solid State Relays - (703 companies)Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches...
Product News
-
Finder S.p.A. con unico socio
Time Delay Relays Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program for each day. Available in the following versions: Type 12.31-0000 (Daily, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount). Type 12.31-0007 (Weekly, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount). Features include: Shortest programming interval: 1 h (12.31-0007). 15 min (12.31-0000) (read more)Browse Time Delay Relays Datasheets for Finder S.p.A. con unico socio -
JiuJiang Ingiant Technology Co., Ltd.
16-Way Electro-Pneumatic Slip Ring to install and replace, compatible with standard industrial equipment. Key Features & Benefits. Integrated Electro-Pneumatic Design: Combines 16 electrical circuits (10x30A power, 6x2A signal) and 3 pneumatic channels in one unit. Eliminates the need for separate slip rings and rotary unions, reduces system complexity, saves installation space, and simplifies wiring and piping --helping engineers reduce installation time by up to 40% compared to separate components. High Reliability & Stable... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Rotork plc
High-Efficiency Electro-Pneumatic Control Improved air-efficiency performance of the YT-1000 electro-pneumatic positioner. At Rotork, we're always looking for new ways to help our customers operate more efficiently and sustainably. We 've improved the air?efficiency performance of our YT?1000 electro?pneumatic positioner through a cross?functional engineering effort. Suitable for both safe and hazardous environments, it now uses less energy and delivers stronger sustainability performance for our customers. This project exemplifies... (read more)Browse Electro-Pneumatic Transducers Datasheets for Rotork plc -
Sames North American Corporation
Electro Pneumatic Robotic Gun; TRP 501 & 502 TRP gun is used for the application of water or solvent based paints. The additional advantage of the TRP is to enable the application at very high flow (up to 1200 cm3/min with certain configurations) while combining the pneumatic and electrostatic effects. The TRP gun is light, compact and has much flexibility of use. Its simple and robust design makes it extremely reliable. For more than 35 years, TRP gun has been the reference in the world of automotive finishing, often copied but never... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
VICFUSE
Class J Time-Delay Fuses for Motor Inrush Motors and transformers draw high inrush current at start-up, and a fast-acting fuse sized for running current can open on that inrush alone. Vicfuse 's VJT series is a UL Listed (File No. E479968), time-delay, current-limiting Class J fuse designed to UL248-8. It carries temporary inrush current and still clears overloads and short circuits. Rated 600VAC/500VDC, 1A-600A, VJT provides 200kA AC / 100kA DC interrupting capacity. Typical applications include motor circuits, mains, feeders, branch... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
Time-Delay Class CC Fuse for Motor Protection Motor circuits frequently experience temporary inrush currents during startup, requiring protection devices that can tolerate these normal operating conditions without compromising fault protection. The Vicfuse VCTMP is a time-delay, current-limiting Class CC fuse designed specifically to address these challenges in industrial and commercial electrical systems. Designed according to UL248-4, the VCTMP fuse combines time-delay characteristics with high interrupting capability, allowing motors... (read more)Browse Fuses Datasheets for VICFUSE -
VICFUSE
UL Listed Class CC Time-Delay Fuses, 0.1-30A Vicfuse 's VCT series is a UL/cUL Listed, time-delay, current-limiting Class CC fuse designed to UL248-4 for small motors, contactors, lighting, heating and general-purpose loads, including small transformers. Rated 600VAC/600VDC, 0.1A-30A, VCT delivers up to 200kA AC / 50kA DC interrupting capacity in a compact 10x38mm body. Its time-delay characteristic rides through motor inrush current without nuisance tripping -- where a fast-acting fuse would open prematurely. Shares its footprint... (read more)Browse Fuses Datasheets for VICFUSE -
VICFUSE
Time-Delay Class CC Fuse | Vicfuse UL Class Series Industrial control systems often experience temporary inrush currents during motor startup, transformer energization, and switching operations. Protection devices must tolerate these normal operating conditions while still providing dependable fault interruption when overloads or short circuits occur. The Vicfuse VCT is a time-delay, current-limiting Class CC fuse designed to address these requirements in compact industrial installations. Developed according to UL248-4, the VCT combines delayed... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
UL Class G Time-Delay Fuses for Lighting Loads Lighting and heating branch circuits need compact protection that tolerates short switching surges without nuisance opening. Vicfuse 's VGT series is a UL Listed (File No. E479968), time-delay, current-limiting Class G fuse designed to UL248-5. It is rated 600VAC/300VDC for 0.5-20A and 480VAC/300VDC for 25-60A, with up to 100kA AC interrupting capacity. Class G fuse bodies change length by ampere range, so a fuse of a higher rating cannot be fitted into a holder sized for a lower one. Matching... (read more)Browse Fuses Datasheets for VICFUSE -
VICFUSE
Class CC Time-Delay Fuse 600V UL248-4 The VCTMP Series from VICFUSE is a Class CC, time-delay, current-limiting fuse engineered specifically for motor and motor branch circuit protection. Designed according to UL248-4, the VCTMP fuse provides dependable overcurrent protection while accommodating the temporary inrush currents typical of motor starting, helping prevent nuisance fuse operation during normal motor start-up conditions. The compact Class CC form factor allows the VCTMP to be used in space-constrained industrial control... (read more)Browse Circuit Protection Components Datasheets for VICFUSE
-
Tyco Electronics UK Ltd
… and condensation control; HV and LV cable accessories; electrical harness sealing products; electrical connector adapters; electrical connectors, including rectangular and custom rail interconnect solutions; fully approved cable termination systems; electrical, electronic, and electro - pneumatic relays and time delay relays; surge protection; high …
-
Discontinuous Control Systems
electro - pneumatic servomechanism 127 equivalent control 69 equivalent delay 173 equivalent gain 16, 20, 40, 57, 76, 85, 111, 117, 155 equivalent relay system 73 equivalent time delay 171 execution period 169, 173 existence of a periodic motion 21 external signal propagation 4 .
-
Automatic train control
As seen from the circuit (Fig. 3b) this de-energizes the electro - pneumatic valve slow-release relay which after a delay of one to two seconds releases. This starts to exhaust a pneumatic timing reservoir, and at the same time sounds a horn.
-
Voltage Dip Protection with DC Motorstarter Coils
An electro - pneumatic timing relay was selected with a timing range of 0.1 to 1 s. The existing undervoltage relay was replaced with the timing delay .
-
Innovative Features in the Electric Power Program at the OHIO State University
Six are strictly electro -magnetic while the seventh provides speed con- trol by solid-state components. Pneumatic time - delay relays are available as needed.
-
The Physical Society's Exhibition - London, 1955
Particularly at the Curie point, so that they can be used to detect overheating and operate alarms. h o n g the various relays shown, Electro Methods Ltd. showed variable time delay relays in which the delay is VOL. 253 . controlled from 1/6 to 180s by a pneumatic bellows and slowleak system.
Indicates content that may require registration and/or purchase.