Products & Services

See also: Categories | Featured Products | More Information
  • Description: Product Overview M-Copper EF is the only electroless copper system on the market, sold by an international plating supplier, that can outperform local suppliers at a competitive price in both vertical and horizontal equipment. M-Copper EF is specifically

    • Chemical / Composition: Copper Plating, Electroless, Tin Plating

  • Supplier: Technic, Inc.

    Description: Designed for small scale testing of copper plating of PCBs plating Mini Electroless Copper Line – Standard Features Seven (7) polypropylene tanks 10 ½” x 6 ½” x 11” deep (3 gallon) One (1) Stainless steel tank 10 ½” x 6 ½” x 11” deep (3 gallon) with one (1) 500

    • Process / Technology: Electroless Plating
    • Machinery Type: Laboratory / Pilot System
    • Application / Industry: Printed Circuit Boards (PCB)

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development

  • Supplier: CRC Chrome

    Description: Hard Chrome Plating Repair and Restore Worn Parts Machine parts that have become worn can be repaired using hard chrome. Parts can be restored to their original dimensions. This usually requires grinding before and after the plating process. Increase Life of New Parts Hard chrome

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Plating Processes: Chrome Plating - Hard
    • Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts

  • Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
    • Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Pickling / Chemical Deburring

  • Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon Plating

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, Oil & Gas, Pipes / Piping, Process Equipment, Steel
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Tin Plating
    • Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts

  • Description: copper, silver, tin and tin-lead. Certain facilities also provide automated rack and barrel plating services, Phosphorus electroless nickel with co-deposit Teflon and plating on plastic for various needs. To provide its customers with the lowest cost solutions, Interplex

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
    • Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
    • Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only

  • Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin MIL-T-10727 Type I ASTM-B545

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
    • Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Supplier: Technic, Inc.

    Description: valves operated from the HMI touch panel. Semi Automatic Stripping Process Provision for on-line or off-line stripping of electroless nickel metallization process cell. Includes all necessary components including a remote electroless nickel solution holding tank, nitric acid holding

    • Machinery Type: Automated System
    • Process / Technology: Electroplating
    • Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic

  • Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
    • Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
    • Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Silver Plating, Titanium Plating

  • Supplier: Technic, Inc.

    Description: learn what makes a plating bath tick. A truly remarkable lesson worth the tuition fee by itself! The Plating Baths, Part 1: Cadmium, Chromium, Copper Preparation and mixing of plating solutions Operation of plating baths Care and control of plating baths

    • Type: Course
    • Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)

  • Supplier: Boyd

    Description: finishes: natural, electroplated (tin, zinc, nickel, gold), electroless plating, powder coating, wet coat painting, polishing), Heat treating including annealed heat treatment, quenching, hydrogen embrittlement Rubber or plastic over-molded metal Materials Various industry or

    • Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
    • Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
    • Materials: Ferrous Metals, Nonferrous Metals
    • Stamping Capabilities: Progressive Dies


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Advanced Nanoscale ULSI Interconnects: Fundamentals and Applications
    It might also need to be clustered with post-EP copper electroless plat- ing equipment to selectively cover copper interconnects with an ultra-thin, highly adherent capping layer system such as CoWP or CoWB.
  • ZCACA2001P127
    cessfully operating in production using horizontal equipment for electroless copper itself (Ref 80). Plating -on-Plastic.
  • ZASMHBA0001265
    At present, horizontal desmear is being used in select facilities worldwide, and several facilities are also successfully operating in production using horizontal equipment for electroless copper itself (Ref 69). Plating -on-Plastic.
  • Research Progress on Electrochemical Deposition in Electronic Packaging
    Electroless copper plating has some advantages, such as simple equipment , easy to operate, without power supply and current density control problems, so copper layer with uniform thickness and high quality can be deposited on the irregular surfaces and insulator surface.
  • Degradation of power contacts in industrial atmosphere: plating alternative for silver and tin [circuit breaker applications]
    This test showed that Electroless Ni could effectively substitute traditional Ag and Sn plating and protect copper current carrying parts of circuit breaking equipment from damaging corrosion for substantial period of time up to one year without significant discoloration.
  • Handbook of Sustainable Engineering
    … Electric charges, 1151, 1166 Electric double layer, 1151–1152, 1165, 1167 Electric grid, 164, 172, 174 Electricity, 928–939 Electricity generation, 1024 Electrochemical process, 1150 Electrode, 1150–1172, 1175–1183 Electroless copper plating process, 304, 312–314, 321 … … conductivity, 1159–1160, 1164–1166 Electronic equipments , 1204–1209, 1211 Electronics, 1258 …
  • Hydrogen Embrittlement Coverage by U.S. Government Standardization Documents
    … ganic Coatings Surface Treatments and Inorganic Coatings on Weapon Systems Lead Plating (Electrodeposited) Coating, Oxide, Black for Ferrous Metals Finishes for Ground Electronic Equipment Chromium Plating , Black (Electrodeposited) Copper Plating (Electrodeposited) Phosphate Coatings … … Tin Cadmium (Electrodeposited) Coatings, Electroless Nickel, Requirements for Gold …
  • ZASMHBA0001303
    … Resistant to many acids and hot corrosive gases Resistant to many chemicals and corrosive atmospheres; often used in conjunction with copper and chromium; can be applied by electroless plating High electrical conductance; brilliant … … for food and dairy equipment ; good solderability Easily applied …
  • The in-situ Annealing of Electroless Deposited Copper Films Using NITD Method for ULSI
    INTRODUTION Recently, the copper interconnector prepared by the electroless plating process has received great attention for its lower process temperature, excellent step-coverage capability for via-holes and trenches, and its lower equipment cost [1].
  • Corrosion Standards and Control in the Nonferrous Metals Industry
    … Plating (Electrodeposited) Impregnation of Metal Castings Coating, Oxide, Black, for Ferrous Metals Finishes, for Ground Signal Equipment Paint, Rubber, Red Fuming Nitric Acid Resistant Plating , Black Chromium (Electrodeposited) Copper Plating (Electrodeposited) Zinc Coating … … Electrodeposited Coating, Nickel-Phosphorus, Electroless Nickel, Requirements for Aluminum …