Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Columbia Chemical Corporation
Description: MARQUEE® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep,
- Substrate: Aluminum, Steel
- Industry: Automotive, Electronics, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: NBK America LLC
Description: It is a hex socket button head cap bolt with wide seat, unlikely to loosen. Excellent corrosion resistance compared to SFB (ferrosoferric oxide film). For applications that require both high strength and corrosion resistance. For space-saving of equipment/device and applications with a
- Length: 0.3149608 inch
- Head Type: Button Head
- Screw Type: Cap Screw
- Metric: M5
-
Supplier: Oil-Rite Corp.
Description: viscosity at 100° F. The lighter the liquid, the easier it is to spray. The 1 quart clear acrylic reservoir has an electroless nickel plated aluminum base and top plate. The reservoir can be filled by unscrewing the electroless nickel plated top filler cap. A 100 mesh
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
-
Supplier: Eco-Tec, Inc.
Description: There are several factors that effect a nickel plate bath; brightener levels, pH, sulfate/chloride ratio, sodium contamination and even the nickel concentration itself. The Eco-Tec Nickel Recovery System uses deionized water from rinsing, avoiding recovery of tap water
- Process / Technology: Electroless Plating
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development
-
Supplier: CRC Chrome
Description: Hard Chrome Plating Repair and Restore Worn Parts Machine parts that have become worn can be repaired using hard chrome. Parts can be restored to their original dimensions. This usually requires grinding before and after the plating process. Increase Life of New Parts Hard chrome
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Plating Processes: Chrome Plating - Hard
- Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts
-
Supplier: Products Finishing, Inc.
Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, Oil & Gas, Pipes / Piping, Process Equipment, Steel
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Tin Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for autocatalytic ( electroless) nickel-phosphorus coatings applied to metallic products for engineering (functional) uses from acid-aqueous solutions. 1.2 The coatings are alloys of nickel and phosphorus produced by autocatalytic
-
Supplier: Interplex Etch Logic, LLC
Description: copper, silver, tin and tin-lead. Certain facilities also provide automated rack and barrel plating services, Phosphorus electroless nickel with co-deposit Teflon and plating on plastic for various needs. To provide its customers with the lowest cost solutions, Interplex
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin MIL-T-10727 Type I
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Technic, Inc.
Description: pump with valving, flexible piping and self closing quick disconnect fittings and stripping process timer. Automatic Electroless Nickel Controller Nickel concentration monitoring and metering pump unit used to automatically add electroless nickel makeup component
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: ASTM International
Description: electroless nickel. Titanium and titanium-zirconium alloy deposits provide corrosion protection from dilute sulfuric acid, are used for lining of brine refrigeration tanks, chemical equipment apparatus, storage batteries, and as a wear coating for bearing surfaces. 1.4 The
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Silver Plating, Titanium Plating
-
Supplier: Technic, Inc.
Description: challenges of selective plating of printed circuit board features. The TechniPad SMT System incorporates a mid-phosphorous electroless nickel (8–10% w/w) with a replenishable, non-porous immersion gold and a low phosphorus electroless palladium. The TechniPad SMT System
-
Supplier: ASTM International
Description: 1.1 This guide describes two processes used for plating on magnesium and magnesium alloys: direct electroless nickel plating and zinc immersion. Some users report that the direct electroless nickel procedure does not produce quite as high a level of adhesion
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview The Affinity Electroless Nickel/Electroless Palladium/Immersion Gold (ENEPIG) process is easy to operate, providing uniform nickel, palladium, and gold deposits with high reliability for soldering and wire bonding applications at the lowest cost of
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: Technic, Inc.
Description: electrochemical grinding and machining Special Plating Techniques, Part 1 Techniques of brush plating Tribo, foam and gel plating methods Magnetic field, composite and peen plating techniques Non-aqueous plating methods Molten salt, pattern and pulse plating
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
-
Supplier: Boyd
Description: finishes: natural, electroplated (tin, zinc, nickel, gold), electroless plating, powder coating, wet coat painting, polishing), Heat treating including annealed heat treatment, quenching, hydrogen embrittlement Rubber or plastic over-molded metal Materials Various industry or
- Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
- Materials: Ferrous Metals, Nonferrous Metals
- Stamping Capabilities: Progressive Dies
-
Supplier: Douglas Electrical Components
Description: vehicles. What are common shell materials for MIL-DTL-26482 series I and series II connectors? Series I connectors feature shells made from aluminum and tin-plated steel shells are used for series II connectors for standard applications. Black zinc nickel, olive drab cadmium,
- Voltage Rating: 1,000 volts
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome Treatment (With Fluoride Coating). Please contact us for other surface treatments. (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
To support our core product line, we can customize many components with accessories and optional features such as sensors, mounting options, and different materials and surface coatings such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
The Sesame Rotary Output Flange series provides precise positioning, high efficiency, low operating noise, backlash as low as <1 arcmin, superior redial, axial and moment load capacities, efficiencies >97% and electroless nickel plating surface treatment resists scratch and corrosion (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
discs, screen and digital printing, tin and electroless nickel plating, SurTec 650 protection, assembly of cable glands and mounting of terminals. VIEW ROLEC DIECAST ENCLOSURES >> (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
, identification of the material and the required thicknesses. Standard Flex Circuit Finishes Hot air solder level Immersion gold over electroless nickel (enig) Immersion tin (white tin) Electroplated soft or hard gold over electroplated nickel (both (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited -
smaller than a postage stamp. Our Miniature Multipliers feature Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. See VMI's other (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
At VMI, we design and manufacture standard and custom surface-mount multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Our (read more)
Browse Board Mount Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
corrosive chemicals, enclosures may be optionally coated with epoxy coatings, electroless nickel plating, chromium conversion coatings, or anodized coatings for surface passivation and barrier protection. We also offer a comprehensive range of models to meet the torque requirements of any application (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
corrosive chemicals, enclosures may be optionally coated with epoxy coatings, electroless nickel plating, chromium conversion coatings, or anodized coatings for surface passivation and barrier protection. We also offer a comprehensive range of models to meet the torque requirements of any application (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
.) > Passivation and plating (electroless nickel, gold, tin, etc.) > High temp molded parts for autoclaving and sterilization > Variable spring tension & specialized hook bends > Color coded connectors and test lead or cable assemblies > Test Reports, testing, and (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
BAN-PLT-1.1 NEW Electroless Nickel Gold Plating (c)
Nickel/gold plating. This construction allows attachment of die and components using a combination of solder, epoxy and wirebond techniques. The following table details results from an evaluation of this system. o use simply specify Silver metallization Nickel Gold plated.
-
PEN-TUF (R)/EN - What Is It And Why Choose It For Your Application?
Electroless Nickel Plating with PTFE (PEN-TUF (R)/EN) is an advanced metal treatment, or coating, that offers dry lubrication, high lubricity, and excellent wear and corrosion resistance. The process was initially developed over 20 years ago by Advanced Surface Technologies and can be applied
More Information Top
-
Design, Manufacturing and Applications of Composites; 10th Canada/Japan
Figure 1- Electroless nickel plating equipment (a) by using ultrasonic vibration and (b) by .
-
NEWS
national pic in 1988, significant investment in the latest technology electroless nickel plating equip- ment has extended Farnworth's services to include high quality functional .
-
http://dspace.mit.edu/bitstream/handle/1721.1/68944/773813629-MIT.pdf?sequence=2
However, because our electroless nickel plating equipment was not designed specifically for MEMS applications, it was unclear whether electroplated nickel could fill in vias as small as 100 pm in diameter.
-
ZASMHBA0001264
Equipment for Electroless Nickel Plating Because electroless nickel is applied by a chemical reaction rather than by electrolytic deposition, special attention to design and construction of the tanks and auxiliary equipment is required to ensure trouble-free operation and quality coatings.
-
ZASMHBA0003216
Equipment for Electroless Nickel Plating B e c a u s e e l e c t r o l e s s n i c k e l is applied by a c h e m i c a l reaction …
-
Finite Element Analysis of Interface Stress Between Neutron Absorption Coating and Chop Disk--《Atomic Energy Science and Technology》2012年01期
HE Zhiliang, XING Jiandong, GAO Yimin(Mechanical Engineering School, Xi'an Jiaotong University, Xi'an710049, Chian);Process and Equipment of Electroless Nickel Plating on Porcelain Granule[J];Plating and Finishing;2003-03 .
-
MEMS Materials and Processes Handbook
The equipment necessary for electroless nickel plating is shown in Fig. 3.14, consisting of an Sn sensitizing bath, a Pd activation bath, an electroless nickel bath, and an ultrasonic bath.
-
Fabrication of small-orifice fuel injectors for diesel engines.
6 John J. Kuczma, “ Equipment Design for Electroless Nickel Plating ,” in Electroless Plating: Fundamentals and Applications, eds., Mallory, G. O. and Hajdu, J. B., .
-
NEWS
Armourcote East Kilbride Ltd offers a full range of processes, similar to Leeds, plus electro- less nickel plating for the North Sea oil and gas equipment markets.
-
ZASMHBA0005308
Both electrolytically deposited hard chromium platings and electroless nickel platings can increase the life of metal pattern equipment .
Indicates content that may require registration and/or purchase.