Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview As an industry-leading electroless copper chemistry, MID Copper 100 enables manufacturers and designers of Molded Interconnect Devices (MIDs) to selectively metallize plastics activated through laser and 2x molding methods. Our MID Copper provides unmatched yields and high
- Chemical / Composition: Copper Plating, Electroless, Nickel Plating - Hard, Silver Plating, Tin Plating
-
Supplier: Component Surfaces, Inc.
Description: been providing leading manufacturers easy access to advanced plating technologies. Customers rely on us as a valued partner for plating services ranging from development and prototyping to production and certification. Professional Plating Services Advanced technologies,
- Material / Substrate: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating
- Industry Served: Electronics, Medical / Healthcare, Military Specification, OEM / Industrial
- Additional Services: Material Selection / Design Assistance, New / OEM Parts, Research & Development
-
Supplier: Allied Electronics, Inc.
Description: and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade
-
-
Supplier: Allied Electronics, Inc.
Description: and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade
-
Supplier: Technic, Inc.
Description: silver from Argentomerse NC is controlled, yielding more uniform silver thicknesses over a wide range of PCB designs. Argentomerse NC has a wide tolerance for chloride and does not require a pre-dip or DI water rinsing prior to the immersion silver bath. Argentomerse NC utilizes
- Chemical / Composition: Silver Plating
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes.
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
Supplier: Interplex Etch Logic, LLC
Description: copper, silver, tin and tin-lead. Certain facilities also provide automated rack and barrel plating services, Phosphorus electroless nickel with co-deposit Teflon and plating on plastic for various needs. To provide its customers with the lowest cost solutions, Interplex
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin MIL-T-10727 Type I ASTM-B545
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Umicore Metal Deposition Solutions
Description: Immersion silver and semi-autocatalytic gold plating Umicores´ silver and gold plating process (ISIG) provides customers a high performance nickel-free coating which meets most of the common assembly requirements like multiple solderability and bondability with aluminium
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Silver Plating, Titanium Plating
-
Supplier: Radwell International
Description: LEVER HANDLE, CLAMP MECHANISM, HORIZONTAL OPERATION DIRECTION, FEMALE THREAD, 45 MM ROTATING RADIUS, 6800 MAX TIGHTENING FORCE, BAKED PAINT, ELECTROLESS NICKEL PLATING, ZINC DIE-CASTING, CARBON STEEL, SILVER GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Umicore Metal Deposition Solutions
Description: scratches and abrasion and allows subsequent grinding or polishing. The silver base material itself remains recyclable and the coating does not reduce its value. All our protective coatings do not contain any environmentally harmful components such as solvents, CFCs, CHCs, hydrocarbons or
-
Supplier: NBK America LLC
Description: treatments: LEM----Made of steel / ferrosoferric oxide film (black) LEME----Made of steel / electroless nickel plating LEMS----Made of stainless steel LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There
- Operating Load: 11.24 lbs
- Type: Lever / Control Head
-
Supplier: NBK America LLC
Description: ferrosoferric oxide film (black) LEFE----Made of steel / electroless nickel plating LEFS----Made of stainless steel LEFE has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the
- Operating Load: 4.7208 lbs
- Type: Lever / Control Head
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol PCD Win Source Part Number: 1001584-M85049/88-15N03 Type: Backshell, Banding Color: Silver Features: Self Locking For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 15, D Material: Aluminum Alloy Plating: Electroless Nickel
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol PCD Win Source Part Number: 1024380-BLL1BSK12029XN Type: Backshell, Banding Color: Silver Features: Self Locking For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 12 Material: Aluminum Alloy Plating: Electroless Nickel
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Alloy Plating: Electroless Nickel Cable Opening: 0.125" to 0.250" (3.18mm to 6.35mm) Diameter - Outside: 1.768" (44.91mm) Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status:
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Body Features Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material Code : 315 Configuration Features Modification : None Dimensions Cable Diameter Range : 10 - 21 MM [.394 - .827 INCH
- Features: Electrical, Other
-
Supplier: Technic, Inc.
Description: Operation of plating baths Care and control of plating baths Chemical and physical analysis of plating baths Troubleshooting of plating baths Case histories and practical examples Specially prepared troubleshooting tables The Plating Baths, Part 4: Silver,
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
-
Supplier: Win Source Electronics
Description: Material: Aluminum Plating: Electroless Nickel Family Name: M83723/15 Cable Opening: 0.914" (23.22mm) Diameter - Outside: 1.635" (41.53mm) Thread Size: 1 7/8-18 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin:
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Allied Electronics, Inc.
Description: assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable
-
Supplier: Allied Electronics, Inc.
Description: assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable
-
Supplier: MacDermid Alpha Electronics Solutions
Description: including Electroless Nickel/Immersion Gold (ENIG), silver, Organic Solderability Preservative (OSP), and immersion tin finishes.
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet, Liquid, Other
- Substrate Compatibility: Metal
-
Supplier: TE Connectivity
Description: Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Application Pluggable I/O
Find Suppliers by Category Top
Featured Products Top
-
innovation and technological advancement. This latest product represents the next generation within MacDermid Alpha's MICROFAB TS-650 process, enhancing its wafer level packaging (WLP) solder plating portfolio. It provides significant improvements over the existing process including photoresist (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions
Conduct Research Top
-
BAN-PLT-1.1 NEW Electroless Nickel Gold Plating (c)
exhibit problems including Kirkendall voiding and battery effects between gold and silver, which make the solution less attractive. Barry LTCC is now able to offer a lower cost more reliable alternative to the gold system. Utilizing the silver system for LTCC construction with subsequent electroless
More Information Top
-
An ultra-light and high electromagnetic shielding effectiveness material based on melamine foam with its skeleton metallized
Abstract In this paper, an ultra-light and high electro- magnetic shielding effectiveness (SE) composite material based on melamine foam with its skeleton metallized was prepared via electroless silver plating techniques.
-
Recent Development on Material Science and Environmental Material
Electroless Silver Plating Process on Al-Ag Alloy Powder W. Qun, Y.F. Li, D.M. Li and Z.X. Qu .
-
Silver-coated glass fibers prepared by a simple electroless plating technique
Abstract Silver-coated glass fibers have been success- fully fabricated using a simple electroless silver plating .
-
Modern Electroplating 5th Edition
The substrate pretreatment for electroless silver plating involves, besides cleaning and degreasing, immersion in SnCl2 solution and subsequent rinse in water.
-
Characteristics of silver-plated silk fabric with plasma pre-treatment
Abstract: Plasma gases of oxygen and argon were employed for pre-treating silk fabric before conducting electroless silver plating in this study.
-
Reflective and conductive surface‐silvered polyimide films prepared by surface graft copolymerization and electroless plating
The PdCl2-activated PI film was then placed in an electroless silver plating bath for 15–20 min.
-
Novel method for preparation of silver-tin oxide electrical contacts
Fig. 1 Experimental setupforlaboratory-scale electroless silver plating on tin oxideparticles in aqueous solution.
-
Biotechnology, Chemical and Materials Engineering II
Preparation and Characterization of Electroless Silver Plating on PAN Fiber with Chelating Agent of APTES/MPTES .
-
Facile fabrication of conductive ultrahigh molecular weight polyethylene fibers via mussel‐inspired deposition
Abstract The conductive ultrahigh molecular weight polyethylene fibers are fabricated by electroless silver plating .
-
Electrically conductive acrylonitrile–butadiene rubber elastomers prepared by dopamine‐induced surface functionalization and metallization
to start the electroless silver plating .
Indicates content that may require registration and/or purchase.