-
Supplier: Magnetic Lifting Technologies US
Description: The LDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. The overhead cranes have a lifting capability compatible for the use of Copper wound magnets. They are an option to the use of aluminum wound L Series magnets. They are versatile,
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Magnetic Lifting Technologies US
Description: The LXDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. These magnets cost more than the Aluminum wound magnets because of the conductors. The overhead cranes have a lifting capability compatible for the use of copper wound magnets.
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Magnetic Lifting Technologies US
Description: slag scrap, this magnet can virtually do it all. The copper wound coil version is used when crane capacity allows it. They are manufactured in various sizes, from 48” to 68” and can be built bigger upon request for specific applications.
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
-
Supplier: Magnetic Lifting Technologies US
Description: slag scrap, this magnet can virtually do it all. The aluminum version is used when crane capacity restrictions are at hand. They are manufactured in various sizes, from 48” to 68” and can be built bigger upon request for a specific application.
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK750 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and
- Length: 10.13 to 11.31 inch
- Features: Conveyor, Electrical, Industrial / General Purpose, Magnetic, Other
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: Stearns®
Description: Features & Benefits Series 360 magnet body mount, both for NEMA C-face or IEC mounting is ideal for portal crane applications. ABS, CE, and CSA Certification Brake gaskets are captive (O-Ring), so parts are not lost during maintenance Modular brake assembly Install and remove brake without
- Torque Rating: 35 to 300 Ft-lbs
- Operating Voltage: 432 volts
- Bore Diameter: 2.375 inch
- Diameter: 16.56 inch
-
Supplier: Stearns®
Description: Features & Benefits Series 360 magnet body mount, both for NEMA C-face or IEC mounting is ideal for portal crane applications. ABS, CE, and CSA Certification Brake gaskets are captive (O-Ring), so parts are not lost during maintenance Modular brake assembly Install and remove brake without
- Torque Rating: 35 to 300 Ft-lbs
- Operating Voltage: 432 volts
- Bore Diameter: 2.375 inch
- Diameter: 16.56 inch
-
Supplier: Mueller Group, Inc. (The)
Description: VCVH6-F is a flexible, 300/500 volt, individually shielded PVC flat festoon power and control cable. Mainly used as a trailing cable for crane installations, floor conveyor systems, shelf control units and as moving machine parts. The flat construction allows these cables to be stacked for
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Lambda Technologies
Description: Residual stresses are vital to the overall strength and life of critical components. Most processes involved in the manufacture of a component can cause residual stresses that will be either detrimental or beneficial to its strength and longevity. Lambda has a distinguished history, and is well
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Capability / Technology: Electromagnetic (Eddy Current / GPR), Penetrant Testing System (Dye / FPI), Radiographic / X-ray
- Features: Midwest US Only, North America, United States Only
-
Supplier: PetroChem Inspection Services
Description: NDT Non-Destructive Testing Services PetroChem Inspection Services provides a complete array of Non-Destructive Testing services. Our technicians are fully trained and certified in accordance with SNT-TC-1A and have advanced certifications for many of the inspection techniques we provide. The
- Industry: Aerial / Crane, Aviation / Aerospace, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Capability / Technology: Electromagnetic (Eddy Current / GPR), Magnetic Particle System, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
-
Supplier: NDE Professionals Inc.
Description: NDE Professionals, Inc., incorporated in Oregon in 1991, specializes in providing nondestructive testing and quality consulting to the Commercial Aerospace, Defense, Energy, Maritime, Petrochemical, Pulp and Paper, Semiconductor and Transportation industries. NDE Professionals, Inc. is pleased to
- Industry: Aerial / Crane, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Capability / Technology: Electromagnetic (Eddy Current / GPR), Magnetic (Hall Effect, Induction), Magnetic Particle System, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: slip ring, HD slip ring, optical fiber slip ring, high-frequency slip ring, wind power slip ring, large current slip ring, motor slip ring, fan slip ring, hollow shaft conductive slip ring, electric rotating slip ring, crane center conductive ring, crane conductive ring, high voltage
- Number of Circuits: 21
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: ring, electric rotating slip ring, crane center conductive ring, crane conductive ring, high voltage collector ring, etc. And other special requirements, we can meet the needs of customers.
- Number of Circuits: 49
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Element Materials Technology
Description: Call us today at 1-888-786-7555, or visit us at www.element.com.
- Capability / Technology: Acoustic Emission, Electromagnetic (Eddy Current / GPR), Magnetic (Hall Effect, Induction), Magnetic Particle System, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Features: Europe Only, Midwest US Only, North America, Northeast US Only, Other, Southern US Only, Southwest US Only, United States Only
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: shaft conductive slip ring, electric rotating slip ring, crane center conductive ring, crane conductive ring, high voltage collector ring, etc. And other special requirements, we can meet the needs of customers.
- Number of Circuits: 54
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Acuren
Description: We provide the full spectrum of NDT methods, from the most basic to the most advanced, and we work with equipment suppliers and industry technical societies on an on-going basis to develop new and better methods. Equally important are the rigorous internal systems we have instituted to insure that
- Capability / Technology: Acoustic Emission, Electromagnetic (Eddy Current / GPR), Magnetic (Hall Effect, Induction), Magnetic Particle System, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
-
Supplier: TUV Rheinland of North America
Description: TÜV Rheinland ® Industrial Solutions (TRIS) combines the superior services of Non-Destructive Testing Services, Inc., Unified Testing Services, Inc. and TÜV Rheinland Industrial Solutions to better meet the requirements of national and international industrial clients. TRIS provides a full range of
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Capability / Technology: Beta Gauge (Emitting Isotope), Electromagnetic (Eddy Current / GPR), Magnetic (Hall Effect, Induction), Magnetic Particle System, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
- Features: Canada Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: MISTRAS NDT
Description: With more than 50 years of experience in providing traditional Nondestructive (NDT) Inspection Services, utilizing standardized procedures, certification programs & audit tracking, MISTRAS Services has become a leader in the traditional NDT industry. These services are the fundamental basis for
- Capability / Technology: Acoustic Emission, Electromagnetic (Eddy Current / GPR), Magnetic (Hall Effect, Induction), Magnetic Particle System, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Intertek
Description: Intertek's diverse range of non-destructive testing (NDT) services can provide trusted support for products, projects and processes. Independent third-party inspections help clients around the world protect their financial, branding and legal interests throughout the entire supply chain - from raw
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Capability / Technology: Computed Tomography / Digital Imaging, Electromagnetic (Eddy Current / GPR), Magnetic Particle System, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Single Channel Gigabit Ethernet Optical Transceiver, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification Appearance Diagram and Signal Definition Description
- Cable Type: Single Mode
Find Suppliers by Category Top
Featured Products Top
-
windows for easy maintenance and excellent electromagnetic compatibility, this product is widely used in heavy construction machinery, industrial robots, radar antennas, automated production lines and other complex industrial scenarios, providing reliable, flexible and long-lasting rotary (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
. Immunity to Electromagnetic Interference (EMI) Fully enclosed optical signal transmission is completely immune to electromagnetic interference (EMI) and radio frequency interference (RFI). Critical for applications in military vehicles, radar systems, and industrial automation where (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
and outdoor applications. The non-contact fiber optic transmission technology eliminates electrical noise and electromagnetic interference (EMI) issues common in traditional slip rings, while the sealed housing protects internal components from moisture, dust, and corrosive elements. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Lifting Cranes - Lifting Cranes Manufacturers, Suppliers
MW5 Type Magnetic Chuck, Electric Lifting Magnet, Electro Magnet For Electromagnetic Cranes .
-
Apparatus for separating scrap
Large-scale scrap (out-of-tolerance items, ingots) is stacked on table 8 by electromagnetic crane .
-
Conceptual design of future electrical transportation by integration of small cell vehicles and mass transport systems
By applying the autonomous drive control, it would be possible to automatically attach or detach the small cells from mass transports via mechanical mechanism, electromagnetic crane , or both.
-
Advances in Civil Structures
The span of the plant is 30m, spacing is 12m, and it has three sets of 15t hard hook electromagnetic crane with special heavy class work standard.
-
Experience in the demagnetization of large objects
During their manufacturing, articles are magnetized during polishing on a magnetic plate, electric welding, high frequency hardening of parts by induced high frequency currents, and during displacement of articles with electromagnetic cranes .
-
SAFETY AND HEALTH OF WELDERS
They should never be moved by electromagnetic cranes .
-
Testing Residual Magnetization of Parts before Welding
Residual magnetic fields are induced in ferromagnetic materials in contact with electromagnets during machining work, heat treatment, and transportation with electromagnetic cranes .
-
Missed joint induced by thermoelectric magnetic field in electron-beam welding dissimilar metals—Experiment and scale analysis
can arise, for example, from (a) magnetic-lifting devices, such as electromagnetic cranes ; (b) machining opera-The major components to complete this work include: tions, where magnetic tables or instrument clamps are .
-
CR4 - Thread: Magnetism in a a wire and its effect on a metal ball
Electromagnetic crane car .
-
Magnetic Survey of the Hydroflouric Acid Spill Area
The facility uses an electromagnetic crane to move the scrap metal so that it was necessary to perform the survey at times when the crane was not operating.
Indicates content that may require registration and/or purchase.