Products/Services for Electromagnetic Radiation Resistant Clothing

  • Electromagnets-Image
    Electromagnets - (127 companies)
    Electromagnets use electric current to generate a magnetic field which can be turned on or off as needed. They are made from a softer iron which quickly dissipates the induced magnetism after the current is switched off. Electromagnetic strength...
  • Safety Clothing-Image
    Safety Clothing - (798 companies)
    ...be adversely affected by the detergent or washing process. Most clean room, biohazard, radiation resistant, and anti-contamination clothing is meant for one-time wear. Materials for arc flash protection, heat and fire resistance, welding, chemical...
  • Radiation Detectors-Image
    Radiation Detectors - (204 companies)
    ...particles and are exceedingly difficult to detect. Gamma ( ) and X-Radiation. Gamma and x-radiation is emitted in the form of electromagnetic radiation with very short wavelengths ( <10 picometers and <10 nm, respectively). These two types have much more...
  • Welding Jackets and Clothing-Image
    Welding Jackets and Clothing - (100 companies)
    ...leggings, footwear, and coveralls. Welding jackets and clothing are items of personal protective equipment (PPE) intended to protect welders from metal splatter and high heat by the use of fire resistant and thermally insulating materials...
  • Radiation Shielding-Image
    Radiation Shielding - (75 companies)
    Radiation shielding is used to block or attenuate the intensity of alpha particles (helium atoms), beta particles (electrons), X-ray radiation, and gamma radiation (energetic electromagnetic radiation). It reduces the intensity of incident radiation...
  •  
    Electromagnetic Flow Meters - (149 companies)
    Electromagnetic flow meters operate on Faraday's law of electromagnetic induction, which states that a voltage is induced when a conductor moves through a magnetic field. The liquid serves as the conductor; the magnetic field is created by energized...
  •  
    Solar Radiation Instruments - (61 companies)
    Solar radiation instruments measure the spectral range of radiation, including global solar radiation (sun + sky), net radiation (incoming solar - reflected solar) and the photosynthetic light spectrum. Image credit: TES Electrical Electronic Corp...
  •  
    Commercial Uniforms and Industrial Clothing - (115 companies)
    Commercial uniforms and industrial clothing are designed for commercial, industrial, law enforcement, military or other specialized applications. Image Credit: Uniform Express. Commercial uniforms and industrial clothing are designed for commercial...
  •  
    Radiation Curable Coatings - (24 companies)
    ...materials at ambient temperatures. The process enables the addition of silica nanoparticles into radiation curable resins for creating elements resistant to scratches and abrasions. Such materials are usable as sealants or clear films in inks, electronics...
  •  
    Natural Fibers and Fabrics - (197 companies)
    Structural Features. Chemical resistant. Fuel resistant. Electrically conductive. Electrically insulating. Flame retardant. Provide acoustic insulation. Provide thermal insulation. Dimensional Specifications. Overall thickness - Measured...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • wn_g.pl (finlayson-gwc2014.zip)
    … beauty treatment (involving a person''s hair style and cosmetics and clothing ) intended to change or … … tissues by high-frequency electromagnetic currents'). g(100662196,'the … … disease or to enhance resistance by the immune system' … … 'the use of infrared radiation (as by infrared lamps …
  • Patty's Industrial Hygiene 4-Volume Set 6th Edition
    … laser technology, 1397 optical radiation: filter shade numbers, 1427–1428 hazard assessment, 1413–1418 pulsed laser technology, 1386–1387 Fabrics, ultraviolet-protective clothing , 1426–1427 Face mask, cold … … field (FF) zone, radiofrequency radiation hazard evaluation, 1446–1447 Fast … … 1653–1654 Frequency: defined, 1509 electromagnetic radiation, 1356–1357 extremely low … … cooling: heat stress control systems, 1736, 1738–1739 worker-environmental heat exchange, 1697–1698 Evaporative resistance , cold stress, heat …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … 00660570_N| an overall beauty treatment (involving a person's hair style and cosmetics and clothing) intended to change or improve a person's appearance |overall_J beauty_treatment_N involve_V person_N hair_style_N cosmetic_N clothing _N intend_V change_V improve_V … … tissues by high-frequency electromagnetic currents |method_N physical_therapy_N involve_V … disease or to enhance resistance by the immune system |therapy_N design_V produce_V immunity_N disease_N enhance_V resistance_N immune_system_N 00663488_N| the use of infrared radiation (as by infrared lamps or heating pads or hot water bottles) to relieve pain and increase circulation to a …
  • data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … bronchitis 00660570 04 n 01 makeover 0 002 @ 00261797 n 0000 + 01619725 v 0104 | an overall beauty treatment (involving a person's hair style and cosmetics and clothing ) intended to change or … … tissues by high-frequency electromagnetic currents 00662196 04 n … … from heart disease and osteoporosis 00663333 04 n 01 immunotherapy 0 001 @ 00661091 n 0000 | therapy designed to produce immunity to a disease or to enhance resistance by the immune system … … the use of infrared radiation (as by infrared lamps …
  • data.noun (finlayson-gwc2014.zip)
    … bronchitis 00712808 37 n 01 makeover a 002 @ 00309561 n 0000 + 01605335 v 0104 | an overall beauty treatment (involving a person's hair style and cosmetics and clothing ) intended to change or … … tissues by high-frequency electromagnetic currents 00714398 81 n … … from heart disease and osteoporosis 00715391 77 n 01 immunotherapy 0 001 @ 00713329 n 0000 | therapy designed to produce immunity to a disease or to enhance resistance by the immune system … … the use of infrared radiation (as by infrared lamps …
  • Advanced Materials and its Application
    The alginate fiber itself has the fire resistance since it is acquired from the ocean, in the meanwhile, a large number of metal ions in the fiber can effectively shield the electromagnetic waves and play the role of radiation protection. … clothes but also can be directed at the manufacture of fire suits, protective clothing , medical costume and …
  • data.noun (finlayson-gwc2014.zip)
    … | an overall beauty treatment (involving a person's hair style and cosmetics and clothing ) intended to change … … n 0000 | a method of physical therapy that involves generating local heat in body tissues by high-frequency electromagnetic currents 01505048 60 n … … disease or to enhance resistance by the immune system … … the use of infrared radiation (as by infrared lamps …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … hand; used to loosen mucus on the chest walls of patients with bronchitis'),(100661797,'n',4,'an overall beauty treatment (involving a person\'s hair style and cosmetics and clothing ) intended to change or … … tissues by high-frequency electromagnetic currents'),(100663423,'n',4 … to postmenopausal women; believed to protect them from heart disease and osteoporosis'),(100664560,'n',4,'therapy designed to produce immunity to a disease or to enhance resistance by the immune system'),(100664715 … … 4,'the use of infrared radiation (as by infrared lamps …
  • noun.act (finlayson-gwc2014.zip)
    … loosen mucus on the chest walls of patients with bronchitis) } { [ makeover, verb.creation:Make_over,+ ] beauty_treatment,@ (an overall beauty treatment (involving a person's hair style and cosmetics and clothing ) intended to change or … … tissues by high-frequency electromagnetic currents) } { aromatherapy, therapy,@ … … are given to postmenopausal women; believed to protect them from heart disease and osteoporosis) } { immunotherapy, therapy,@ (therapy designed to produce immunity to a disease or to enhance resistance by the immune system … … the use of infrared radiation (as by infrared lamps …
  • Optimization of the discretization process in the production of an electrically conducting heat-resistant combination yarn
    It can also be used to make special high-conductance protective clothing for workers exposed to hazardous conditions – in oil refining and gas- and benzene-processing facilities – and to high-power electromagnetic radiation . The high heat resistance of Arselon yarn allows products made from it to function at 250°C for …