Products/Services for Electron Beam Curing Equipment

  •  
    Electron Beam Processing Equipment - (26 companies)
    ...focused energy source with a very small wavelength. The small wavelength allows electron beams to image with greater resolution than light beams. Electron beam processing is extremely precise and can be controlled to provide the specific cure needed...
  • UV Curing Adhesives-Image
    UV Curing Adhesives - (148 companies)
    Electron beam curable adhesives are another type of radiation curable adhesive. The light or radiation sources used in the UV or visible light curing process include medium pressure mercury lamps, pulsed xenon lamps, LEDs or lasers. UV curable...
  • UV Curing Equipment-Image
    UV Curing Equipment - (151 companies)
    ...polymer resins and other UV curable resin products. To provide ultraviolet illumination, UV curing systems use a flood, spot, or focused beam of light. Flood lamps provide a broad or wide beam of UV light. Focused, wand and spot systems provide...
  • Ion Beam Guns and Electron Beam Guns-Image
    Ion Beam Guns and Electron Beam Guns - (55 companies)
    Ion beam guns and electron beam guns produce beams of electrons, ions or other particles for use in chemical and surface analysis, particle physics, resin curing or semiconductor manufacturing. How to Select Ion Beam Guns and Electron Beam Guns...
  •  
    Radiation Curable Coatings - (24 companies)
    Radiation curable coatings are cured through exposure to ultraviolet (UV) light or electron beam (EB) irradiation. They provide rapid processing compared to film drying and thermosetting coatings. Radiation curable coatings consist of polymer layers...
  •  
    Specialty Adhesives, Sealants, and Compounds - (315 companies)
    ...strength, stability, and elasticity. Some materials cure or vulcanize at room temperature. Others cure with radiation, electron beam irradiation, visible light, or ultraviolet (UV) light. Single component curing systems consist of a resin that hardens...
  •  
    Thermoset Adhesives - (143 companies)
    ...or may not require heat to cure and may instead use irradiation or electron beam processing. Due to their superior strength and resistance, thermosets are widely used for structural load-bearing applications; they also tend to be more expensive than...
  •  
    UV Light Systems - (374 companies)
    ...film, or other transparent media for processing. Spot or wand systems are benchtop units that provide a UV beam with a small spot size for selective curing applications. Wallorceiling-mounted UV systems disinfect anair stream as UV light irradiates...
  •  
    Electron Beam Welding Services - (41 companies)
    Electron beam welding services use a narrow beam with high energy density to weld metals and alloys with a narrower heat effect zone and deeper penetration compared to most other welding processes. How to Select Electron Beam Welding Services...
  •  
    3D Printing and Additive Manufacturing Services - (198 companies)
    ...of photopolymer than SLA, and has the potential for faster production because an entire layer is exposed at once. Powder bed techniques include powder bed and inkjet head 3D printing (3DP), electron-beam melting (EBM), selective laser melting (SLM...

Product News

Conduct Research

cure in seconds. In addition cured acrylates are compatible with common sterilisation processes such as autoclaving, gamma and ETO. They maintain high adhesion after sterilisation. Interestingly, in several tests electron beam sterilisation has even improved the adhesion....

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire