Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Equilibar, LLC.
Description: available Equilibar is proud to represent electronic pressure regulators by Proportion-Air, an innovative leader in precision electronic pressure control. 100% designed and manufactured in the USA, Proportion-Air is able to quickly customize pressure controllers
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure sensor, and
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Equilibar, LLC.
Description: The QB Series uses Proportion-Air’s patented technology for closed loop control. The QB Series valves can be built in either a single loop or double loop control scheme. The QBT Series is used to control pressure of inert gases from full vacuum up to 300 psig (21 bar). The QBS is used in
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 500 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.04
-
-
Supplier: Newark, An Avnet Company
Description: SUBMINIATURE AIR REGULATOR
-
Supplier: Newark, An Avnet Company
Description: SUBMINIATURE AIR REGULATOR WARNING: Can
-
Supplier: Newark, An Avnet Company
Description: AIR FILTER REGULATOR 30 PSI
-
Supplier: Newark, An Avnet Company
Description: AIR FILTER REGULATOR 60 PSI
-
Supplier: Proportion-Air, Inc.
Description: Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be assembled to
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 500 psi
-
Supplier: ASCO
Description: The E02/E22/E32 Series electronic proportional regulators quickly and accurately adjusts output pressure in relation to an electrical control signal. They meet requirements of industrial environments including rapid cycling, quick response, and repeatability, which are found in paint,
- Pressure Rating: 190 psi
- Media Temperature: 40 to 120 F
- Controlled Pressure Range: 0 to 150 psi
- Features: Air, Compressed Air, Control Valves, Electric, Other, Regulator (general), Threaded
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809276-ISL6410AIR Packaging: Tube Mounting Style: SMD Current - Output: 600mA Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 750kHz Number of Outputs: 1 Part Status: Obsolete (End Of
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 5.5 volts
- Switching Frequency (fsw): 750 kHz
- Special Features: Multiple Outputs, Synchronous Rectification
-
Supplier: Equilibar, LLC.
Description: Equilibar electronic vacuum regulators are available in 1/4 to 4 inch sizes to handle all flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes
- Port Size / OD: 0.25 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 0.06A DUAL SWITCHING CONTROLLER, 1500kHz SWITCHING FREQ-MAX, PQCC28, 5 X 5 MM, PLASTIC, MO-220VHHD-1, QFN-28 Product overview: ISL6402AIR from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Regulated Output Voltage (Volt): 8 volts
- Operating Temperature: -40 C
- Features: Switching Regulator
-
Supplier: Radwell International
Description: ELECTRONIC PROPORTIONAL VALVE, REGULATOR, 1/8INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Mi-T-M Corporation
Description: Propane Forced Air Heaters Frame: Heavy-duty steel construction with steel base · Easy-lift handle for portability at home or on the job site · Adjustable height angle for heat where you need it Components: One touch ignition and heat control for easy operation · 10-foot hose and
- Maximum Air Flow: 300 to 1,500 SCFM
- Heating Capacity: 11.724 to 109.9125 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Kelly Pneumatics, Inc.
Description: Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/- 1% or less (Full Span)
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Rolair Systems
Description: On/Off Switch, Dual Element Air Cleaner, Electronic Ignition, Low Oil Control STANDARD EQUIPMENT : Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 4 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Automatic Engine Throttle for
- Flow Capacity: 4.6 SCFM
- Horse Power: 4 to 4.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Description: TESCOM™ BE Series regulator functions alone, as a pilot source for electronic controllers like the TESCOM ER3000 or can be used to convert most TESCOM low pressure regulators into a two-stage pressure reducer.
- Valve Size: 0.125 to 0.25 inch
- Flow (Cv): 0.02
- Pressure Rating: 1,000 to 6,000 psi
- Media Temperature: -40 to 400 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Media Temperature: -10 to 115 F
- Controlled Pressure Range: 3 to 130 psi
- Vacuum Control Pressure: 28 in Hg vac
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.56
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 366 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 15,500 SCFM
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 147 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 5,000 SCFM
-
Supplier: Emerson Climate Technologies
Description: motor driven valves used in applications such as solenoid valves, electronic expansion valves, hot gas bypass or evaporator pressure regulator as capacity control, crankcase pressure regulator, heat reclaim regulator, and liquid level control. The EC3 stand-alone
- Controller Type: HVAC Controller
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus.
- Pressure Rating: 145 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 3.5
-
Supplier: Siemens Process Instrumentation
Description: portfolio also includes booster relays, air filters, filter-regulators and other accessories. Precision pressure regulators control air pressures in applications where precise and dependable regulation is required, such as pneumatic instrument circuits, test stands,
- Features: Air, Regulator (general)
-
Supplier: OMEGA Engineering, Inc.
Description: Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. Typically these units are used for applications that require electronic pressure control of valve actuators,
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet pressures, even
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Clippard
Description: Precise, linear flow control within a closed-loop system with ultra high resolution and repeatability. The Cordis flow controller utilizes an extremely fast-reacting mems technology sensor upstream from a proportional valve, with the option of a DR-2 regulator for accurate and precise
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: PID Control
-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a volume booster for
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: Allied Electronics, Inc.
Description: High-performance low-cost electro-pneumatic regulator series ITV have been expanded to add many new digital pressure control options, including DeviceNet, 16-bit BCD, and 10-bit parallel ASCII control types. Series ITV1000 compact electronic pressure regulators join the ITV
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REG BUCK PROG 600MA 16QFN Product overview: ISL6410AIR from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 5.5 volts
- Output Current (IOUT): 0.6 amps
- Operating Temperature: -40 C
-
Supplier: Clippard
Description: development opportunities more accessible and less complicated. The future of proportional pressure control has arrived, and it's digital. Features & Benefits Known for reliability, innovation, and focus on miniature pneumatics, Clippard's new Cordis electronic pressure controls (EPC) utilize
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Supplier: Sames North American Corporation
Description: fluid waste Less rework Reduced hazardous waste Sustainability All stainless-steel construction compatible with most materials PH (acid catalyst) version available Filter/regulators assemblies are standard equipment, constructed of stainless steel compatible with most materials
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
- Equipment Type: Component / Sub-system
-
Supplier: Sames North American Corporation
Description: static mixer reduces flushing solvent and faster color changes Reduced fluid waste Less rework Reduced hazardous waste Sustainability All stainless-steel construction compatible with most materials PH (acid catalyst) version available Filter/regulators assemblies are standard equipment,
- Fluid / Output Pressure: 2,900.754 psi
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
-
Description: TESCOM™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a Cv=0.7 or a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
Find Suppliers by Category Top
Featured Products Top
-
force control for small parts assembly and testing in the electronics industry. Installing the MS2 couldn't be easier thanks to the push-to-connect porting options, simply push a 6mm tube into the ports and the MS2 regulator, or filter/regulator, is connected and ready for operation. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
mechatronics technology to achieve smooth voltage regulation, while thyristor voltage regulators have the advantage of high-speed response through electronic contactless control. The two technological routes present a complementary coexistence trend in the global market. Due to differences in power grid (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Inductive Loads (e.g., motors, pumps): Require higher capacity due to high starting currents (5–7x rated current). Precision Equipment (e.g., CNC machines): Demand ‌electronic regulators with fast response (±1–2% accuracy) to avoid (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
electronics - including shortened battery life and potential device failure. What causes condensation? Condensation is a natural process that occurs when warm air comes into contact with a surface colder than the surrounding air’s dew point. In outdoor electronics (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO
Conduct Research Top
-
Testing Hydrogen Fuel Cell Performance
Researchers at Charles University in Prague, Czech Republic, have successfully used an Equilibar (R) Back Pressure Regulator combined with a Proportion-Air electronic pressure regulator to provide precise control of fuel cell anode and cathode pressure across a wide range of test conditions
More Information Top
-
Guide to Ultrasonic Plastic Assembly
New electronic air regulators provide remote programming of force and permit multiple force setpoints during a weld.
-
Experimental evaluation of the enhanced panelized brick veneer over steel stud wall system for out-of-plane loading
Pressure in the bladder was controlled using a precision electronic air regulator .
-
Waste treatment at the Radiochemical Engineering Development Center
The flow rate is controlled by regulating the air pressure to the pump with an electronic air regulator .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/General_Lubrication.pdf
Reel 30 ft. (9,15 m) Electronic meter Air regulator Air gauge .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/Pumps_acc.pdf
Reel 30 ft. (9,15 m) Electronic meter Air regulator Air gauge .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32823/57615164-MIT.pdf?sequence=2
The electronic regulator transmits air from the compressed air source to the rest of the system at the desired pressures.
-
Laser-induced fluorescence visualization of ion transport in a pseudo-porous capacitive deionization microstructure
Beakers containing solutions were placed inside a pressure chamber machined out of Al, and chamber pressure was controlled via an electronic pressure regulator (Proportion Air ) to modulate flow rate, which was measured by a liquid flow sensor (Sensirion AG).
-
A flow‐through respirometer for leaf chewing insects
strictly constant level by an electronic air -flow regu- lator (Brooks 5850 TR mass flow controller).
-
AIAA Journal > Characterizing Fluorine and Chlorine Atom Flow Rates Using Iodine Atom Spectrometry
The upstream temperatures are monitoredbytypeT thermocouples(Omega) and the upstreampres- sures are controlled by a variety of manual and electronic pressure regulators (Proportion Air ).
-
Elevated CO2 and the mineral content of herbaceous and woody plants
Air temperatures in both mini-greenhouses were regulated after those of the air outside ( + 0.5 °C) by means of electronic regulators and the air velo- city was adjusted to 0.5 m s-1.
Indicates content that may require registration and/or purchase.