-
Supplier: Airlink Transformers
Description: ET105 - Electronic 105VA 230v to 12v Electronic transformer for LV halogen lamps Dimmable electronic transformers for low voltage (ELV) tungsten halogen lighting. All electronic transformers conform to the directive
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 11.6 volts
- Maximum Secondary Current Rating: 8.8 amps
- Power Rating (VA): 105 VA
-
Description: IEC 62442-3:2014 defines a measurement method for the power losses of magnetic transformers and the power losses with the standby power of electronic convertor for halogen lamps and LED modules. Also a calculation method of the efficiency for the
-
Description: IEC 62442-3:2018 defines a measurement method for the power losses of electromagnetic transformers as well as the power losses and the standby power of electronic convertors for tungsten-halogen lamps and for LED light source(s). It is applicable
-
-
Supplier: CSA Group
Description: transformers as well as the power losses and the standby power of electronic convertors for tungsten-halogen lamps and for LED light source(s). It is applicable for controlgear that are designed for use on DC supplies up to 1 000 V and/or AC
-
Supplier: Finder S.p.A. con unico socio
Description: Type 15.81 is an electronic multifunction dimmer for 35mm rail mounting with leading and trailing edge dimming methods and linear dimming. Features include: Compatible with energy saving (CFL or LED) dimmable lamps and with most types of transformer/ballast drivers
-
Supplier: Finder S.p.A. con unico socio
Description: buttons. Suitable for dimmable LED lamps, dimmable energy saving lamps, halogen lamps, transformer or electronic ballasts. Features include: Maximum dimmable power 200 W 7 functions selectable according to the type of load Functions with memory or
-
Supplier: Green Lighting LED
Description: Dimmable, UL approved MR16 LED light for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 50 Watt Halogen. Lamp uses (3) 3 watt Cree LEDs and has a total power consumption of 6 watts. LED MR16s are compatible with magnetic
- Lamp Power: 9 watts
- Mean Lumens: 255 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Green Lighting LED
Description: MR16 High Power LED bulb for spot, task and display lighting. UL Listed & Dimmable. Equivalent: 25 Watt Halogen. LED MR16s are compatible with magnetic transformers, not electronic. LEDs work with TRIAC dimmers and may not be compatible with all digital dimmers available.
- Lamp Power: 3 watts
- Mean Lumens: 162 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Finder S.p.A. con unico socio
Description: method (depending on the function) “Transformer” function (for use with electromagnetic transformers) Minimum dimming level setting Width one module 17.5 mm, 35 mm rail (EN 60715) mounting The Slave dimmer Type 15.11 dimmer is compatible with incandescent/halogen
-
Supplier: Finder S.p.A. con unico socio
Description: Universal dimmer Type 15.2K with 2-KNX channels, Leading Edge or Trailing adjustment method. Edge settable by ETS. Suitable for LED, halogen, CFL lamps and electronic and electromagnetic transformers. Features include: 2 x 400W channels LED indicators for
-
Supplier: Harris Lighting Services, Inc.
Description: Design Features 2- M16 5.4w Halogen Lamps Completely self-contained. Fully automatic operation. Compact, low profile design in a neutral finish. Universal transformer for 120 or 277 VAC. Charge rate/power on LED indicator light. Push to test switch. Universal mounting
- Lamp Type: Fluorescent
- Features: Other
-
Supplier: SOCOMEC
Description: Motors, lamps. Standard electrical features • Dual input mains. Galvanic isolation transformer. • Internal maintenance bypass. • Backfeed protection: detection circuit. • EBS (Expert Battery System) for battery Socomec’s specialist engineering team has the necessary training and
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 80 kVA
- Runtime at Full Load: 5 to 20 minutes
- Operating Temperature: 32 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
Printed Sensors Quantaflex Printed Electronics manufactures printed sensors to be used in various applications. Electromechanical biosensors used for diagnostics Heaters used in automotive and LCD applications Various sensors with tight (read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc. -
for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that product design engineers can construct eversmaller and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
sustainability. ELANTAS ELANTAS produces insulating materials for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
ELANTAS ELANTAS produces insulating materials for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
and fluorescent lamps. It is most commonly used in restaurants, museums, studios, and theaters for accurate light measurements. Its high-resolution CMOS sensor captures and displays the spectral power distribution of current and future generation light sources including LEDs, HID, Halogen, and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that product design engineers can construct eversmaller and more powerful (read more)
Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
ELANTAS ELANTAS produces insulating materials for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS North America LLC -
ELANTAS ELANTAS produces insulating materials for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that product design engineers can construct eversmaller and more powerful (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc.
More Information Top
-
Sell electronic transformer for halogen lamps (with EC standard)
Home > Selling Leads > Lights & Lighting > Lighting Accessories > Lighting Transformers > Sell electronic transformer for halogen lamps (with EC standard .
-
Sell emergency lights
• Sell electronic transformer for halogen lamp .
-
Sell Transformer
Electronic Transformer for Halogen Lamps and Electromagnetic Ballast and Light fitting.
-
Halogen lamp modeling for low voltage power systems transient analyses
[8] K. Jirasereeamornkul, I. Boonyaroonate, K. Chamnongthai, “High Efficiency Electronic Transformer for Low Voltage Halogen Lamp ”, Circuits and Systems, ISCAS, Proceedings of the 2003 International Symposium, 25-28 May 2003, pp. 355-358.
-
Design procedure for dimmable electronic transformer
This paper presented a new design methodology for dimmable electronic transformer for low voltage halogen lamp feeding.
-
Electronic Transformer - Electronic Transformer Manufacturers, Suppliers
Feature: Electronic transformer for 12V halogen lamp or LED lamp Modern design, easy separate looping terminals Dimmable with leading edge dimmer Thermally stable and shatter-proof plastic casings Simple...
-
An improved electronic transformer for low-power halogen cycle lamps
BLANC0 et al.:IMPROVED ELECTRONIC TRANSFORMER FOR LOW POWER HALOGEN CYCLE LAMPS .
Indicates content that may require registration and/or purchase.