-
Supplier: B&B Engineered Systems
Description: B&B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire
- Air Flow / Gas Consumption: 5,250 to 25,000 SCFM
- Features: Automatic, Component / Sub-system, Conveyor / Part Loader, Electrostatic Spray, Floor / Skid, None - Manual, Oven / UV Curing Unit, Spray / Atomization (Wet Coating)
- Type: Booth - Spray Room
- Materials of Construction: Steel / Aluminum
-
Supplier: Nordson Corporation
Description: No Description Provided
- Features: Automatic, Color Change, Component / Sub-system, Dust Collection / Air Filtration System, Floor / Skid, Handheld, Machine / Reciprocator, None - Manual
- Type: Booth - Hood / Cabinet
- Process Applications: Electrostatic Coating, Powder Coating
- Materials of Construction: Steel / Aluminum
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 80 psi
- Air Flow Consumption: 20 SCFM
- Air Supply Pressure: 80 psi
- Air Flow / Gas Consumption: 20 SCFM
-
-
Supplier: Sames North American Corporation
Description: The REV 800 module is intended to drive an automatic electrostatic liquid paint as well as a powder paint facility. It operates the “up & down” axis of one or two reciprocators, spray gun activation and the input/output devices for the installation (light surtain, part detect,
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
- Power Source: Electric
-
Supplier: Trimac Industrial Systems, LLC
Description: paint finishing industry have expertise on only one portion of the process. Trimac Industries however, has the greatest breadth of knowledge and capabilities in the industry from our almost two decades of experience in manufacturing infrared and gas convection ovens along with process and
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Solvent Base, Stain / Dye / Ink, Sugar / Food, Varnish, Water Base
- Automation & Control: Automatic, None - Manual, PLC, Windows / PC Control
- Products & Material Coated: Automotive Body, Composites / Prepregs, Containers / Packaging, Electronic / Electrical Components, Extrusions / Stock Forms, Glass, Metal - Aluminum, Metal - Other, Metal - Steel, Paper / Paperboard, Pharmaceutical / Food, Plastic, Porcelain / Ceramic, Textiles / Fabrics, Wood
- Part Loading: Barrel / Tumbler, Conveyor - Chain-on-edge / Spindle, Conveyor - Overhead Monorail, Conveyor - Power & Free, Conveyor - Belt / Roller, Hoist / Rack System, Offhand / Manual Feed, Omega Loop / Rotary Turn
-
Supplier: CSA Group
Description: massage appliances, automotive servicing equipment, air compressors, car wash equipment, chairs, beds, exercise appliances, paint sprayers, paint rollers, parts cleaners, household trash compactors, barbecue motors, hand-held engravers, material moving and transporting devices (i.e.,
Find Suppliers by Category Top
Featured Products Top
-
reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
CO Adams also examined the polishing department, the plating department, and the electrostatic paint booths and paint lines (Tr. 14, 16-17).
-
The electrostatic fields and discharge hazards of insulating sheets close to a conductor: a review
3) Plastic Spray Booths for Electrostatic Painting Normally, electrostaticpainting is carried out in a grounded metallic spray booth.
-
The electrostatic properties of insulating sheets close to a conductor: a review
…the absence of a developmentelectrode [181 - the thought in the early days of powder coating that powder thickness was limited by the repelling field due to deposited powder [19] - the use of plastic spray booths in electrostatic painting applicationswith wall thickness less…
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Eckhoff (1997) suggests that although limiting dust concentrations to values below a fraction of the MEC is difficult in many types of process equipment, two examples where it should be feasible are dust collector ducting and electrostatic powder paint spray booths .
-
Automotive Painting Technology
Viti V., Salazar A.J., Saito K.: A numerical study of the coupling between the flow field and the electrostatic field inside an automotive spray paint booth .
-
COMPUTATIONAL FLUID DYNAMICS ANALYSIS OF THE ELECTROSTATIC SPRAY PAINTING PROCESS WITH A ROTATING BELL CUP
A numerical study of the coupling between the flowfield and the electrostatic field in- side an automotive spray paint booth , IASME Trans., vol.
Indicates content that may require registration and/or purchase.