Products/Services for Elevator Hydraulic Tank Heaters
-
Immersion Heaters - (208 companies)TABLE: Heater Sheath Maximum Sheath Temp. Used to heat Steel 750°F (400°C) oil, hydraulic oil Copper 360°F (180°C) water, tap/municipal only Incoloy 800® 1500°F (815°C) water, alkaline solutions, air, gases... -
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Hydraulic Pumps - (689 companies)...pressures to do work. Applications for hydraulic pumps include construction equipment (e.g. backhoes, forklifts), manufacturing and machining equipment, elevators, and industrial presses. Image Credit: Haskel International, Inc. | Continental... -
Industrial Heaters - (1966 companies)This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy... -
Elevators, Escalators, and Moving Walkways - (136 companies)...are platforms that are pulled or pushed by mechanical means. Most often, elevators are enclosed in a cab mounted on a platform that travels in an enclosed shaft. There is more than one type of elevator; traction elevators and hydraulic elevators...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Hydraulic Valves - (685 companies)...center) or normally closed (closed center). Hydraulic valves with a tandem center connect the pressure and tank ports, but block the service ports to allow system unloading and isolation of the service lines. Devices with a float center allow the supply...
-
Hydraulic Reservoirs - (100 companies)Hydraulic reservoirs are storage tanks that hold liquids or gases used in fluid power applications. They are usually rectangular, cylindrical, T-shaped, or L-shaped and made of steel, stainless steel, aluminum, or plastic. Hydraulic reservoirs...
-
Circulation Heaters - (113 companies)Often, circulation heaters are used as stock tank heaters, asphalt heaters, livestock tank heaters, circulation tank heaters, dry well heaters, and septic tank heaters. Configuration. Circulation heaters can be configured to provide direct heating...
-
Elevators (oil and gas) - (10 companies)...joint rests on the elevator and becomes a load bearing surface while the elevator is used to handle the OCTG. The hinge allows the device to open and release the OCTG after the load has been removed. Elevators are manually, hydraulically...
Product News
-
Gaumer Process
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected for each application and include... (read more)Browse Explosion Proof Heaters Datasheets for Gaumer Process -
Gaumer Process
Heat tank contents indirectly-Electric Tank Heater INDIRECT ELECTRIC TANK HEATER. Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected... (read more)Browse Coil Heaters Datasheets for Gaumer Process -
WATTCO
All About Oil Tank Heaters Oil tank heaters are very important devices that help keep oil at the right temperature in many different industries and uses. These machines make sure oils stay runny and good to use, especially in cold places where low temperatures might make oils thick or solid. From business work to home heating systems, oil tank heaters help make things better by efficiency, using less energy, and keeping equipment safe from damage. This article looks into all you need to know about oil tank heaters... (read more)Browse Immersion Heaters Datasheets for WATTCO -
BlockMaster Electronics, Inc.
Terminal Blocks for Elevators We keep a large inventory to provide you with the terminal blocks you neeed. Customization available. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
MarsMetal
Elevator Test Cart Weights Elevator test weights are essential for ensuring the safety of the elevators that we take for granted in our daily lives. We see them everywhere, we use them without thought or worry (at least most of us) and we take it for granted that they are safe. Elevator test weight carts are a critical component in the testing and certification of elevators. Elevator service and repair companies use them regularly and we supply them to the industry. Each cart is engineered specifically for the elevator... (read more) -
Durovac Industrial Vacuums
Elevator Series Industrial Vacuum Industrial cleanup is rarely simple. Material builds up under conveyors, inside pits, and across multi-level facilities, where traditional methods like shoveling or compressed air are inefficient and can increase dust hazards. The DuroVac Elevator Series is designed to address these challenges by combining powerful vacuum performance with vertical conveying capability. Instead of relocating material manually, operators can recover debris directly and move it upward to a centralized collection... (read more)Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
MarsMetal
Commercial Elevator Counterweights New elevator construction is not usually done with lead counterweights but when the end-user wants or needs to increase an existing elevator 's capacity, it requires a new counterweight. Rarely is there room on the counterweight to increase the stack height due to headroom restrictions. This is where lead is an invaluable product to solve the problem. Because lead is so much denser than steel - approximately 45% greater - the company performing the upgrade is able to remove the existing steel... (read more)Browse Counterweights Datasheets for MarsMetal -
MarsMetal
Elevator Weights Retro-Fit Options Elevator test weights are essential for ensuring the safety of the elevators that we take for granted in our daily lives. We see elevators everywhere; we use them without thought or worry (at least most of us) and we take it for granted that they are safe. In practice, elevators work in a slightly different way from simple hoists. The elevator car is balanced by a heavy counterweight that weighs roughly the same amount as the car when it 's loaded half-full (in other words, the weight... (read more) -
WATTCO
Immersion Heaters Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large... (read more)Browse Immersion Heaters Datasheets for WATTCO -
GEEPLUS Inc.
Solenoids Quiet, Powerful Elevator Door Control Elevator Doors. Geeplus products can also be found controlling movement in elevator doors. Robust design, powerful control and quiet operation in particular are useful benefits out of a top-quality Geeplus solenoid here. Our Super Stroke Solenoid -designed by Geeplus engineers to provide cost-effective long stroke, quiet, semi-proportional control -has been popular in applications such as these. Geeplus solenoids, voice coils and other electromechanical devices are used to control and stimulate... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc.
-
Neptune Project: Regulatory and Classification Issues and Requirements
Cranes Pumpsand compressors Hydraulic cylindersand actuators Hotwater heaters Pressurereliefdevices Remote shutdownsand pump controls Elevator PotableWater tanks Boilers, pressurevessels, heat exchangers,if any .
-
CR4 - Thread: How do you stop an elevator from opening six inches above floor?
If it's a hydraulic elevator , the temperature of the oil will make the elevator stop at different place, Install a heater in the oil tank to set a fix temperature around 20degreeF higher then local.
-
States > Minnesota > State > Register > 2008 > [2008 MN Register 1201] 12/01/2008
… tanks, including mercury flame sensors by pilot lights, manometers, thermometers and gauges, pressure-trol, float, or level controls, and space heater controls; (6) devices associated … … limited to, used oil, hydraulic oils in door closers and elevator -related tanks and piping, and oils …
-
House technique
… insert ..................................................606 Heizfläche....................................................708 heating boiler ....................................................648 for solid Brennstoff.............................653 for liquid fuel ........................654 for gaseous Brennstoff...................658 with Wassererwärmer.............................665 heating boiler-design ........................................649 Heizkörperanordnung...................................633 radiator valve ..........................................707-thermostatisches....................................707 … … Behälterausrüstung...........................697 fuel-oil- container installation .................................696 fuel-oil … 154 hydraulic system elevator ..........................................
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
… Unit 2 Turbine Building Trackway (Elevation 538Æ) Elevator Air Hoist Crane Monorail Unit 3 Turbine Building Trackway (Elevation 538Æ) Elevator Air Hoist Crane Monorail Control Rod Drive Flush Tank Jib Crane Unit 3 … … All control rod drive hydraulic pump monorails (4) Reactor … … Building freight elevator monorail (549æ elevation) Main Condenser pull/pit monorail (1) Low pressure heater monorails (12) Low …
Indicates content that may require registration and/or purchase.