Products/Services for Elevator Telescopic Piston

  •  
    Elevators, Escalators, and Moving Walkways - (136 companies)
    ...are cable hoist types, or traction powered. This style is used in very tall buildings. Smaller buildings can utilize a hydraulic style elevator, where pressurizing a piston ram pushes the elevator 's cab up and bleeding the pressure off lowers the cab...
  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  • Piston Rings-Image
    Piston Rings - (115 companies)
    Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
  • Conical and Telescopic Screw Covers-Image
    Conical and Telescopic Screw Covers - (12 companies)
    Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
  • Piston Pumps and Plunger Pumps-Image
    Piston Pumps and Plunger Pumps - (603 companies)
    Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
  •  
    Elevator Buckets - (39 companies)
    Elevator buckets are containers for the collection and transport of powder or granular materials. They attach to belts on a conveyor system. Elevator buckets, or conveyor buckets as they are sometimes known, are usually bolted to a vertical conveyor...
  •  
    Elevators (oil and gas) - (10 companies)
    Elevators are hinged devices that close around a drill pipe or other oil country tubular good (OCTG) in order to facilitate lifting and lowering of the tubular element into or out of the well bore. Elevators are hinged devices that close around...
  •  
    Lifts - (1632 companies)
    Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
  •  
    Boom Lifts - (119 companies)
    Penarc / CC BY-SA 3.0. Boom lifts have an articulating arm or telescopic extension for lifting materials or personnel. They are used widely in construction and utility applications, but are also considered to be aerial equipment. Telescopic booms...
  •  
    Hydraulic Seals and Pneumatic Seals - (304 companies)
    Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Oil hydraulic system
    Doppeltwirkend Abb. 3.122 telescopic cylinder, the elements of the pressure liquid feeding for hydraulic rear stroke outline. telescopic tube Innenliegendes a; b double wall-step piston ; c feeding channel in the inner (last) step piston bridges in particular movable on lifting devices for sensitive goods, elevators, for lifting platforms as running equal …
  • Oil hydraulic system
    At higher demands on the run quality, about at feed movement or elevators , therefore a precision cylinder for large strokes is necessary, the synchronism- telescopic cylinder offers. By this variant, the piston chambers the nächst with that lesser step pistons are connected via check …


Product Announcements
MAIN Manufacturing Products, Inc.
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.
Kuriyama of America, Inc.