Products/Services for Elf Wave Generators
-
Signal Generators - (411 companies)...instrument, a fixed instrument, or a PC-based instrument or module. Common generator types include: continuous wave function pulse signal sweep A source that can produce a sine wave is referred to as a CW source. The frequency and amplitude of the sine...Device TypeForm FactorGenerator Type -
Radios - (371 companies)Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications. Radios... -
Wave Washers - (70 companies)Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring... -
Pulse Generators - (105 companies)Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate... -
IC Signal Generators - (44 companies)The different waves can be obtained by selecting the appropriate code of the select pins which is present at the output. An IC waveform generator is an IC around which the waveform generator circuit is build. A waveform generator is available... -
Packet Generators - (5 companies)Packet generators create a discrete chunk of communication in a pre-defined format. Packet generators create a discrete chunk of communication in a predefined format. A packet is a data block containing a header that includes a destination address...
-
RF Generators - (92 companies)RF generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications. RF Generators Information. RF generators provide power for thin film processing equipment...
-
Electrical Power Generators - (961 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
-
Alternative Power Generators - (1181 companies)Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels. Alternative power generators produce...
-
Manual Pulse Generators - (40 companies)...or digital square wave output formats. Analog voltage is typically expressed as a voltage range, such as 0-10V or +-5V. Square waves are naturally produced by binary devices such as encoders and are therefore a natural choice for pulse generators...
Product News
-
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
Festo Corporation
Custom Venturi Vacuum Generators Festo Corporation manufactures custom venturi vacuum generators to match your specifications. Vacuum generators according to the venturi principle in various performance categories (read more)Browse Venturi Vacuum Generators Datasheets for Festo Corporation -
Uni-Trend US
Arbitrary Waveform Generator UTG4202A UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator. The UNI-Trend UTG4202A Performance-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 200MHz signals in a variety of modulations. Revolutionize Your Testing Experience with the UNI-T UTG4202A Waveform Generator. Attention, electrical engineers! It's time to elevate your testing capabilities with the UNI-T UTG4202A waveform generator -a true game-changer for your engineering... (read more)Browse Signal Generators Datasheets for Uni-Trend US -
C.I. Analytics, Inc.
Digital Calibration Blend Generator Automated multiple standard gas dilution unit for generation of in-house calibration standards. A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also be fully integrated in your process analyzer at the time of purchase - ensuring space maximization and cost savings. The 960 AMF Digital Calibration Blend Generator can dilute multiple compounds from different... (read more) -
SiTime Corporation
MEMS Clock Generators Cascade TM MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to create a clock-system-on-a-chip and eliminate all quality and reliability issues associated with traditional quartz-based clocks. Always-accurate clock synthesis by eliminating crystal capacitive mismatch... (read more) -
SiTime Corporation
Chorus Automotive Clock Generators Highest Integration. FailSafe technology. Chorus TM Automotive is the industry 's first fully-integrated clock with built-in, end-to-end fault monitoring --simplifying system timing architecture and accelerating functional safety development time by up to six weeks. (read more) -
Corech Microwave
RF Signal Generators The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( >=100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing. 9 kHz to 20 GHz (21.5 GHz... (read more)Browse Signal Generators Datasheets for Corech Microwave -
Smalley
Wave Spring Application Examples Engineers in the aerospace, automotive, medical, off-highway and oil & gas industries are just a few who have specified Smalley Wave Springs. Click here to learn a few common applications for Smalley Wave Springs. We have the ability to produce custom springs to meet your applications requirements. (read more)Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
Coiling Technologies, Inc.
Advantages of Wave Springs Advantages of wave springs. Greater force than its conventional counter parts. Ideal for limited space applications. 50 % more tolerance than disc springs. Fewer materials used, which in turn lead to much lower production costs. Custom Wave Springs: At Coiling Technologies, Inc. we can design and manufacture custom wave springs in both single-wave nested and multi-wave configurations. Our design engineers have the experience and skill to provide the high-quality solutions you need. Learn More (read more)Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
Zhejiang Lisheng Spring Co., Ltd.
The Origin and Development of Wave Springs Wave springs were first developed in the 1970s, initially designed specifically for the aerospace and military industries. Compared to conventional round wire coil springs, wave springs offer two major advantages: under the same load conditions, they can reduce the working stroke by up to 50% and decrease the spring 's weight by up to 70%. In the early days, wave springs were produced by stamping thin steel sheets, which involved high tooling costs, long lead times, and could only produce... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd.
-
The Atmosphere and Ionosphere
The efficiency of ionospheric ELF /VLF wave generator depending on the polarization of HF heater radiation and its daily work cycle was investigated by Ferrano in ref.
-
Monitoring of static magnetic field and variable electromagnetic fields in a large magnetic fusion plasma experimental facility
Except for the superconducting magnet coil system, the major electric devices are the coil power supply and motor generator, which comprises the power supply to the neutral beam injection (NBI) of ELF , a micro wave generator of 2.45 GHz for discharge…
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
The system architecture includes five main modules: (i) ELF signal generator for producing rectangular waves in the frequency range of 2Hz-500Hz, (ii) 900 phase shifter, (iii) switching circuit, (iv) power supply and (v) coils for gener- ating uniform magnetic field.
-
Effect of ion and electron beam on kinetic Alfven wave in an inhomogeneous magnetic field
…V.M., Berthelier, A., Jorjio, N.V., Berthelier, J.J., Bosqued, J.M., Galperin, Yu.I., Kovrazhkin, R.A., Beghin, C., Mogilevsky, M.M., Bilichenko, S.V., Molchanov, O.A.: Nonlinear Alfvén wave generator of auroral particles and ELF =VLF waves. Planet.
-
Observations of auroral broadband emissions by CLUSTER
Chmyrev, V. M., et al., Non-linear Alfve´n wave generator of auroral parti- cles and ELF /VLF waves, Planet Space Sci., 37, 749, 1989.
-
System engineering study of electrodynamic tether as a spaceborne generator and radiator of electromagnetic waves in the ULF/ELF frequency band
An electrodynamic tether deployed from a satellite in low-Earth orbit can perform, if properly instrumented, as a partially self-powered generator of electromagnetic waves in the ULF/ ELF band, potentially at power levels high enough to be of practical use.
-
Promising technology for treating meat raw materials with low-frequency electromagnetic fields
The meat raw material was treated by means of the developed device (Fig. 2), which consisted of a carrier frequency oscillator, square- wave generator , amplitude, frequency, and phase modulators, amplifier, and ELF oscillator 7.
-
Bioeffects induced by exposure to microwaves are mitigated by superposition of ELF noise
The sinusoidally modulated micro waves were obtained using a Hewlett Packard aluminum, the question arises as to whether the ELF magnetic field reaches the samples inside the Crawfordsignal generator , model 8657B with RF plug-in 83522A, and a TENMA model 72-380…
-
SHARED TECHNOLOGY TRANSFER PROGRAM
…84 High Speed Drag Reducing Ventilation for Marine Vessel Hulls 284 High Speed Magnetostrictive Linear Motor 583 High Torque Magnetic Angular Positioning Motor 654 High Voltage Impulse Wave Generator for Testing Equipment 37 … Device Characterized by Low ELF and White Noise 321…
-
Comparative study of non-ionizing and ionizing radiation effect on hydration of winter wheat seeds in metabolic active and inactive states
To generate the ELF -modulated MMW for the irradiation of PS, the generator ‘‘Artsakh-03M’’ (‘‘Rikta-Center’’ LLC, Russian production), redesigned for clinical appli- cations, which generates a 90–160 GHz ( wave length 3.3–1.9 mm and intensity 1.8 mW/cm2 ) noise…
Indicates content that may require registration and/or purchase.