Products/Services for Emat Thickness Gages
-
Thickness Gages - (379 companies)Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels. They differ in terms of performance specifications, applications...Gaging TechnologyMounting / LoadingForm
-
Styli and Probes - (79 companies)Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners. Styli and probes are slender rod-shaped stems and contact tips or points...
-
Nondestructive Testing (NDT) Equipment - (1130 companies)...calibrated with samples of a known thickness, density, or mass. Equipment that uses penetrating X-rays or gamma rays is commonly available. Densitometers are used to quantity the density variants in X-ray images. Penetrameters or other X-ray opaque gage...
-
Dimensional Gages and Instruments - (1151 companies)Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore. Image Credit: Fischer...
-
Snap Gages - (55 companies)Snap gages are used in production settings where specific diametrical or thickness measurements must be repeated frequently with precision and accuracy. Snap gages are used in production settings where specific diametrical or thickness measurements...
-
Air Gages - (93 companies)...environments. Air metrology instruments can provide comparative or quantitative measurements such as: thickness. depth. internal diameter (ID). outer diameter (OD). bore. taper. roundness. Air gages and gaging systems may also use an indicator...
-
Gage Blocks - (104 companies)...or increments. tolerance grade. Gage block size is the thickness, diameter, length, or other dimension of the dimensional standard. Set range is the total length or dimensional range that the set of gage blocks can measure. Set steps are the dimensional...
-
Fixed Gages - (72 companies)Screw and thread pitch gages are serrated to comparatively assess thread or screw pitch and type. Taper gages consist of a series of strips that reduce in width along the gages length, and are used to gage the size of a hole or slot in a part. Thickness...
-
Depth Gages - (161 companies)Depth gages are used to measure of the depth of holes, cavities, or other component features. Depth gages are used to measure the depth of holes, cavities, and other component features. They are available in various configurations, depending...
-
Masters and Setting Gages - (87 companies)...metric and English dimensions. Masters gages and setting gages that fit into this category: gage blocks. end measuring rods. setting plugs. setting discs. setting rings. thread standards. Features. Gage blocks provide fixed length, thickness, or angle...
Product News
-
Pratt & Whitney Measurement Systems, Inc.
Measure height & thickness of film, parts & gages PDF Brochure - Laseruler. Leasing Information. Accessories for Laseruler. Laseruler - VLM200. Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Evident Scientific
Magna-Mike 8600 Portable Thickness Gage The Magna-Mike (R) 8600 is a portable thickness gage that uses a simple magnetic method to make reliable and repeatable measurements on nonferrous materials. Operation of the Magna-Mike is very simple. Measurements are made when its magnetic probe is held or scanned on one side of the test material and a small target ball (or disk or wire) is placed on the opposite side or dropped inside a container. The probe's Hall Effect sensor measures the distance between the probe tip and target ball... (read more)Browse Thickness Gages Datasheets for Evident Scientific -
Pratt & Whitney Measurement Systems, Inc.
The ULTIMATE gage block comparator Standard is the ultimate gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils. Also, the ball manufacturing industry heavily relies on the Labmaster Standard for fast and accurate ball measurements with the aid of several specially designed anvils... (read more)Browse Calibration and Reference Standards Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Micro-Epsilon Group
Nanometer-precise thickness measurements The IMS5400-TH white light interferometer is used for highly accurate thickness measurements from a relatively large distance. A decisive advantage here is the distance-independent measurement, where a nanometer-accurate thickness value is achieved even with moving objects. The large thickness measuring range allows the measurement of thin layers, flat glass and films. Since the white light interferometer works with an SLED in the near infrared range, thickness measurement of anti-reflective... (read more)Browse Thickness Gages Datasheets for Micro-Epsilon Group -
Micro-Epsilon Group
Measuring the thickness of wet layers In the coating process of anode and cathode material, the film and coating thickness, the purity and the surface quality are decisive parameters for the quality of the end product. The thicknessGAUGE inline measuring system monitors the wet film thickness to an accuracy of < +-1 mm at 150 to 500 um object thickness. The system consists of a linear unit with electromechanical drive, two confocal chromatic distance sensors, an automatic calibration unit and a multi-touch panel IPC. The high... (read more)Browse Thickness Gages Datasheets for Micro-Epsilon Group -
Pratt & Whitney Measurement Systems, Inc.
Fixtures for Measuring Film Thickness and Meshes with the measurement axis to eliminate Abbe offset error. The Labmaster Standard is the ultimate gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils. Also, the ball manufacturing industry heavily relies on the Labmaster Standard for fast and accurate ball... (read more)Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Micro-Epsilon Group
Sensor system for precise thickness measurements thicknessGAUGE sensor systems are used for precise thickness measurement of strip materials, sheets and plates up to 25 mm. Several models with different sensor types, measuring ranges and measuring widths enable inline thickness measurements of different materials and surfaces based on an unsurpassed price/performance ratio. The completely assembled system consists of a stable frame to which two optical distance sensors are attached, which detect the thickness of the measured object according... (read more)Browse Thickness Gages Datasheets for Micro-Epsilon Group -
Evident Scientific
New Thickness Gauge for High-Speed Measurements The new 72DL PLUS TM ultrasonic thickness gauge delivers precision thickness measurements at high speed in a portable, easy-to-use device. With fast scanning, advanced algorithms and Evident Scientific/Olympus ' lowest-ever minimum thickness capability, the gauge can measure the thickness of very thin layers for challenging applications across industries. Whether used as a paint thickness gauge, coating thickness gauge or material thickness gauge, the 72DL PLUS instrument delivers reliable... (read more)Browse Thickness Gages Datasheets for Evident Scientific -
PCE Instruments / PCE Americas Inc.
Coating Thickness Meter PCE-CT 23BT Coating Thickness Meter with 5-point calibration With this Coating Thickness Meter, layer thicknesses on metallic surfaces can be reliably determined. The Coating Thickness Meter has a measuring range of 1500 um. This means that the Coating Thickness Meter is used, for example, in a paint shop, for incoming goods inspection or for an expert. With the Bluetooth interface on the Coating Thickness Meter, all data can be transferred to a mobile iOS or Android device and exported as a CSV, PDF... (read more)Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
Hitachi High-Tech America
New Coating Thickness Gauges CMI255 & CMI257 Quality assurance for thickness of paint, lacquer, zinc and other protective coatings on metal substrates. The Hitachi High-Tech Analytical Science CMI255 and CMI257 dual technology coating thickness gauges offer high reliability testing of protective and decorative coatings applied to steel, iron, aluminum and other metal substrates. With on-board statistics to review a series of measurements and the ability to account for variations in substrate materials, the CMI255 and CMI257... (read more)Browse Thickness Gages Datasheets for Hitachi High-Tech America
-
http://www.ndt.net/article/ecndt2006/doc/Mo.2.8.4.pdf
Perspectives of EMAT Thickness Gauging : Operational Procedures, Benchmarking and Standardization Issues .
-
http://www.ndt.net/article/nde-india2009/pdf/3-B-5.pdf
Massimo Gori; Perspectives of EMAT thickness gauging : Operational procedures, Benchmarking and Standardisation issues, Europian NDT Conference, Sept. 2006, Berlin (Germany).
-
Characterisation of thickness and crystallographic texture of sheet using non-contact ultrasonic measurements
The main difference in application between EMAT thickness gauging and thickness gauging using conventional contact probes is that the EMATs are not in contact with the surface.
-
News and views
Future plans are to develop: use of lasers to carry out the same measurements; surface inspection of thick product using EMATs; and EMAT thickness gauging .
-
Advancements in NDE for utilities and the petrochemical industry through electromagnetic acoustic transducers (EMATs)
With the EMAT thickness gage (termed FST-GAGEunder Babcock and Wilcox trademark), complete boiler tube scanning can now be performed over large furnace wall regions in a fraction of the time taken for conventional UT.
-
http://www.ndt.net/article/wcndt2012/papers/51_wcndtfinal00052.pdf
EMAT Thickness Gage for Boilers .
-
The capacities of modern EMA thickness gages
Leshchenko, N.G. and Shapovalov, P.F., Compact Electromagnetic–Acoustic Thickness Gauge EMAT -1, Defek- toskopiya, 1993, no. 10, pp. 95–96.
-
http://www.ndt.net/article/wcndt2004/pdf/eddy_current/77_muzhitskiy.pdf
Ultra-sound thickness gauge EMAT -100 The device is provided with two exchangeable probes.
-
http://www.ndt.net/article/wcndt2004/pdf/petrochemical_industry/144_muzh.pdf
At examination of the gas pipeline on presence of stress - corrosion cracks in a complex with eddy current flaw detectors are applied a digital thickness meter of pipe walls, for example, the electromagnetically - acoustic digital thickness gauge EMAT -100 - since for definition …
-
Noncontact ultrasonic thickness gauging of aluminum sheet with submicron accuracy using Electromagnetic Acoustic Transducers (EMATs)
Keywords: EMAT , thickness gauging , non-contact ultrasound .