-
Supplier: SOCOMEC
Description: The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape
- AC Output Voltage: 230 to 400 volts
- Output Frequency: 50 to 60 MHz
- AC Input Voltage: 230 to 400 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: SOCOMEC
Description: The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 30 kVA
- Features: Ethernet, LCD or LED Display, Other, RJ Type Connectors, Tower Type
- Compliance: IEC 62040-3
-
Supplier: SOCOMEC
Description: Centralised power supply systems are designed for buildings subject to fire safety regulations They comply with EN 50171. The CPSS are designed chiefly to supply emergency lighting in the event of a failure in the normal power supply, but can also be used to supply other
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 3 to 6 kVA
- Compliance: IEC 62040-3
- Features: LCD or LED Display, Other, Tower Type
-
-
Supplier: SOCOMEC
Description: The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape
- Volt-Amp Rating: 80 to 500 kVA
- Runtime at Full Load: 60 to 120 minutes
- Compliance: IEC 62040-3
- Features: LCD or LED Display, Other
-
Supplier: CSA Group
Description: Canadian Agency for Drugs and Technologies in Health (CADTH). Highlights Addition of Annex on uninterruptible power systems (UPS) describing factors that should be considered by health care facilities for use of UPS Updated definitions and terminology that better correspond with
-
Supplier: CSA Group
Description: Canadian Agency for Drugs and Technologies in Health (CADTH). Highlights Addition of Annex on uninterruptible power systems (UPS) describing factors that should be considered by health care facilities for use of UPS Updated definitions and terminology that better correspond with
-
Supplier: CSA Group
Description: corrosive or explosive atmospheres; b) UPS equipment based on rotary machinery; c) UPS equipment meeting emergency lighting and power requirements as specified in UL 924; and central power system described in CSA C22.2 No 141-10. Additional subclause: 1.1.101
-
Description: electrical energy storage systems. Examples of appliances that are within the scope of this document are: • telecommunications, • central emergency lighting and alarm systems, • stationary engine starting, • photovoltaic systems, • home (residential) energy storage
-
Supplier: Allied Electronics, Inc.
Description: Emergency Lighting Systems Computer Stand-By Portable TVs and Radios Electronic Cash Registers UPS Systems Portable Medical Equipment Telephone Equipment Toys And Many Others
-
Batteries - Battery; 6 V; Lead Acid; 10 Ah (20 hr. Rate) (0.5 A to 1.75 V); Rechargeable -- 70141108Supplier: Allied Electronics, Inc.
Description: Emergency Lighting Systems Computer Stand-By Portable TVs and Radios Electronic Cash Registers UPS Systems Portable Medical Equipment Telephone Equipment Toys And Many Others
-
Batteries - Battery; 6 V; Lead Acid; 12 Ah (20 hr. Rate) (0.6 A to 1.75 V); Rechargeable -- 70141111Supplier: Allied Electronics, Inc.
Description: Features 100% Capacity After Multiple Discharges Stand-By or Cyclic Service No Memory Maintenance-Free Lead Calcium Grid Rechargeable Absorbed Glass Mat Design Compact and Lightweight Optional Terminal Orientation Available Unrestricted Air Shipment For Use In Security Systems
-
Supplier: Allied Electronics, Inc.
Description: Emergency Lighting Systems Computer Stand-By Portable TVs and Radios Electronic Cash Registers UPS Systems Portable Medical Equipment Telephone Equipment Toys And Many Others
-
Supplier: ValueTronics International, Inc.
Description: battery under test’s internal resistance. These units identify batteries, which may be defective or deteriorated. The BK 602 is a perfect tool for testing battery back up systems for emergency lighting, alarm, sprinkler systems, UPS devices and any
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: CSA Group
Description: Canadian Agency for Drugs and Technologies in Health (CADTH). Highlights Addition of Annex on uninterruptible power systems (UPS) describing factors that should be considered by health care facilities for use of UPS Updated definitions and terminology that better correspond with
-
Supplier: Richardson RFPD
Description: industrial power Backup systems Consumer and industrial electronics Robotics Emergency lighting Telematics Solid state drives (SSD) Security equipment Smoke detectors Handheld devices Backup power for cache-to-flash applications Wireless transmitters
- Capacitance Range: 3,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: Tripp Lite by Eaton
Description: generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power, 3000W up to one hour,
- DC Input Voltage: 12 volts
- DC Input Current: 192 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2400W of continuous power, 3600W up to one
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 750W of continuous power, 1125W up to one hour, or
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2400W of continuous power, 3600W up to one hour,
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover battery systems as defined by this standard for use as energy storage for stationary applications such as for PV, wind turbine storage or for UPS, etc. applications. These systems shall be installed in accordance with NFPA 70, C22.1, or other
Find Suppliers by Category Top
More Information Top
-
Development of a Dispatchable PV Peak Shainv System. PV: Bonus Program - Phase 1 Report. Volume 1
While the system may be competitive with other emergency/backup systems, such as emergency lighting and UPS systems , it is not presently competitive with conventional engine-generators.
-
Open frame power supply with additional charging facility now available from Ecopac Power
Applications include the fast growing security industry, emergency lighting systems , UPS systems, central monitoring systems and automatic door systems.
-
Sell 6V 4.5AH Lead-acid battery for security systems
used in the field of UPS , Emergency Lighting System .
-
Zero voltage switching double ended Cuk converter
…converter can be used in battery source system such as AC uninterruptible power system (UPS) at battery discharge mode to converter the low battery voltage to high voltage dc bus when power line is off or DC UPS for emergency lighting system .
-
Elimination of direct current distribution systems from new generating stations
Commercial UPS based emergency lighting systems are already availablefrom severalvendors.
-
Linden’s Handbook of Batteries, Fourth Edition > NICKEL-METAL HYDRIDE BATTERIES
Today’s existing applications—telecommunications, emergency lighting , and UPS systems —are dominated by lead-acid technology.
-
Midtronics, Inc.
Designed for effective testing of batteries used in security and fire alarm systems as well as emergency lighting and small UPS systems .
-
Advance battery charger topology using SPMC incorporating active power filter
Lead-acid is the preferred choice for hospital equipment, wheelchairs, emergency lighting , and UPS systems .
-
Best Practices For Roadway Tunnel Design, Construction, Maintenance, Inspection, And Operations
…VDOT has incident detection with CCTV, speed detection with loop detectors embedded in the asphalt riding surface for vehicle counts, ITSs consisting of cameras and VMS boards, visual smoke detection, and backup power systems for emergency lighting using UPS and diesel generators.
-
Challenges in a Multi-Disciplinary Approach for Explosion Design of FLNG
…control room until safe shut down or installation has been evacuated, Protection of safe areas (Muster area, Temporary refuge), Maintaining at least one escape route from every area where personnel may be sheltering until evacuation, Maintaining communication systems , emergency lighting and UPS .
Indicates content that may require registration and/or purchase.