-
Supplier: Newark, An Avnet Company
Description: Label for emergency stop switch D45 Emergency Stop
-
Supplier: Newark, An Avnet Company
Description: Protective shroud plastic for short Emergency-Stop with text "EMERGENCY STOP"
-
Supplier: Newark, An Avnet Company
Description: EMERGENCY STOP SWITCH
-
-
Supplier: Newark, An Avnet Company
Description: PUSHBUTTON SWITCH, EMERGENCY STOP
-
Supplier: VAST STOCK CO., LIMITED
Description: Safety Relays Emergency Stop Assy
-
Supplier: DigiKey
Description: SAFETY RELAY FOR EMERGENCY STOP
- Operating Temperature: -4 to 140 F
- Mounting: DIN Rail
- Channels: Single Channel
- Features: Visual Indicator
-
Supplier: Progressive Automations
Description: The RC-20 push button emergency switch provides you with a way to stop your actuator instantly in case of emergency. All you do is press the button down and it will lock in the Off position, stopping the movement of your actuator. To put it back in the On position, just turn the
- Maximum Current: 10 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Raised Pushbutton
-
Supplier: Radwell International
Description: SAFETY RELAY EMERGENCY STOP 24-240VAC/DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: EMERGENCY STOP RELAY, SAFETY GATE MONITOR, 24VDC, 4.5W, 787504. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Emergency Stop Safety Relay Emergency stop and mobile guard monitoring functions Control device with one or two channels 3 N⁄O safety contacts with linked contacts 6 A⁄250 VAC 1 N⁄C signalling contact Level 4 according to NF.EN 954-1 The breaking capacity of the
-
Supplier: PHOENIX CONTACT USA
Description: Safety relay for emergency stop and safety door monitoring up to SIL 3 or Cat. 4, PL e according to EN ISO 13849, single or two-channel operation
- Operating Temperature: 68 to 131 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: Safety relays provide the logic for safety related systems and monitor the various inputs such as emergency stops or safety interlocks, and determine if the machine should be allowed to run or if the machine needs to stop, in accordance to US, European, and international
-
Supplier: Allied Electronics, Inc.
Description: Safety relays provide the logic for safety related systems and monitor the various inputs such as emergency stops or safety interlocks, and determine if the machine should be allowed to run or if the machine needs to stop, in accordance to US, European, and international
-
Supplier: PHOENIX CONTACT USA
Description: Safety relay for emergency stop and safety doors up to SILCL 3, Cat. 4, PL e, 1 or 2-channel operation, automatic start, 1 enabling current path, U S = 24 V DC, fixed screw terminal block
- Operating Temperature: 104 to 140 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: PHOENIX CONTACT USA
Description: Safety relay for emergency stop and safety doors up to SILCL 3, Cat. 4, PL e, 1 or 2-channel operation, automatic start, cross-circuit detection, 1 enabling current path, U S = 24 V DC, fixed screw terminal block
- Operating Temperature: 104 to 140 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: Littelfuse, Inc.
Description: connect unit.Ideal for use in emergency vehicles. the unit senses both voltage and time; after the vehicle engine is turned off. if either the cutoff voltage or time limit is reached. the Voltage Sensing Relay & Timer FlexMod will shut down the auxiliary loads. The dual technology in
- Operating Temperature: -40 F
- Maximum Current: 10 amps
-
Supplier: PHOENIX CONTACT USA
Description: Multifunctional safety relay for emergency stop and safety doors up to SIL 3, Cat. 4, PL e, automatically or manually monitored activation, 4 N/O contacts, 3 safety functions, 2 shutdown levels, plug-in push-in terminal block
- Operating Temperature: 68 to 113 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: elobau U.S., Inc.
Description: A maximum of 8 sensors and 8 emergency stop buttons may be used with an interconnection system. We recommend for the sensors the use of elobau interface units 363 098.
- Maximum Current: 3 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 30 volts
- Maximum AC Switching Power: 750 VA
-
Supplier: Schmersal Inc.
Description: Automatic reset function 2 safety contacts Suitable for signal processing of emergency stop control devices, interlocking equipment, etc
- Maximum DC Switching Voltage: 28.8 volts
- Operating Temperature: -13 to 140 F
- Features: DIN Rail
-
Supplier: Schmersal Inc.
Description: Reset with trailing edge 1 safety contact Suitable for signal processing of emergency stop control devices, interlocking equipment, etc Installation in Ex-Zone 2
- Maximum DC Switching Voltage: 28.8 volts
- Maximum DC Switching Power: 3 watts
- Operating Temperature: -13 to 140 F
- Features: DIN Rail
-
Supplier: RS Components, Ltd.
Description: RS PRO ESM Emergency Stop Module
-
Supplier: Schmersal Inc.
Description: Automatic reset function Reset with trailing edge 1 safety contact Suitable for signal processing of emergency stop control devices, interlocking equipment, etc Installation in Ex-Zone 2
- Maximum DC Switching Voltage: 28.8 volts
- Maximum DC Switching Power: 3 watts
- Operating Temperature: -13 to 140 F
- Features: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: Safety relays provide the logic for safety related systems and monitor the various inputs such as emergency stops or safety interlocks, and determine if the machine should be allowed to run or if the machine needs to stop, in accordance to US, European, and international
-
Supplier: Euchner-U.S.A., Inc.
Description: Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency stops,
-
Supplier: Uehling Instrument Company
Description: Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup.
- Number of Switch Points: 1 to 2 (#)
- Maximum Operating Pressure: 900 psi
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 240 volts
-
Supplier: BERNSTEIN AG
Description: Online Catalogue Safety Evaluation Devices SCR – Switching relays Operating mode: With their compact standard mounting rail enclosure, BERNSTEIN SCR relays impress in a wide variety of applications up to performance level e as defined by EN 13849. Conforming to this standard, the SCR
-
Supplier: Schmersal Inc.
Description: Emergency Stop button in metal version Ø 49 mm 2 black operating buttons (positioning parts) Ø 40 mm in Plasticdesign light alloy die-casting 2 part enclosure Stand and wall mounting possible Ergonomic operation The terminal blocks and relay can be mounted in the inner part
-
Supplier: Banner Engineering Corp.
Description: Overview Monitors a wide variety of safety and non-safety input devices: Optical-based safeguarding devices, such as Safety Laser Scanners Positive-opening safety switches used for guard interlocking Emergency-stop devices, such as palm buttons and rope/cable pulls Standard sensors for
- Operating Temperature: 32 to 122 F
- Safety/Approvals Category: Category / Type 4
- Type: DC Power Supply
- Mounting: DIN Rail
-
Supplier: RS Components, Ltd.
Description: designed to be mounted on machines and sections of conveyors which cannot be protected by guards and unlike emergency stop pushbuttons can be activated from any point along the length of rope pull to provide robust emergency stop protection. In combination with a dual
- Pendant Type: Control Pendant
-
Supplier: Haida International Equipment Co., Ltd.
Description: check methods, machine has emergency stop button. 6. Cold and hot shock temperature recover within 5 minutes, which complies with MTL, IEC, JIS, GJB and other international standards. 7. With RS-232C communication port for connecting PC to control, record and save test report. High
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Hannay Reels
Description: battery light (typical time between charges is 3 months). ALL rewind, unwind, and speed control functions are controllable from either remote or base station. Optional emergency stop button allows engine/pump to be turned off remotely. Fully adjustable brake prevents hose movement
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 150 to 500 ft
- Flange Diameter: 26.75 to 31.75 inch
- Core Diameter: 8 to 10.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: shutdown control; includes start button, run/stop switch, emergency stop button, mounting locations for throttle control and messenger display, userconfigurable alarm and shutdown relay inputs. • 3GP control panel – provides gas detection, supervisory safety system
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: devices; Reliable brake control: a) Emergency-stop of hardware Logic control circuit adopts software/hardware interlock design, reliable and fast hardware protection is applied againstemergencies; b) Dual-brake interlock control The brake system adopts dual relays + dual
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Euchner-U.S.A., Inc.
Description: Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency stops,
-
Supplier: Euchner-U.S.A., Inc.
Description: Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency stops,
Find Suppliers by Category Top
Featured Products Top
-
110VDC Used for emergency stop modules, safety (read more)
Browse Safety Relays Datasheets for Altech Corp. -
cabinet or control enclosure, it offers flexibility with optional castors (4x GD-80) for mobility, and customized configurations are available to meet specific needs, including emergency stop, power supply, terminals, and output copper bars (contact for details). It comes in two chassis versions (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
unlocking on energization.” It is useful where a guard should remain locked following a power failure or emergency stop. However, the control system must still confirm that hazardous movement has stopped before energizing the solenoid and permitting access (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.